location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVADirect AVA-10357954 All-in-One PC/workstation Intel® Core™ i7 X-series i7-6800K 86.4 cm (34") 3440 x 1440 pixels 8 GB DDR4-SDRAM 275 GB SSD NVIDIA® GeForce® GTX 1050 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVADirect Check ‘AVADirect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVA-10357954
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVA-10357954
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘AVADirect’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVADirect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVADirect AVA-10357954 All-in-One PC/workstation Intel® Core™ i7 X-series i7-6800K 86.4 cm (34") 3440 x 1440 pixels 8 GB DDR4-SDRAM 275 GB SSD NVIDIA® GeForce® GTX 1050 Black :
The long product name of AVADirect AVA-10357954 All-in-One PC/workstation Intel® Core™ i7 X-series i7-6800K 86.4 cm (34") 3440 x 1440 pixels 8 GB DDR4-SDRAM 275 GB SSD NVIDIA® GeForce® GTX 1050 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6800K (3.4GHz, 15M Cache), 8GB RAM, 275GB SSD, NVIDIA GeForce GTX 1050, no OS
More>>>
Short summary description AVADirect AVA-10357954 All-in-One PC/workstation Intel® Core™ i7 X-series i7-6800K 86.4 cm (34") 3440 x 1440 pixels 8 GB DDR4-SDRAM 275 GB SSD NVIDIA® GeForce® GTX 1050 Black:
This short summary of the AVADirect AVA-10357954 All-in-One PC/workstation Intel® Core™ i7 X-series i7-6800K 86.4 cm (34") 3440 x 1440 pixels 8 GB DDR4-SDRAM 275 GB SSD NVIDIA® GeForce® GTX 1050 Black data-sheet is auto-generated and uses the product title and the first six key specs.

AVADirect AVA-10357954, 86.4 cm (34"), UltraWide Quad HD, Intel® Core™ i7 X-series, 8 GB, 275 GB, Black

Long summary description AVADirect AVA-10357954 All-in-One PC/workstation Intel® Core™ i7 X-series i7-6800K 86.4 cm (34") 3440 x 1440 pixels 8 GB DDR4-SDRAM 275 GB SSD NVIDIA® GeForce® GTX 1050 Black:
This is an auto-generated long summary of AVADirect AVA-10357954 All-in-One PC/workstation Intel® Core™ i7 X-series i7-6800K 86.4 cm (34") 3440 x 1440 pixels 8 GB DDR4-SDRAM 275 GB SSD NVIDIA® GeForce® GTX 1050 Black based on the first three specs of the first five spec groups.

AVADirect AVA-10357954. Product type: All-in-One PC. Display diagonal: 86.4 cm (34"), HD type: UltraWide Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7 X-series, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 275 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Product colour: Black