Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 7.1 channels 24 bit
- - PCI
- - C-Media CMI8768 Internal
Long product name Auzentech X-Raider 7.1 Internal 7.1 channels PCI
:
X-Raider 7.1 - C-Media CMI 8768 Audio Processor, 8 (7.1) Surround Sound System, PCI Rev. 2.2
The long product name of Auzentech X-Raider 7.1 Internal 7.1 channels PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
X-Raider 7.1 - C-Media CMI 8768 Audio Processor, 8 (7.1) Surround Sound System, PCI Rev. 2.2
More>>>
Short summary description Auzentech X-Raider 7.1 Internal 7.1 channels PCI:
This short summary of the Auzentech X-Raider 7.1 Internal 7.1 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.
Auzentech X-Raider 7.1, 7.1 channels, Internal, 24 bit, PCI
Long summary description Auzentech X-Raider 7.1 Internal 7.1 channels PCI:
This is an auto-generated long summary of Auzentech X-Raider 7.1 Internal 7.1 channels PCI based on the first three specs of the first five spec groups.
Auzentech X-Raider 7.1. Audio output channels: 7.1 channels, Audio quality: 24 bit. Host interface: PCI. Chipset: C-Media CMI8768