Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Auzentech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Fi Bravura 7.1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900300508
Category
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAuzentech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7977
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E :
The short editorial description of Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E

PCI Express 1.1, 115dB, 7.1ch
More>>>
Short summary description Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E:
This short summary of the Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E data-sheet is auto-generated and uses the product title and the first six key specs.

Auzentech X-Fi Bravura 7.1, 7.1 channels, Internal, 24 bit, 115 dB, PCI-E

Long summary description Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E:
This is an auto-generated long summary of Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E based on the first three specs of the first five spec groups.

Auzentech X-Fi Bravura 7.1. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 115 dB. Host interface: PCI-E. Windows operating systems supported: Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional.... Width: 147 mm, Depth: 106 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
Uk has collected 9 expert reviews for Auzentech X-Fi Bravura 7.1 Internal 7.1 channels PCI-E and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
Nl heeft 9 proffesionele recensies verzameld voor Auzentech X-Fi Bravura 7.1 Intern 7.1 kanalen PCI-E. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
Fr a recueilli 9 avis d’experts pour Auzentech X-Fi Bravura 7.1 Interne 7.1 canaux PCI-E et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
De hat 9 Expertenmeinungen über Auzentech X-Fi Bravura 7.1 Eingebaut 7.1 Kanäle PCI-E eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
Testseek ha raccolto 9 recensioni da parte di esperti per Auzentech X-Fi Bravura 7.1 Interno 7.1 canali PCI-E e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
Es ha coleccionado 9 opiniones de expertos para Auzentech X-Fi Bravura 7.1 Interno 7.1 canales PCI-E y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
Dk har samlet 9 ekspertanmeldelser for Auzentech X-Fi Bravura 7.1 Intern 7.1 kanaler PCI-E og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:28:17
Se har samlat in 9 experttester för Auzentech X-Fi Bravura 7.1 Intern 7.1 kanaler PCI-E och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-07-30 14:27:57
Auzentech audio cards have been favourites among the XSR team for a good few years now not only for their great sound quality and effects but also for the broad appeal to gamers, audiophiles and home theatre lovers alike. Auzentech cards are built aro...
Bottom line There is no questioning the pedigree to which the X-Fi Bravura is associated with a high sound quality across all forms of media. Perhaps not quite as strong in the gaming scene, the card still performs well and excels, in particular, for music and mo...
100%
aphnetworks.com
Updated:
2016-10-27 02:53:54
When we reviewed the Auzentech X-Fi HomeTheater HD a few weeks back, I was without a doubt extremely impressed by the overall performance of the card. Combining the best hardware (For the most part, anyway) for impressive sound quality across the board...
70%
bouweenpc.nl
Updated:
2011-07-30 14:28:06
Van primeurs moet je het hebben als website en daarom zijn wij de eerste die een formidabele geluidskaart van Auzentech mogen testen. De Auzentech Bravura 7.1 is een geluidskaart die, aldus Auzentech zelf, niet alleen de enthousiaste gamer maar ook w...
Good Vervangbare OPAMPs voor alle kanalen, Aparte voorversterker voor koptelefoon, Kristalheldere geluidseffecten, EAX4 & DTS voor filmen muziekfanaten, Output voor professionele koptelefoon en normale koptelefoon...
Bad Fletse lage tonen bij sommige games, Weinig variatie aan instellingen in het XFi controlepaneel...
Bottom line De Bravura van Auzentech blijkt een enorm goede geluidskaart te zijn die menig concurrent in de schaduw laat. De Bravura heeft weinig moeite met de verschillende tests van Right Mark Audio Analyzer en de resultaten zijn daarom ook vrij indrukwekkend. D...
80%
pcmweb.nl
Updated:
2011-09-14 06:08:41
Auzentech staat vooral bekend om zijn aangepaste Creative X-Fi geluidskaarten. En deze Bravura is geen uitzondering. Al is Auzentech hier wel iets verder gegaan dan het vervangen van een paar condensators.Opvallend aan de Bravura is dat er een aparte a...
Bottom line De Auzentech Bravura is een erg interessante geluidskaart voor de serieuze gebruikers. Hij klinkt geweldig en is zowel geschikt voor muziek en film als gaming. De hoofdtelefoonuitgang is een erg leuke bonus...
100%
hardwareluxx.de
Updated:
2011-07-30 14:28:17
Dank immer besser werdender OnBoard-Codecs von Motherboards ist der Soundkartenmarkt seit Jahren auf dem absteigenden Ast. Dennoch konnten sich mit ASUS und Auzentech gleich zwei Firmen begeistern, dem Soundsektor neues Leben einzuhauchen. Insbesondere...
Bottom line Die Auzentech X-Fi Bravura ist dank ihres Kopfhörer-Anschlusses und der neuartigen Modi-Umschaltung für HiFi-Fans sicherlich ein Blick wert. Gamer sollten sich vom X-Fi-Label aber nicht fehlleiten lassen. Waren Auzentechs Karten bislang häu...
0%
pctuner.net
Updated:
2011-07-30 14:28:09
Auzentech è un marchio presente sulla ribalta da alcuni anni, ma divenuto famoso soprattutto nel 2007, quando fece debuttare la sua X-Fi Prelude, uno dei prodotti più validi in assoluto in questo settore di mercato. La casa californiana è in pratica...
Bottom line Auzentech continua puntualmente ad aggiornare la propria proposta ogni anno con un nuovo prodotto, e lavora sodo per migliorarne le caratteristiche tecniche, con soluzioni all’avanguardia. Tuttavia, dal punto di vista del marketing e del posizioname...
0%
3dGameMan.com
Updated:
2011-07-30 14:28:01
Video Review: While the Auzen X-Fi Bravura 7.1 Sound Card is based on creative labs technologies, it has excellent driver support. If you are in the market for a high quality affordable sound card then this just might be it. It includes a Creative PCI...
0%
guru3d.com
Updated:
2011-07-30 14:28:13
129.99 Hold on now -- another audio card so soon? Yes, the audiophiles at Auzentech have released another sound card that will undoubtedly interest many of you. There seems to be a market being tapped by the soundcard heavy weights that is usually...
0%
toptenreviews.com
Updated:
2011-09-14 06:08:44
In the lineup of PCI Express sound cards from Auzentech, they have three currently. Their current flagship is the X-Fi HomeTheater HD, which is pretty pricy and really only for super audio enthusiasts. The other two are the Forte and the Bravura, which...
Good It has API for all the two most common gaming APIs, EAX and OpenAL...
Bad Unfortunately, they don’t have much API support for home theater systems.
Bottom line This is a good sound card for gamers...
63%