Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Audiovox RG-6 F, 12ft. 3.65m RG-6 RG-6 Black coaxial cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audiovox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RG-6 F, 12ft.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VH612N
Category
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
coaxial cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audiovox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4076
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Audiovox RG-6 F, 12ft. 3.65m RG-6 RG-6 Black coaxial cable :
The short editorial description of Audiovox RG-6 F, 12ft. 3.65m RG-6 RG-6 Black coaxial cable

RG-6 Digital coaxial cable with gold-plated F connectors, 12 feet
More>>>
Short summary description Audiovox RG-6 F, 12ft. 3.65m RG-6 RG-6 Black coaxial cable:
This short summary of the Audiovox RG-6 F, 12ft. 3.65m RG-6 RG-6 Black coaxial cable data-sheet is auto-generated and uses the product title and the first six key specs.
Audiovox RG-6 F, 12ft., RG-6, RG-6, Gold, 3.65 m, Female, Black
Long summary description Audiovox RG-6 F, 12ft. 3.65m RG-6 RG-6 Black coaxial cable :

Audiovox RG-6 F, 12ft.. Connector 1: RG-6, Connector 2: RG-6, Connector contacts plating: Gold. Cable length: 3.65 m, Gender: Female, Colour of product: Black. Number of products included: 1 pc(s)

This is an auto-generated long summary of Audiovox RG-6 F, 12ft. 3.65m RG-6 RG-6 Black coaxial cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.