Warranty:
Limited Lifetime
Long product name Audiovox PCHSTAT2R mobile device charger Digital camera, Mobile phone, MP3, Portable gaming console AC Indoor
:
Travel charger with surge protection, 2x USB, 3x AC
The long product name of Audiovox PCHSTAT2R mobile device charger Digital camera, Mobile phone, MP3, Portable gaming console AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Travel charger with surge protection, 2x USB, 3x AC
More>>>
Short summary description Audiovox PCHSTAT2R mobile device charger Digital camera, Mobile phone, MP3, Portable gaming console AC Indoor:
This short summary of the Audiovox PCHSTAT2R mobile device charger Digital camera, Mobile phone, MP3, Portable gaming console AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
Audiovox PCHSTAT2R, Indoor, AC
Long summary description Audiovox PCHSTAT2R mobile device charger Digital camera, Mobile phone, MP3, Portable gaming console AC Indoor:
This is an auto-generated long summary of Audiovox PCHSTAT2R mobile device charger Digital camera, Mobile phone, MP3, Portable gaming console AC Indoor based on the first three specs of the first five spec groups.
Audiovox PCHSTAT2R. Charger type: Indoor, Power source type: AC, Charger compatibility: Digital camera, Mobile phone, MP3, Portable gaming console. Input voltage: 120 V. USB 2.0 ports quantity: 2