location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Audiovox ER-P104 telephone spare part / accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audiovox Check ‘Audiovox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ER-P104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER-P104
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audiovox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 10:54:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Audiovox ER-P104 telephone spare part / accessory :
The long product name of Audiovox ER-P104 telephone spare part / accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Energizer ER-P104 Ni-MH Cordless Phone Battery for Panasonic HHR-P104
More>>>
Short summary description Audiovox ER-P104 telephone spare part / accessory:
This short summary of the Audiovox ER-P104 telephone spare part / accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Audiovox ER-P104, - Jensen JT152 - Panasonic HHR-P104A - Panasonic KX-FPG391 - Panasonic KX-TG2300 Series -..., Black, Nickel-Metal Hydride (NiMH), 830 mAh, 3.6 V, 86 g

Long summary description Audiovox ER-P104 telephone spare part / accessory:
This is an auto-generated long summary of Audiovox ER-P104 telephone spare part / accessory based on the first three specs of the first five spec groups.

Audiovox ER-P104. Compatibility: - Jensen JT152 - Panasonic HHR-P104A - Panasonic KX-FPG391 - Panasonic KX-TG2300 Series -..., Product colour: Black, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 86 g

Brand Image Product code Product Stock Price from
Philips SJB4162 NiMH 3.6V 830mAh Cordless phone battery Philips SJB4162 NiMH 3.6V 830mAh Cordless phone battery
(show image)
SJB4162/37 SJB4162 NiMH 3.6V 830mAh Cordless phone battery
Panasonic

Panasonic HHR-P104A telephone spare part / accessory Battery
(show image)
HHR-P104A HHR-P104A 0.00
(excl. VAT)
0 (incl. VAT)