Audiovox ER-D125 camera/camcorder battery Lithium-Ion (Li-Ion) 1160 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48169
Info modified on:
04 Apr 2019, 11:45:11
Warranty:
3 Year Free Replacement
Long product name Audiovox ER-D125 camera/camcorder battery Lithium-Ion (Li-Ion) 1160 mAh:

Energizer ER-D125 for Canon NB-2L12

Short summary description Audiovox ER-D125 camera/camcorder battery Lithium-Ion (Li-Ion) 1160 mAh:

Audiovox ER-D125, 1160 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Audiovox ER-D125 camera/camcorder battery Lithium-Ion (Li-Ion) 1160 mAh:

Audiovox ER-D125. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1160 mAh, Compatible products: - Canon BP-2L13 - Canon BP-2L14 - Canon DC310 - Canon DC320 - Canon DC330 - Canon DC410 - Canon.... Weight: 340 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.