location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Audioline PRO 200 DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audioline Check ‘Audioline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593770
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Audioline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audioline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Audioline PRO 200 DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Caller ID
  • - LCD
  • - Plug and Play DC-in jack
  • - Nickel-Metal Hydride (NiMH) 600 mAh Talk time: 10 h Standby time: 100 h
More>>>
Short summary description Audioline PRO 200 DECT telephone Caller ID Black:
This short summary of the Audioline PRO 200 DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Audioline PRO 200, DECT telephone, Caller ID, Black

Long summary description Audioline PRO 200 DECT telephone Caller ID Black:
This is an auto-generated long summary of Audioline PRO 200 DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Audioline PRO 200. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Caller ID. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)