Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Audio Pro LV Sub 200 W Active subwoofer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audio Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV Sub
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44
Category
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audio Pro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4910
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 21 Sep 2018 23:17:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Audio Pro LV Sub 200 W Active subwoofer Black :
The short editorial description of Audio Pro LV Sub 200 W Active subwoofer Black

Living LV-SUB, 20.32 cm (8"), 200W, 35 – 100Hz, Black
More>>>
Short summary description Audio Pro LV Sub 200 W Active subwoofer Black:
This short summary of the Audio Pro LV Sub 200 W Active subwoofer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Audio Pro LV Sub, 200 W, Active subwoofer, 35 - 100 Hz, 50 - 90 Hz, 20.3 cm, 20.3 cm (8")

Long summary description Audio Pro LV Sub 200 W Active subwoofer Black:
This is an auto-generated long summary of Audio Pro LV Sub 200 W Active subwoofer Black based on the first three specs of the first five spec groups.

Audio Pro LV Sub. Subwoofer RMS power: 200 W, Subwoofer type: Active subwoofer, Subwoofer frequency range: 35 - 100 Hz. Product colour: Black. Subwoofer width: 30 cm, Subwoofer depth: 32 cm, Subwoofer height: 30 cm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Customer service details