location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Audio Pro LV 3 Home audio micro system 170 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audio Pro Check ‘Audio Pro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Audio Pro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audio Pro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Audio Pro LV 3 Home audio micro system 170 W Black :
The long product name of Audio Pro LV 3 Home audio micro system 170 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powered wireless loudspeaker system with DSP, Black
More>>>
Short summary description Audio Pro LV 3 Home audio micro system 170 W Black:
This short summary of the Audio Pro LV 3 Home audio micro system 170 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Audio Pro LV 3, Home audio micro system, Black, 170 W, 3-way, 30 - 24000 Hz, 220 mm

Long summary description Audio Pro LV 3 Home audio micro system 170 W Black:
This is an auto-generated long summary of Audio Pro LV 3 Home audio micro system 170 W Black based on the first three specs of the first five spec groups.

Audio Pro LV 3. Type: Home audio micro system, Product colour: Black. RMS rated power: 170 W, Speaker type: 3-way, Frequency range: 30 - 24000 Hz. Width: 220 mm, Depth: 220 mm, Height: 750 mm. Woofer diameter (imperial): 16.5 cm (6.5")

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:19:49
Uk has collected 5 expert reviews for Audio Pro LV 3 Home audio micro system 170 W Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hometheaterreview.com
Updated:
2013-11-01 23:19:47
I'm new to the Audio Pro Series and the last time I tried wireless speakers, it was an unmitigated disaster. As such, our editor thought I was the perfect candidate to review these speakers and find out if we've made strides in wireless technology. Aud...
Bottom line The most striking audible characteristic of these speakers has to be their resolution. Comparing them to my Bowers & Wilkins 685s I thought the LV3s exhibited more control, better low-end thump and higher resolution. In all fairness though, the LV3s ar...
80%