Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Atto ExpressSAS H680 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpressSAS H680
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESAS-H680-000
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0603175006992
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12108
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 21 Aug 2017 03:48:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Atto ExpressSAS H680 interface cards/adapter :
The short editorial description of Atto ExpressSAS H680 interface cards/adapter

ExpressSAS H680 Low-Profile 8-External Port 6Gb/s SAS/SATA PCIe 2.0 Host Adapter
More>>>
Short summary description Atto ExpressSAS H680 interface cards/adapter:
This short summary of the Atto ExpressSAS H680 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Atto ExpressSAS H680, PCIe, Mini SAS, 7.8 W, 0 - 40 °C, -40 - 70 °C, 5 - 95%

Long summary description Atto ExpressSAS H680 interface cards/adapter:
This is an auto-generated long summary of Atto ExpressSAS H680 interface cards/adapter based on the first three specs of the first five spec groups.

Atto ExpressSAS H680. Host interface: PCIe, Connector(s): Mini SAS. Power consumption (typical): 7.8 W. Data transfer rate: 6000 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows Server 2003, 2008, XP, Vista, 7 Mac OS X (10.4.x - 10.6.x) Linux (Red Hat & SuSE) VMware...

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)