Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 305 m
- - RJ-45 Male
- - RJ-45 Male
- - Cat6 U/UTP (UTP)
- - Grey
More>>>
Short summary description Atlantis Land P019-N155-305M networking cable Grey Cat6 U/UTP (UTP):
This short summary of the Atlantis Land P019-N155-305M networking cable Grey Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.
Atlantis Land P019-N155-305M, 305 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Grey
Long summary description Atlantis Land P019-N155-305M networking cable Grey Cat6 U/UTP (UTP):
This is an auto-generated long summary of Atlantis Land P019-N155-305M networking cable Grey Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.
Atlantis Land P019-N155-305M. Cable length: 305 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey