location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS92A-A7-G video splitter VGA 2x VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS92A-A7-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS92A-A7-G
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN VS92A-A7-G video splitter VGA 2x VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 2 Silver
  • - 1920 x 1440 pixels
  • - Maximum operating distance: 65 m
  • - Bandwidth: 350 MHz
Long product name ATEN VS92A-A7-G video splitter VGA 2x VGA :
The long product name of ATEN VS92A-A7-G video splitter VGA 2x VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 port video splitter
More>>>
ATEN VS92A-A7-G video splitter VGA 2x VGA:
The official description of ATEN VS92A-A7-G video splitter VGA 2x VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS92A Video splitter duplicates and boosts the video signal from one input to 2 outputs.It provides greater bandwidth and video resolution as well as extends the transmission distance up to 210' making it excellent for public broadcasting.In addition,units can be cascaded to accommodate as many monitors as the installation requires. • One video input to 2 video outputs.
• Cascadable to 3 levels -provides up to 8 and thousands of video Signals.
• Supports up to 350 MHz bandwidth.
• Long distance transmission - up to 65m (210').
• High video resolution - 1920 x 1440.
• DDC, DDC2, DDC2B Compatible (Port 1 only).
• All metal casing.
• Supports VGA, XGA, SVGA, UXGA and multisync monitors.
• OS Support: Windows 2000, Windows XP, Linux, Mac and Sun

Short summary description ATEN VS92A-A7-G video splitter VGA 2x VGA:
This short summary of the ATEN VS92A-A7-G video splitter VGA 2x VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS92A-A7-G, VGA, 2x VGA, HDB-15, 1920 x 1440 pixels, Silver, 65 m

Long summary description ATEN VS92A-A7-G video splitter VGA 2x VGA:
This is an auto-generated long summary of ATEN VS92A-A7-G video splitter VGA 2x VGA based on the first three specs of the first five spec groups.

ATEN VS92A-A7-G. Video port type: VGA, Video out: 2x VGA, Connector(s): HDB-15. Maximum resolution: 1920 x 1440 pixels, Product colour: Silver, Maximum operating distance: 65 m. Power consumption (typical): 0.85 W. Dimensions (WxDxH): 130 x 75 x 45 mm, Weight: 420 g

Ports & interfaces
Video port type *
VGA
Video out *
2x VGA
Video ports quantity *
2
Connector(s)
HDB-15
Features
Product colour
Silver
Maximum resolution *
1920 x 1440 pixels
3D
No
Maximum operating distance
65 m
Bandwidth
350 MHz
Remote control included
No
HDCP
No
Power LED
Yes
Network
Ethernet LAN
No
Power
Power consumption (typical)
0.85 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
130 x 75 x 45 mm
Weight
420 g
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%