location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE882 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE882
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE882 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003530 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE882 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends the transmission range of HDMI, IR and RS-232 signals using one fiber optic cable
  • - Very long distance transmission – up to 600m
  • - HDMI (3D, Deep Color), HDCP compatible – signaling rates up to 3.125 Gbits
  • - Superior video quality – up to 1080p@60Hz
  • - Supports full frequency IR signal from 30KHz to 60KHz
  • - (The IR receiver cable included with the package only supports 30 KHz to 56 KHz)
  • - Uses one fiber optic cable to connect the local and remote units
  • - Supports wide screen formats
  • - Built-in 8KV/15KV ESD protection
  • - Features RS-232 serial port for connecting peripherals such as touch screens, barcode scanners, etc.
  • - Supports bi-directional IR signal transmission, one way at a time
  • - Rack-mountable
  • - Hot-pluggable
Long product name ATEN VE882 AV extender AV transmitter & receiver Black :
The long product name of ATEN VE882 AV extender AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Optical Extender (1080p@600m)
More>>>
ATEN VE882 AV extender AV transmitter & receiver Black:
The official description of ATEN VE882 AV extender AV transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE882 is an Optical HDMI Extender that overcomes the length restriction of standard HDMI cables by using optical fiber to send high definition audio and video signals over large distances.

The VE882 accepts an audio-video stream from a local source and serializes the data to pass it over a single 3.125 Gbps optical link (for resolutions up to 1080p@60Hz at 24-bits).

The VE882 can also extend the IR remote control and transfer RS-232 (up to 115kbps) in both directions, allows you to connect serial devices such as touch screens and barcode scanners.

Short summary description ATEN VE882 AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE882 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE882, AV transmitter & receiver, 600 m, Black

Long summary description ATEN VE882 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE882 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE882. Type: AV transmitter & receiver, Maximum transfer distance: 600 m, Supported video modes: 1080p. Operating voltage: 5.3 V. Dimensions (WxDxH): 103 x 141.7 x 31.2 mm, Weight: 420 g

Features
Type *
AV transmitter & receiver
Maximum transfer distance
600 m
LED indicators
Yes
Supported video modes
1080p
Product colour
Black
Ports & interfaces
HDMI in
1
Number of HDMI outputs
1
Video in
1
Video out
1
DC-in jack
Yes
Power
Operating voltage
5.3 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
103 x 141.7 x 31.2 mm
Weight
420 g
Technical details
Connector(s)
HDMI Type A, LC
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)