ATEN logo

ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122710
Info modified on:
16 Jan 2024, 10:47:30
End of life date:
01 Aug 2021
Bullet Points ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT:
  • - Extends the distance between HDMI source and HDMI display
  • - Implements HDBaseT extension technology using only one Cat 5e cable to connect the transmitter and receiver
  • - HDMI (3D, Deep Color, 4k); HDCP Compatible
  • - Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Long distance transmission - up to 100m
  • - Supports resolutions of up to Ultra HD 4kx2k and 1080p Full HD
  • - Supports up to 340MHz bandwidth for high performance video
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15 KV)
Long product name ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT:

HDMI HDBaseT Receiver (4K@100m) (HDBaseT Class A)

ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT:

The VE812R HDMI HDBaseT Receiver enables an HDMI display to be located up to 100 meters away from the source device. It can be conveniently extended using only one Cat 5e cable, which is cost-effective.

The VE812R supports HDMI (3D, Deep Color), Ultra HD (4k x 2k), and is HDCP compatible. Furthermore, the remote EDID pass-through ensures optimum video quality for any HDMI display.

The VE812R is perfect for the meeting room, home theater or any installation that needs long distance transmission and superior video quality.

Short summary description ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT:

ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT, 1920 x 1080 pixels, AV repeater, 100 m, Black

Long summary description ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT:

ATEN HDMI Receiver only over 1 CAT5e/6 Cable (100m) ,4K / HDBaseT. Type: AV repeater, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 100 m. Video out: HDMI. Power consumption (typical): 4.5 W. Receiver dimensions (WxDxH): 103 x 141.7 x 30 mm, Receiver weight: 430 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.