ATEN logo

ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84266
Info modified on:
10 Aug 2024, 11:44:29
Bullet Points ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m):
  • - Supports resolution up to True 4K (4096 x 2160 @ 60Hz 4:4:4)
  • - HDMI 2.0 (3D, Deep Color, True 4K); HDCP 2.2 compliant
  • - Extends True 4K signals up to 10m
  • - Reduced EMI and RFI for lower noise interference
  • - High data transfer rate of 18 Gbps
  • - Supports multi audio channel – Dolby TrueHD and DTS-HD Master Audio
  • - Robust cable pulling strength (Max.10 kg) and compression load resistance (Max.50 kg)
  • - Plug-and-play
Long product name ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m):

10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m)

ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m):

ATEN VE781010 True 4K HDMI 2.0 Active Optical Cable utilizes AOC technology that enables conversion between input signals and optical signals for optimum high bandwidth data transmissions. The EMI-resistant optical cables come in 10m with full support of True 4K resolutions. It is fully compliant with HDCP 2.2 standards and meets HDMI 2.0 specifications including 3D, deep color, and data rates up to 18 Gbps. Supported Dolby True HD and DTS-HD Master Audio, the optical cables guarantee lossless audio signal transmissions. The VE781010 optical cable is an ideal solution for extending the reach of your digital signage in a wide range of settings, such as traffic stations, shopping centers, and hospital facilities.
1x VE781010 10M True 4K HDMI 2.0 Active Optical Cable
1x Installation Notice

Short summary description ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m):

ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m), 10 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m):

ATEN 10M True 4K HDMI 2.0 Active Optical Cable (True 4K@10m). Cable length: 10 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.