ATEN logo

ATEN 4-Output PoH/PoE Power Injector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54773
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points ATEN 4-Output PoH/PoE Power Injector:
  • - Supplies power for up to four ATEN Power-over-HDBaseT (PoH) /Power-over-Ethernet (PoE) compatible products over Cat 5e/6/6a cables
  • - HDBaseT connectivity – extends HDMI connection over a long distance via Cat 6/6a cables
  • - Supplies up to 15.4W of power per PSE port
  • - Assured signal quality – usage of the VE44PB power injector does not affect the signal quality of the video, audio, bi-directional RS-232, and Ethernet transmission
Long product name ATEN 4-Output PoH/PoE Power Injector:

4-Output PoH/PoE Power Injector

ATEN 4-Output PoH/PoE Power Injector:

The ATEN VE44PB is a 4-port power injector for remote power supply for up to four compatible ATEN PoH-powered or PoE-powered devices via Cat 5e/6/6a cables. Deploying the VE44PB in your Pro AV facilities eliminates the need for local power supplies of the connected devices. It supplies up to 15.4W of power per PSE port. Featuring HDBaseT connectivity, the VE44PB can extend HDMI connection over a long distance via Cat 6/6a cables; meanwhile, still ensures unaffected video and image quality. Besides, the status LEDs on its front panel indicates an at-a-glance overview of the connected devices, allowing you to perform real-time monitoring and trouble shooting in the case of emergency. With its compact and rack mountable design, the VE44PB can be flexibly installed anywhere between the transmitter and receiver that require remote PoH / PoE powering.
1x 4-Output POH/POE Power Injector
1x KC06-0040-200G Mounting Kit
1x LIN2-418K-E12G Power Cord Cable
1x User Instructions

Short summary description ATEN 4-Output PoH/PoE Power Injector:

ATEN 4-Output PoH/PoE Power Injector, Network transmitter & receiver, 10.2 Mbit/s, Cat5e, Cat6, Cat6a, 10/100Base-T(X), IEEE 802.3af, Black

Long summary description ATEN 4-Output PoH/PoE Power Injector:

ATEN 4-Output PoH/PoE Power Injector. Type: Network transmitter & receiver, Data transfer rate: 10.2 Mbit/s, Cable types supported: Cat5e, Cat6, Cat6a. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3af. Product colour: Black, Housing material: Metal. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 1.1 W. Width: 161 mm, Depth: 215 mm, Height: 41 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.