ATEN logo

ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58160
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A):
  • - Extends HDMI or VGA signals over a single Cat 5e/6/6a cable
  • - HDMI: 4K / 1080p at distance up to 100m via a Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - VGA: 1600 x 1200 and 1920 x 1200 up to 100m via a Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - Supports HDBaseT Long Reach Mode – up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p
  • - Built-in PoH (Power over HDBaseT) function – the VE2812AT receives power supply from the HDBaseT output port on the connected device
  • - Supports Auto Switch – allows the VE2812AT automatically switch to a newly plugged-in source
Long product name ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A):

HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A)

ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A):

ATEN VE2812AT is a transmitter for sending VGA (with audio) and HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. Featuring built-in PoH (Power over HDBaseT) function, the VE2812AT receives power supply from the HDBaseT output port on the connected device. This eliminates the need for a power adapter and reduces the hassle of power line deployment behind the wall. The VE2812AT guarantees reliable transmission of HDMI signals, supporting 3D, Deep Color, and embedded HD lossless audio formats. It also ensures transmission of VGA (with audio) at distance up to 100 m. In addition, it supports Long Reach Mode up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p.
1 x VE2812AT Transmitter
1 x RS-232 Terminal Block
4 x Foot Pads
1 x 0AD8-1F05-26M1 Power Adapter
1 x User Instructions

Short summary description ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A):

ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A), 4096 x 2160 pixels, AV transmitter, 100 m, Wired, 3D, HDCP

Long summary description ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A):

ATEN HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A). Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Maximum transfer distance: 100 m. Connectivity technology: Wired. Width: 123 mm, Depth: 143.2 mm, Height: 30 mm. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 239 mm. Master (outer) case width: 250 mm, Master (outer) case length: 325 mm, Master (outer) case height: 175 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.