ATEN logo

ATEN HDMI HDBaseT Transmitter with POH

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77153
Info modified on:
10 Aug 2024, 11:43:31
Bullet Points ATEN HDMI HDBaseT Transmitter with POH:
  • - HDBaseT Connectivity – extends an HDMI connection over a long distance via one Cat 5e / 6 / 6a cable
  • - Supports HDBaseT Long Reach Mode – Up to a maximum range of 150 meters @ 1080p
  • - POH (Power over HDBaseT) – supplies power from Transmitter to Receiver over a long distance via one Cat 5e / 6 / 6a cable
  • - Bi-directional RS-232 channel – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners
Long product name ATEN HDMI HDBaseT Transmitter with POH:

HDMI HDBaseT Transmitter with POH

ATEN HDMI HDBaseT Transmitter with POH:

The VE1812T features Power over HDBaseT (POH) which sends power from Tx to Rx over Cat 5e / 6 / 6a cable without any additional power supply. The VE1812T supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the receiver unit (VE1812R) while also accessing the HDMI display device from the transmitter unit (VE1812T). The IR signals can also be extended in both directions.
1x VE1812T HDMI HDBaseT Transmitter with POH
1x 0AD8-1F05-30M1 Power Adapter
1x RS-232 Terminal Block
1x User Instructions

Short summary description ATEN HDMI HDBaseT Transmitter with POH:

ATEN HDMI HDBaseT Transmitter with POH, 4096 x 2160 pixels, AV transmitter, 150 m, Wired, 3D, HDCP

Long summary description ATEN HDMI HDBaseT Transmitter with POH:

ATEN HDMI HDBaseT Transmitter with POH. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage (transmitter): 5 V, Power consumption (transmitter) (max): 4.3 W. Weight: 610 g, Transmitter dimensions (WxDxH): 123 x 140.4 x 30 mm, Transmitter weight: 470 g. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.