ATEN logo

ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66828
Info modified on:
16 Jan 2024, 10:47:46
Bullet Points ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m):
  • - Long distance transmission up to 300 m
  • - Superior video quality - 1920x1200 @ 60Hz (30 m);1600x1200 @ 60Hz (150 m);1024x768@ 60Hz (300 m)
  • - Audio enabled (mono)
  • - Adjustable gain/compensation control
  • - Built-in 8KV/15KV ESD protection
  • - Rack-mountable
  • - Complies with VESA FDMI mount standard
Long product name ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m):

VGA Over Cat5e/6 Audio/Video Receiver (300m)

ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m):

The VE170R A/V Over Cat 5 Receiver connects to a transmitter* to extend signals up to 300m from the source using a Cat 5e cable. It is a cost-effective and efficient solution for sending and receiving high quality audio and video content.

1x VE170R A/V Over Cat 5 Receiver
1x Power Adapter
1x Mounting Kit (1 pc)
1x User Instructions

Short summary description ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m):

ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m), 1920 x 1200 pixels, AV receiver, 300 m, Wired, Black

Long summary description ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m):

ATEN VGA Over Cat5e/6 Audio/Video Receiver (300m). Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Connectivity technology: Wired. Operating voltage (receiver): 5.3 V, Power consumption (RX): 3.32 W. Width: 127.7 mm, Depth: 90.4 mm, Height: 22.6 mm. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 239 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.