location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Mini DVI Over Cat5e/6 Video Extender (20m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DVI Over Cat5e/6 Video Extender (20m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE066-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423776531 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Mini DVI Over Cat5e/6 Video Extender (20m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses Cat 5e cable to connect the Transmitter and Receiver units
  • - Extends the distance between DVI source and DVI display
  • - Long distance transmission - up to 1080i @ 20 m; 1080p @ 15 m
Long product name ATEN Mini DVI Over Cat5e/6 Video Extender (20m) :
The long product name of ATEN Mini DVI Over Cat5e/6 Video Extender (20m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DVI Over Cat5e/6 Video Extender (20m)
More>>>
ATEN Mini DVI Over Cat5e/6 Video Extender (20m):
The official description of ATEN Mini DVI Over Cat5e/6 Video Extender (20m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE066 Mini Cat 5 DVI Extender allows you to increase the distance between your DVI display and DVI source by up to 20 m using only one Cat 5e or Cat 6 cable, providing a convenient way to replace heavy and expensive DVI cables. With hot-plugging support, easily add or remove the VE066 Transmitter connected to the source or the VE066 Receiver connected to the display without having to power down the devices. Compatible with all ATEN DVI switches and DVI splitters, the VE066 Mini Cat 5 DVI Extender is a compact, convenient and economical way to extend your DVI display.
1x VE066T Mini Cat 5 DVI Extender (Transmitter)
1x VE066R Mini Cat 5 DVI Extender (Receiver)
1x User Instructions

Short summary description ATEN Mini DVI Over Cat5e/6 Video Extender (20m):
This short summary of the ATEN Mini DVI Over Cat5e/6 Video Extender (20m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Mini DVI Over Cat5e/6 Video Extender (20m), 1920 x 1080 pixels, AV transmitter & receiver, 20 m, Wired, Black, HDCP

Long summary description ATEN Mini DVI Over Cat5e/6 Video Extender (20m):
This is an auto-generated long summary of ATEN Mini DVI Over Cat5e/6 Video Extender (20m) based on the first three specs of the first five spec groups.

ATEN Mini DVI Over Cat5e/6 Video Extender (20m). Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5e. Connectivity technology: Wired, Video in: 1 x DVI-D, Video out: 1 x DVI-D. Weight: 96 g, Receiver dimensions (WxDxH): 56.6 x 40.7 x 21.5 mm, Receiver weight: 50 g. Quantity per pack: 2 pc(s), Package width: 38 mm, Package depth: 107 mm. Master (outer) case width: 225 mm, Master (outer) case length: 410 mm, Master (outer) case height: 240 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5e
Maximum transfer distance
20 m
Bandwidth
4.95 Gbit/s
Bandwidth
165 MHz
HDCP
Yes
Material
Plastic
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
DVI input ports
1
DVI output ports
1
Video in
1 x DVI-D
Video out
1 x DVI-D
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
96 g
Receiver dimensions (WxDxH)
56.6 x 40.7 x 21.5 mm
Weight & dimensions
Receiver weight
50 g
Transmitter dimensions (WxDxH)
56.6 x 40.7 x 21.5 mm
Transmitter weight
50 g
Packaging data
Quantity per pack
2 pc(s)
Package width
38 mm
Package depth
107 mm
Package height
196 mm
Package weight
158 g
Packaging content
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
225 mm
Master (outer) case length
410 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
3.93 kg
Master (outer) case net weight
1.92 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
ATEN True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B) ATEN True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B)
(show image)
VE1830-AT-G True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)