location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-VE022
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002731 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-VE022
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses Cat 5e cable to extend audio and video transmission up to 150 m
  • - Superior video quality – screen resolutions include 1920 x 1200@60Hz(30 m), 1600 x 1200@60Hz(100 m) and 1280 x 1024@60Hz(150 m)
  • - Adjustable Gain Control lets you manually adjust signal strength to compensate for distance
  • - Audio enabled (mono)
  • - Convenient docking interface for mounting the VE022 on the display device.
  • - Eliminates the need for bulky VGA cables
  • - Easy installation
Long product name ATEN AT-VE022 :
The long product name of ATEN AT-VE022. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini VGA/Audio Cat 5 Extender (1280 x 1024@150m)
More>>>
ATEN AT-VE022:
The official description of ATEN AT-VE022 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE022 Mini Cat 5 A/V Extender allows you to extend the distance between your video/audio source and display devices by as much as 150 meters, using a Cat 5e cable, providing an easy way to replace heavy and expensive VGA cables. With hot-plugging support, you can quickly add or remove the VE022 transmitter/receiver connected to the source/display device without having to power down devices.
The VE022 Mini Cat 5 A/V Extender is a compact, convenient and economical addition to your video/audio setup.

Short summary description ATEN AT-VE022:
This short summary of the ATEN AT-VE022 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-VE022, 1920 x 1200 pixels, AV transmitter & receiver, 150 m, Black

Long summary description ATEN AT-VE022:
This is an auto-generated long summary of ATEN AT-VE022 based on the first three specs of the first five spec groups.

ATEN AT-VE022. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Video in: 1 x HDB-15 Male (Black), Video out: 1 x HDB-15 Female (Blue), Audio input: 1 x Mini Stereo Jack Female (Green). Operating voltage: 5 V, Operating voltage (transmitter): 5 V, Operating voltage (receiver): 5 V. Receiver dimensions (WxDxH): 64.2 x 35.3 x 20.6 mm, Receiver weight: 50 g, Transmitter dimensions (WxDxH): 73.4 x 35.3 x 20.6 mm. Cables included: Audio (3.5mm), DC, USB, VGA

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5
Maximum transfer distance
150 m
Maximum refresh rate
60 Hz
Audio system
Mono
Supported graphics resolutions
1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Bandwidth
300 MHz
Impedance
75 Ω
Product colour
Black
Ports & interfaces
VGA (D-Sub) output ports
1
Video in
1 x HDB-15 Male (Black)
Video out
1 x HDB-15 Female (Blue)
VGA (D-Sub) ports quantity
2
Audio input
1 x Mini Stereo Jack Female (Green)
Audio output
1 x Mini Stereo Jack Female (Green)
DC-in jack
Yes
Power
Operating voltage
5 V
Operating voltage (transmitter)
5 V
Power
Operating voltage (receiver)
5 V
Power consumption (max)
0.88 W
Power consumption (transmitter) (max)
0.44 W
Power consumption (receiver) (max)
0.88 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
64.2 x 35.3 x 20.6 mm
Receiver weight
50 g
Transmitter dimensions (WxDxH)
73.4 x 35.3 x 20.6 mm
Transmitter weight
50 g
Packaging content
AC adapter included
Yes
Cables included
Audio (3.5mm), DC, USB, VGA
Manual
Yes
Mounting kit
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE560 AV extender AV transmitter ATEN VE560 AV extender AV transmitter
(show image)
VE560 VE560 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE600A AV extender AV transmitter Black ATEN VE600A AV extender AV transmitter Black
(show image)
VE600A VE600A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE150A AV extender AV transmitter & receiver Black ATEN VE150A AV extender AV transmitter & receiver Black
(show image)
VE150A VE150A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VE810 ATEN AT-VE810
(show image)
VE810-AT-G AT-VE810 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170Q AV extender AV transmitter & receiver Black ATEN VE170Q AV extender AV transmitter & receiver Black
(show image)
VE170Q VE170Q 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE500T AV extender AV transmitter Black ATEN VE500T AV extender AV transmitter Black
(show image)
VE500T VE500T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170 AV extender ATEN VE170 AV extender
(show image)
VE170 VE170 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE200 AV extender Black ATEN VE200 AV extender Black
(show image)
VE200 VE200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)