ATEN logo

ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79689
Info modified on:
16 Jan 2024, 10:48:03
Bullet Points ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders:
  • - The design of standard 3U fits in to rack space neatly
  • - Fixed stand allows extenders to be safely installed on the rack
  • - Allows easy cabling and maintenance
  • - Provides flexible rack mounting for 1 to 12 extenders
Long product name ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders:

Video Extender Rack Mount Kit

ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders:

ATEN’s Video Extender Rack Mount Kit offers a range of flexible mounting solutions for installing ATEN video extenders and KVM extenders in a rack. Users can choose from three VE-RMK rack mount kits (1U, 2U, and 3U) to match the extender type that is being installed for a well-organized and easy-to-maintain setup.

Short summary description ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders:

ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders, Mounting kit, Black, 3U, CE100, 482.4 mm, 132.5 mm

Long summary description ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders:

ATEN Video Extender Rack Mount Kit; Rack mounting for 1 to 12 extenders. Type: Mounting kit, Product colour: Black, Rack capacity: 3U. Width: 482.4 mm, Depth: 132.5 mm, Height: 116 mm. Package width: 247 mm, Package depth: 556 mm, Package height: 153 mm. Screw type: Hexagon, Countersunk. Master (outer) case net weight: 2.33 kg, Master (outer) case width: 247 mm, Master (outer) case length: 556 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.