ATEN logo

ATEN True 4K DisplayPort to HDMI Active Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81722
Info modified on:
10 Aug 2024, 11:45:18
Bullet Points ATEN True 4K DisplayPort to HDMI Active Adapter:
  • - Converts DisplayPort signals to HDMI output
  • - Supports VGA, SVGA, XGA, SXGA, UXGA, 1080p and resolutions up to True 4K
  • - Active adapter – features an advanced chip which ensures stable video signal conversion even when the video source does not support Dual-Mode DisplayPort (DP++)
  • - Supports AMD Eyefinity™ Technology (multi-screen setups)
  • - Audio supported
  • - No software or driver installation required
  • - DisplayPort 1.2 compliant
Long product name ATEN True 4K DisplayPort to HDMI Active Adapter:

True 4K DisplayPort to HDMI Active Adapter

ATEN True 4K DisplayPort to HDMI Active Adapter:

1x VC986B True 4K DisplayPort to HDMI Active Adapter

Short summary description ATEN True 4K DisplayPort to HDMI Active Adapter:

ATEN True 4K DisplayPort to HDMI Active Adapter, 4096 x 2160 pixels, 60 Hz, White, Active video converter, 0 - 50 °C, -20 - 60 °C

Long summary description ATEN True 4K DisplayPort to HDMI Active Adapter:

ATEN True 4K DisplayPort to HDMI Active Adapter. Maximum resolution: 4096 x 2160 pixels, Maximum refresh rate: 60 Hz, Product colour: White. Weight: 100 g. Package width: 19 mm, Package depth: 120 mm, Package height: 212 mm. Master (outer) case net weight: 4 kg, Master (outer) case width: 374 mm, Master (outer) case length: 382 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.