location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC486-AT-G video signal converter 3840 x 2160 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC486-AT-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC486-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649967
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VC486-AT-G user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC486-AT-G video signal converter 3840 x 2160 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts HD/3G/6G/12G-SDI input signals to an HDMI output in real time
  • - SDI signal re-clocked for high signal quality
  • - Supports SDI standard SMPTE-292/424/425-3/2081/2082
  • - Supports analog stereo audio output with RCA (R/L) connector
Long product name ATEN VC486-AT-G video signal converter 3840 x 2160 pixels :
The long product name of ATEN VC486-AT-G video signal converter 3840 x 2160 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12G-SDI to HDMI 2.0 Converter
More>>>
ATEN VC486-AT-G video signal converter 3840 x 2160 pixels:
The official description of ATEN VC486-AT-G video signal converter 3840 x 2160 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VC486 is a 12G-SDI to HDMI 2.0 Converter that converts HD/3G/6G/12G-SDI input signals to an HDMI output in real time. It supports various transmission distances depending on different SDI formats, including 45 m (12G-SDI), 60 m (6G-SDI), 90 m(3G-SDI), and 150 m (HD-SDI), offering the flexibility for professional video projects. The VC486 is a perfect choice for applications such as using HDMI televisions as SDI broadcast monitors, and connecting to video projectors.

Package Contents
- 1x VC486 12G-SDI to HDMI Converter
- 1x 0AD8-1F05-26M1 Power Adapter
- 1x 0X12-0017-700G HDMI LockPro
- 4x Foot Pads
- 1x User Instructions

Short summary description ATEN VC486-AT-G video signal converter 3840 x 2160 pixels:
This short summary of the ATEN VC486-AT-G video signal converter 3840 x 2160 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC486-AT-G, Black, Metal, VM7814,VM0404HB,VS0801HB,VC840,2L-7D03H,2L-7D05H,2L-7D10H,2L-7D15H,VC880,2L-7D20H,2L-7D02H,VB800,VS1, HDMI,true-4k, 3840 x 2160 pixels, 720p, 1080i, 1080p, 2160p

Long summary description ATEN VC486-AT-G video signal converter 3840 x 2160 pixels:
This is an auto-generated long summary of ATEN VC486-AT-G video signal converter 3840 x 2160 pixels based on the first three specs of the first five spec groups.

ATEN VC486-AT-G. Product colour: Black, Housing material: Metal, Compatible products: VM7814,VM0404HB,VS0801HB,VC840,2L-7D03H,2L-7D05H,2L-7D10H,2L-7D15H,VC880,2L-7D20H,2L-7D02H,VB800,VS1. Maximum video resolution: 3840 x 2160 pixels, Supported video modes: 720p, 1080i, 1080p, 2160p, Serial Digital Interface (SDI) standard: SMPTE 292M, SMPTE 424M, SMPTE 425M, SMPTE ST-2081, SMPTE ST-2082. Line-out balanced impedance: 75 Ω. Host interface: SDI, Output interface: HDMI, Video in: SDI. Input voltage: 5 V, Operating voltage: 5 V, Operating current: 5 A

Features
Reclocking
Yes
Extended display identification data (EDID)
Yes
LED indicators
Yes
Product colour
Black
Housing material
Metal
Compatible products
VM7814,VM0404HB,VS0801HB,VC840,2L-7D03H,2L-7D05H,2L-7D10H,2L-7D15H,VC880,2L-7D20H,2L-7D02H,VB800,VS182B,VS184B,VS0108HB,VE811,VS481C,VE7835
Certification
HDMI,true-4k
Video
Maximum video resolution *
3840 x 2160 pixels
Supported video modes
720p, 1080i, 1080p, 2160p
Serial Digital Interface (SDI) standard
SMPTE 292M, SMPTE 424M, SMPTE 425M, SMPTE ST-2081, SMPTE ST-2082
Audio
Line-out balanced impedance
75 Ω
Ports & interfaces
Host interface *
SDI
Output interface *
HDMI
Video in
SDI
Video out
HDMI, SDI
Audio output
HDMI, SDI
BNC video output
Yes
BNC output ports
1
Power
Input voltage
5 V
Operating voltage
5 V
Operating current
5 A
Power
Power consumption (typical)
5.69 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
1296 mm
Depth
182 mm
Height
287 mm
Weight
650 g
Packaging data
Manual
Yes
Quantity
1
Package width
100 mm
Package depth
283 mm
Package height
173 mm
Package volume
4813.864 cm³
Package weight
970 g
Logistics data
Master (outer) case net weight
3.3 kg
Harmonized System (HS) code
85176990
Master (outer) case width
292 mm
Master (outer) case length
517 mm
Master (outer) case height
194 mm
Master (outer) case gross weight
5.45 kg
Master (outer) case volume
29166.35 cm³
Country Distributor
Danmark 2 distributor(s)