location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB 2.0 Peripheral Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4344180200659
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables two computers to share a single USB peripheral device.
  • - Hotkey, front panel pushbutton and Windows AP for simple port selection.
  • - USB 2.0 compatible.
  • - Supports transfer rates of 1.5/12/480 Mbps.
  • - Overcurrent protection.
  • - Bus powered.
  • - LED indicators display port focus.
  • - Beep indicates PC change and busy status.
  • - Hot pluggable - USB devices can be attached and removedwithout resetting the system.
  • - Plug and play.
  • - OS Support:Windows 2000, Windows XP, Windows Vista, Mac and FreeBSD
  • - *Hotkeys and AP program only operate on the Windows OS. Mac users must use the pushbutton to switch ports.
Long product name ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver :
The long product name of ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 2.0 Peripheral Switch
More>>>
ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver:
The official description of ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

US221 allows 2 computers to share the same USB peripheral under the foundation of one-at-a-time. Users can switch the computer controlling the peripheral from the simple hotkeys or buttons on the front panel or the control software on Windows. It is ideal for SOHO environments.

20050223153137004.jpg

Short summary description ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver:
This short summary of the ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2-Port USB 2.0 Peripheral Switch, 480 Mbit/s, Black, Silver, Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD, 55 g, 5 - 40 °C, -20 - 60 °C

Long summary description ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver:
This is an auto-generated long summary of ATEN 2-Port USB 2.0 Peripheral Switch 480 Mbit/s Black, Silver based on the first three specs of the first five spec groups.

ATEN 2-Port USB 2.0 Peripheral Switch. Data transfer rate: 480 Mbit/s, Product colour: Black, Silver. Compatible operating systems: Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD. Weight: 55 g. Interface: USB, Dimensions (WxDxH): 71.9 x 65.9 x 25 mm

Ports & interfaces
Ports quantity *
2
Features
Data transfer rate *
480 Mbit/s
Product colour
Black, Silver
LED indicators
Yes
System requirements
Compatible operating systems
Windows 2000, Windows XP, Windows Vista, Mac, FreeBSD
Weight & dimensions
Weight
55 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Interface
USB
Mac compatibility
Yes
Dimensions (WxDxH)
71.9 x 65.9 x 25 mm
Brand Image Product code Product Stock Price from
ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black ATEN 4-Port USB 2.0 HUB 480 Mbit/s Black
(show image)
UH284-AT 4-Port USB 2.0 HUB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)