location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UH3236
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH3236-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264647482 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UH3236-AT user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects up to 5 devices to a laptop through a single USB-C cable
  • - Supports 4K HDMI (3840 x 2160 @ 30Hz) resolutions or VGA (1920 x 1200 @ 60Hz) resolutions
  • - Supports USB Power Delivery 3.0 for laptop charging up to 60W via USB-C power adapter – power profiles include 5V, 9V, 12V, 15V, 20V
  • - Works with all major operating systems: Windows®, OS X®, iPad Pro and Android
Long product name ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Mini Dock with Power Pass-Through
More>>>
ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Build a PC-like Gaming Environment with your Smartphone
With Android compatibility, you can connect your smartphone to an external display with a big screen, a full-sized keyboard and a mouse while charging and accessing a speedy Ethernet network all at the same time.* Your Android phone can transform into a complete PC-like environment for a greater gaming experience through a single USB-C cable with a responsive connection.

*Compatible with smartphones launched in 2018 or later that feature video output (DP ALT mode) over USB-C.

Expansion for a Mouse and Keyboard
The two USB-A ports provide the expansion for a mouse, keyboard, or other USB-compatible devices.* Make sure everything goes wired to reduce latency and secure your reaction time.

*A third-party key mapping Android app, such as Octopus, is required to use a keyboard and mouse while playing.

Get the Better Ping for Winning
For gaming, timing is everything. Now your phone can also connect to a speedy wired Ethernet connection to get a good ping rate and one step ahead of your opponent.

Enjoy your Game on a Big Screen
Use either the HDMI or VGA port that displays in FHD to connect to a TV or projector.* Be more responsive and more precise with a big screen for a better aiming and gaming experience.

Charge your Phone while Playing
The 60W USB-C power delivery pass-through can keep charging your phone while you are playing in an intense battle with opponents. No need to worry about the battery situation and instead focus on winning.*

*To charge a phone at full speed while playing, it's suggested to use a USB-C charger with over 35W power output.

Short summary description ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH3236, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, 4K Ultra HD, 3840 x 2160 pixels

Long summary description ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of ATEN UH3236 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

ATEN UH3236. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, HD type: 4K Ultra HD, Maximum digital resolution: 3840 x 2160 pixels. Power source type: USB, Power connector: USB Type-C. Width: 55 mm, Depth: 140 mm, Height: 16 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
2
Product colour *
Black
Plug and Play
Yes
Housing material
Plastic
Compatibility
UH3230, UH3232, UH3235, UC3008, UH3234, UH3237
Power
Power source type
USB
Power connector
USB Type-C
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
55 mm
Depth
140 mm
Height
16 mm
Weight
200 g
Packaging data
Quantity per pack
1 pc(s)
Package width
180 mm
Package depth
125 mm
Package height
35 mm
Packaging content
Quick start guide
Yes
Manual
Yes
Logistics data
Master (outer) case width
259 mm
Master (outer) case length
368 mm
Master (outer) case height
231 mm
Master (outer) case gross weight
4.64 kg
Master (outer) case net weight
1.88 kg
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 2 distributor(s)