Bullet Points ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 43.2 cm (17") 1280 x 1024 pixels
- - 1U
- - On Screen Display (OSD)
- - Metal
- - Black
Long product name ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U
:
The long product name of ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8-Port 17" Dual Rail IP LCD KVM Bundle, VGA, PS/2
More>>>
ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U:
The official description of ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This Sku combines following items:
- 1 x KL9108M 1IP and 1Local user 8-port LCD KVM
- 4 x 2L5202UP 6ft. USB KVM cable
- 4 x 2L5203UP 10ft. USB KVM cable
The KL9108M is an IP-based KVM control unit that allows both local and remote operators to monitor and access multiple computers from multiple consoles. A single KL9108 can control up to 8 computers and can be accessed from any computer on the Net. The KL9108M features independently retractable 17" LCD monitor and keyboard with built-in touchpad. To maximize space in your data center the keyboard"hides away"when not in use, while the thin profile LCD monitor provides continuous monitoring of computers.
Short summary description ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U:
This short summary of the ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.
ATEN KL9108MUKIT, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 39 W, 100 - 240 V, 0 - 40 °C
Long summary description ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U:
This is an auto-generated long summary of ATEN KL9108MUKIT rack console 43.2 cm (17") 1280 x 1024 pixels Metal Black 1U based on the first three specs of the first five spec groups.
ATEN KL9108MUKIT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: LCD. Power consumption (typical): 39 W, AC adapter input voltage: 100 - 240 V. Width: 482 mm, Height: 44 mm, Depth: 710 mm. Cables included: USB