ATEN logo

ATEN KE6940R KVM extender Receiver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80682
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
01 Aug 2021
Bullet Points ATEN KE6940R KVM extender Receiver:
  • - KE Link app – allows you instant link transmitters and receivers, and perform real-time port and profile switching on an iPad
  • - Boundless Switching – simply move the mouse cursor across screen boundaries to switch between different receivers (Rx)
  • - Remotely access computers on your KVM installation via intranet
  • - Dual console operation – control your system from both the transmitter and receiver USB keyboard, monitor, and mouse consoles
  • - RS-232 serial ports – allows you to connect to a serial terminal for configuration, and serial devices such as touchscreens and barcode scanners
  • - Superior video quality – up to 1920 x 1200 @ 60 Hz; 24-bit color depth
  • - Supports standard VGA resolutions from 640x480 to 1920x1200 at 60Hz
  • - OSD (On Screen Display) on the Receiver configures both units
  • - Remote login security
  • - DVI digital and analog monitor support
  • - Built-in 8KV/15KV ESD protection and 2KV surge protection
  • - Supports stereo speakers and stereo microphone
  • - Auto-MDIX - automatically detects cable type
  • - Supports widescreen formats
  • - Support High-Quality Video streaming
  • - High speed USB Storage Transmission support
  • - Hot pluggable
  • - Rack Mountable
  • - Upgradeable firmware
  • - An industrial-grade power adapter included – supports operating temperature of 0°C - 50°C to ensure durability and adaptability under harsh environmental conditions
  • - Recommended Network Switches:
  • - Below are the network switches that have passed ATEN's stress tests using the KE Series extenders. Our tests streamed content over a network with a resolution of 1920 x 1200 @60Hz (KE69 Series) and 3840 x 2160 @30Hz (KE89 Series), 24bit color depth at 60 frames per second.
  • - • Cisco Catalyst 2960X / Catalyst 2960XR / Catalyst 3750
  • - • HP Procurve 2920
  • - • H3C S5120
  • - • Huawei S5700
  • - • DLink DGS-1510
  • - Please refer to the FAQ link below on how to select network switches and network switch information collected by ATEN Customer Service Division, where the collected information includes customer's feedback from their actual experience in using and installing the product(s).
  • - https://eservice.aten.com/eServiceCx/Common/FAQ/view.do?id=6276
Long product name ATEN KE6940R KVM extender Receiver:

USB DVI-I Dual Display KVM Over IP Receiver

ATEN KE6940R KVM extender Receiver:

ATEN is well known for delivering innovative technologies that drive connectivity and access management solutions. As such, we introduce the new Altusen™KE6940 DVI KVM Over IP Extender that brings together a unique blend of features and new technologies that offer the ultimate solution for extending computers to consoles on or off your IT infrastructure.

Utilizing expertise in Over IP KVM solutions, the KE6940 series is an IP based DVI KVM Extender that allows access to a computer system from a remote USB console (USB keyboard, USB mouse, DVI monitor) anywhere over an intranet. The KE6940 Dual View Extender supports two DVI displays at each end, allowing the video output to display on two monitors.


The DVI KVM Over IP Extender consists of a Transmitter unit that connects to the computer and a Receiver unit that provides console access from a separate location. The computer is accessed from the remote console over a standard TCP/IP network via Cat 5e cable that allows point-to-point, point-to-multipoint, and multipoint-to-multipoint administration. This is perfect for use in any type of installation where you need to place the console where it is convenient, but you want the computer to reside in a secure location - away from the keyboard, mouse and display in use. As a Matrix Extender it can connect single/multiple: computers-to-consoles in several ways: one-to-one (Extender mode), one-to-many (Splitter mode), many-to-one (Switch mode), or many-to-many (Matrix mode).


The Matrix Manager® software provides advanced features for username/password authentication, autodetection of all KE6940 devices on the same subnet and define connections that can be switched and shared. New security features also provide extra protection, supporting AES-128bits encryption for secured data transmission, while RADIUS, LDAP, AD or remote user authentication provides added layer of connection security. With an OSD, RS-232 support, and Auto MDIX, the KE6940 is the most cost-effective and convenient way to get a full digital extension from anywhere on the intranet.

Short summary description ATEN KE6940R KVM extender Receiver:

ATEN KE6940R, Receiver, Wired, 1920 x 1200 pixels, Push-buttons, Black, Metal

Long summary description ATEN KE6940R KVM extender Receiver:

ATEN KE6940R. Type: Receiver, Connectivity technology: Wired, Maximum digital resolution: 1920 x 1200 pixels. Receiver local video port type: DVI-I, Receiver local keyboard/mouse port type: USB. AC input frequency: 60 Hz. Receiver width: 17.2 cm, Receiver depth: 22.8 cm, Receiver height: 5.48 cm. Cables included: KVM

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.