location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7230S KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7230S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7230S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645808 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KA7230S user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7230S KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One Combo Graphic Console Module can control a local computer and a matrix KVM switch (KM0932/KM0532)
  • - Supports PS/2 and USB keyboards and mice (Console)
  • - Switch between your workstation computer and the matrix KVM switch
  • - Graphical OSD-intuitive, easy-to-use graphical On Screen Display to manage servers
  • - RS-232 port login support permits an administrator to control the KVM port access for all consoles connected to switch – any console can be assigned to access any KVM port from a single interface point
  • - Connects to matrix KVM switch via Cat 5e/6 cable
  • - Superior Video Quality – 1920 x 1200 @ 60 Hz up to 150 meters; 1280 x 1024 @ 60 Hz up to 200 meters
  • - Manual video gain control for fine tuning
  • - Convenient computer selection via intuitive hotkey combinations or graphical OSD menus
  • - Firmware upgradeable
Long product name ATEN KA7230S KVM switch Black :
The long product name of ATEN KA7230S KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2-USB Console Module
More>>>
ATEN KA7230S KVM switch Black:
The official description of ATEN KA7230S KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KA7230S Console Module offers secure access to the servers in a Matrix KVM Switch (KM0932/KM0532) from a PS/2 or USB console (monitor, keyboard, and mouse) up to 200 meters away. It provides an extra computer port for integration with a computer workstation, enabling users to seamlessly switch between the local computer and the servers in the Matrix KVM Switch. The KA7230S also features an intuitive graphical user interface, the Graphical OSD, with easy-to-use menus and icons that enable easy access and efficient management.

KA7230S has a built-in RS-232 port. Administrators can establish a serial terminal login to the Console Module in order to control the KVM port access for all consoles connected to switch – any console can be assigned to access any KVM port from a single interface point. This function is extremely useful in large data centers where the display of all the consoles can be projected onto a wall for easy viewing of all operations, and the entire installation can be monitored on a port-by-port basis

Short summary description ATEN KA7230S KVM switch Black:
This short summary of the ATEN KA7230S KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7230S, 1920 x 1200 pixels, Full HD+, 6.5 W, Black

Long summary description ATEN KA7230S KVM switch Black:
This is an auto-generated long summary of ATEN KA7230S KVM switch Black based on the first three specs of the first five spec groups.

ATEN KA7230S. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. HD type: Full HD+, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal. Input voltage: 5.3 V, Power consumption (typical): 6.5 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
2
Console ports *
PS/2, USB A, VGA (D-Sub)
Console USB ports quantity
2
PS/2 ports quantity
2
Serial port type
DE-9 (DB-9)
Serial ports quantity
1
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
2
Performance
HD type *
Full HD+
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Scan interval
1, 240 s
Maximum operating distance
200 m
Firmware upgradeable
Yes
Design
Product colour *
Black
Housing material
Metal
Design
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Input voltage
5.3 V
Power consumption (typical)
6.5 W
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
171.5 mm
Depth
227.1 mm
Height
54.8 mm
Weight
1.22 kg
Packaging content
Cables included
KVM
Manual
Yes
AC adapter included
Yes
Country Distributor
United Kingdom 1 distributor(s)