location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Adapter Module with USB, PS/2, and RS-232 Local Console
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7174-AX-G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469341595
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KA7174-AX-G user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - WUXGA 1920 x 1200 pixels
  • - Housing material: Metal
  • - 1.75 W
Long product name ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console :
The long product name of ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM Adapter Module with USB, PS/2, and RS-232 Local Console
More>>>
ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console:
The official description of ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KA7174 KVM Adapter Module is designed to provide a convenient local console connection in a KVM over IP switch or matrix KVM installation. KA7174 allows a PS/2, USB, or RS-232 server to be connected to an ATEN KVM over IP switch via Cat 5e / 6 cable while providing an extra local console connection supporting USB or PS/2 keyboard and mouse, monitor, and / or RS-232 touch panel for convenient local operation. In addition, the KA7174 also features Privileged Console Control function with OSD tag notifications indicating denial of access to the local or remote users when configured as such.

Short summary description ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console:
This short summary of the ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console, 1920 x 1200 pixels, Ethernet LAN, WUXGA, 1.75 W, Black

Long summary description ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console:
This is an auto-generated long summary of ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console based on the first three specs of the first five spec groups.

ATEN KVM Adapter Module with USB, PS/2, and RS-232 Local Console. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Console ports: SPHD. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal. Input voltage: 5 V, Power consumption (typical): 1.75 W. Width: 86.4 mm, Depth: 203 mm, Height: 25 mm

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Console ports *
SPHD
Serial port type
DE-9 (DB-9)
Serial ports quantity
2
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Design
Rack mounting *
No
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
Power
Input voltage
5 V
Power consumption (typical)
1.75 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
86.4 mm
Depth
203 mm
Height
25 mm
Weight
490 g
Packaging data
Package width
62 mm
Package depth
283 mm
Package height
173 mm
Package volume
3114.85 cm³
Package weight
1.02 kg
Package type
Box
Packaging content
Packaging content
1x KA7174 KVM Adapter Module with USB, PS/2, and RS-232 Local Console 1x power adapter 1x KVM cable (VGA, USB, PS/2) 1x console cable (VGA, USB, PS/2) 1x foot pad set (4pcs) 1x user instructions
Other features
I/O ports
1 x SPHD, 1 x 6-pin Mini-DIN, 1 x USB Type A
Compatibility
KN2116VA,KN2132VA,KN4116VA,KN4132VA,KN4164V,2L-5301UP,KN8132V,2L-5302UP,KN8164V,2L-5303UP,KN2124VA,KN2140VA,KN4124VA,KN4140VA,VE-RMK1U,KN1132V,2XRT-0015G,KA7171AK
Logistics data
Harmonized System (HS) code
85176200
Master (outer) case width
300 mm
Master (outer) case length
336 mm
Master (outer) case height
194 mm
Master (outer) case gross weight
5.61 kg
Master (outer) case volume
19538.62 cm³
Products per master (outer) case
5 pc(s)
Country of origin
Taiwan
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)