ATEN logo

ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139892
Info modified on:
16 Jan 2024, 10:47:02
End of life date:
01 Aug 2021
Bullet Points ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module):
  • - Auto Signal Compensation (ASC), no DIP switch setting needed for different distances
  • - Keyboard and mouse emulation – keeps your server functioning smoothly when it’s disconnected from the switch's KVM port or is relocated to a different KVM port
  • - Lifetime firmware upgrades
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Built in ASIC for greater reliability and compatibility
  • - Compact size
  • - Virtual Media Support**
  • - Smart Card / CAC Reader Support**
  • - * This maximum resolution may vary depending on the transmission distance. For more details, please refer to the product pages of the connected KVM switches.
  • - ** Virtual media and CAC reader functions are not supported for KH1508A, KH1516A, KH1508Ai, KH1516Ai, KL1508A, KL1516A, KL1508Ai, KL1516Ai, KH2508A, KH2516A, KN2116A, KN4116, KN2132, or KN4132.
Long product name ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module):

USB HDMI Virtual Media KVM Adapter with Smart Card Support

ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module):

The KA7168 KVM Adapter Cable connects a KVM switch to the HDMI video and USB ports of a target computer. The KA7168 supports HDMI output and provides a USB plug to connect a target computer for Smart Card/CAC support*. With its small size and light weight design, it represents the next generation of KVM Adapter Cables – offering superior signal compensation and delay skew technologies for greatly enhanced video quality.

* Virtual media and CAC reader functions are not supported for KH1508A, KH1516A, KH1508Ai, KH1516Ai, KL1508A, KL1516A, KL1508Ai, KL1516Ai, KH2508A, KH2516A, KN2116A, KN4116, KN2132, or KN4132.

Short summary description ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module):

ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module), USB, HDMI, Black, Plastic, 104 g, 1 x RJ-45, 2 x USB A, 1 x HDMI

Long summary description ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module):

ATEN USB - HDMI to Cat5e/6 KVM Adapter Cable (CPU Module). Keyboard port type: USB, Video port type: HDMI, Product colour: Black. Weight: 104 g. Connector(s): 1 x RJ-45, 2 x USB A, 1 x HDMI, Depth: 91 mm, Height: 21.2 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.