location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Pressure / Temperature Sensor for PE Series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pressure / Temperature Sensor for PE Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA1340 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423778887
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Pressure / Temperature Sensor for PE Series
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Measurement range: -19-60°C (Temperature); +-500 Pa (Pressure )
  • - Compact design – built in 3 m cable
  • - High sensitivity
  • - Easy operation
Long product name ATEN Pressure / Temperature Sensor for PE Series :
The long product name of ATEN Pressure / Temperature Sensor for PE Series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Differential Pressure & Temperature
More>>>
ATEN Pressure / Temperature Sensor for PE Series:
The official description of ATEN Pressure / Temperature Sensor for PE Series as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For environmental monitoring and management, ATEN provides sensor probes that work in tandem with the Power Distribution Units, which enable you to get readings of Differential Pressure & Temperature. Environmental conditions can be monitored with alarms according to customizable minimum/maximum thresholds set for temperature and humidity.

Short summary description ATEN Pressure / Temperature Sensor for PE Series:
This short summary of the ATEN Pressure / Temperature Sensor for PE Series data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Pressure / Temperature Sensor for PE Series, 130 g, 130 mm, 180 mm, 54 mm, 185 g, 0 - 60 °C

Long summary description ATEN Pressure / Temperature Sensor for PE Series:
This is an auto-generated long summary of ATEN Pressure / Temperature Sensor for PE Series based on the first three specs of the first five spec groups.

ATEN Pressure / Temperature Sensor for PE Series. Weight: 130 g, Package width: 130 mm, Package depth: 180 mm. Master (outer) case net weight: 2.6 kg, Master (outer) case width: 297 mm, Master (outer) case length: 369 mm

Technical details
Purpose *
Indoor
Sensor type *
Temperature sensor
Connectivity technology
Wired
Standard interfaces
RJ-11
Temperature measuring range *
-19 - 60 °C
Accuracy
1 °C
Cable length
3 m
Material
Plastic
Weight & dimensions
Weight
130 g
Package width
130 mm
Package depth
180 mm
Package height
54 mm
Package weight
185 g
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Master (outer) case net weight
2.6 kg
Harmonized System (HS) code
90318080
Master (outer) case width
297 mm
Master (outer) case length
369 mm
Master (outer) case height
284 mm
Master (outer) case gross weight
4.33 kg
Products per master (outer) case
20 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)