ATEN logo

ATEN Temperature Sensor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163930
Info modified on:
16 Jan 2024, 10:47:35
Bullet Points ATEN Temperature Sensor:
  • - Measurement range: 0 – 40°C
  • - Measurement accuracy: +/- 1°C
  • - Compact design – built in 3 m cable
  • - High sensitivity
  • - Easy operation
Long product name ATEN Temperature Sensor:

Temperature Sensor

ATEN Temperature Sensor:

For environmental monitoring and management, ATEN provides sensor probes that work in tandem with the Power Distribution Units, which enable you to get readings of temperate. Environmental conditions can be monitored with alarms according to customizable minimum/maximum thresholds set for temperature.

*The Sensor is an optional accessory. You can use the ATEN PDU without environmental sensors. However, if you want to have complete energy management of your data center with the full use of ATEN solutions, a sensor installation is required.

Short summary description ATEN Temperature Sensor:

ATEN Temperature Sensor, 80 g, 110 mm, 160 mm, 40 mm, 80 g, 0 - 55 °C

Long summary description ATEN Temperature Sensor:

ATEN Temperature Sensor. Weight: 80 g, Package width: 110 mm, Package depth: 160 mm. Master (outer) case net weight: 1.6 kg, Master (outer) case width: 420 mm, Master (outer) case length: 230 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.