location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-CS533
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS533-AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003264 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:39:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-CS533
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Number of computers controlled: 1
  • - Keyboard port type: USB Mouse port type: USB
Long product name ATEN AT-CS533 :
The long product name of ATEN AT-CS533. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAP USB to bluetooth KM switch
More>>>
ATEN AT-CS533:
The official description of ATEN AT-CS533 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Links use of a USB keyboard and mouse* between a PC and 2 Bluetooth devices
- Quick switch access to the computer and Bluetooth devices via hotkey
- Supports PC and Mac iOS Bluetooth media key mapping
- Supports wireless and multifunction keyboards
- Mac keyboard support and emulation**
- Supports USB hot-plugging
- Supports: Windows 2000, XP, Vista, 7, Mac and Linux
- USB powered
- Firmware upgradable
- No software required

Package Contents
- 1x CS533 Tap (USB to Bluetooth KM Switch)
- 1x Hotkey Stickers
- 1x User Instructions

Short summary description ATEN AT-CS533:
This short summary of the ATEN AT-CS533 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-CS533, White

Long summary description ATEN AT-CS533:
This is an auto-generated long summary of ATEN AT-CS533 based on the first three specs of the first five spec groups.

ATEN AT-CS533. Keyboard port type: USB, Mouse port type: USB. Product colour: White, Cable length: 0.9 m. Width: 78 mm, Depth: 92 mm, Height: 24.6 mm. Connectivity technology: Wired & Wireless, Compatibility: iPhone iPad, Network connection type: Bluetooth V2.1, Class 2

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB
Mouse port type *
USB
Design
Rack mounting *
No
Product colour *
White
Cable length
0.9 m
Display
Built-in display *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
78 mm
Depth
92 mm
Height
24.6 mm
Weight
112 g
Packaging content
Manual
Yes
Other features
Connectivity technology
Wired & Wireless
Compatibility
iPhone iPad
Network connection type
Bluetooth V2.1, Class 2
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:19:10
Uk has collected 9 expert reviews for ATEN AT-CS533 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
uk.hardware.info
Updated:
2013-11-01 23:19:08
All kinds of products pass through the doors of the Hardware.Info test lab. Anything from huge servers and office laser printers, to mice and their mousepads. This time we're going to take a closer look at the Aten CS533, a switch for a keyboard and mou...
Bottom line The Aten CS533 is a practical little device that lets you switch a keyboard and mouse between USB and two Bluetooth devices. It's quite handy for connecting a tablet or smartphone to a desktop mouse and keyboard. If you need to type long letters on you...
0%
pcauthority.com.au
Updated:
2018-07-08 19:44:21
This is certainly a bit of a niche product, but if you do find yourself constantly switching between your PC and a tablet or phone to stay in touch with various streams of work or communication, it could very well come in handy. The Tap is a Bluetooth pow...
60%
Country Distributor
Deutschland 1 distributor(s)