location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1742 KVM switch Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1742
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1742-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423773080 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:05:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1742-AT user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1742 KVM switch Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2048 x 1536 pixels
  • - Housing material: Metal
  • - Hot keys
  • - DC 1.25 W
Long product name ATEN CS1742 KVM switch Silver :
The long product name of ATEN CS1742 KVM switch Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, VGA, 2048 x 1536px, DDC2B, 1-99s, DC 5V, 1.25W, 820g
More>>>
ATEN CS1742 KVM switch Silver:
The official description of ATEN CS1742 KVM switch Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CS1742 2 Port KVM Switch integrates functions of video signal dual output and USB KVM switches. It allows a computer with dual-screen support to pair with two VGA/SVGA/Multisync displays via a USB keyboard and mouse. Furthermore, CS1742 provides 2 USB ports, allowing each server to share any USB peripheral device that is connected to this HUB.

Features:
-Allows one USB keyboard, USB mouse, speakers, microphone and two displays to control two dual display computers
-2 port USB Hub built in
-Multiplatform support: compatible with all operation platforms PC (Windows, Linux and most others), Mac and Sun
-With speaker and microphone support
-Bi-directional switching and flexible interoperability; switch permits independent PC, independent peripheral, and independent audio function, regardless of KVM switch focus
-Buzzer On/Off via hotkey
-Keyboard and mouse emulation for error free booting
-Computer selection via front panel pushbuttons and hotkeys
-Superior video quality - up to 2048 x 1536; DDC2B
-Firmware upgradeable
-OS Support:Windows 2000, Windows XP, Windows Vista, LINUX, Mac, Sun and FreeBSD
-SUN/Mac keyboard support and emulation*

*1.PC keyboard combinations emulate SUN/Mac keyboards.
*2.SUN/Mac keyboards only work with their own computers.

Package Contents
1x 2-Port USB Dual-View KVMP™ Switch
2x Custom KVM Cable (VGA, USB; 1.8m/6ft)
2x Custom KVM Cable (VGA, Audio; 1.8m/6ft)
1x Firmware Upgrade Cable
1x User Instructions

Short summary description ATEN CS1742 KVM switch Silver:
This short summary of the ATEN CS1742 KVM switch Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1742, 2048 x 1536 pixels, 1.25 W, Silver

Long summary description ATEN CS1742 KVM switch Silver:
This is an auto-generated long summary of ATEN CS1742 KVM switch Silver based on the first three specs of the first five spec groups.

ATEN CS1742. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 1,99 s. Product colour: Silver, Housing material: Metal. Power source: DC, Input voltage: 5 V, Power consumption (typical): 1.25 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
6
Console ports *
3.5mm headphone, 3.5mm mic, USB A, VGA (D-Sub)
Console USB ports quantity
2
USB hub
Yes
USB 2.0 ports quantity
4
USB connector type
USB Type-A
USB version
2.0
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
DC-in jack
Yes
Performance
Maximum resolution *
2048 x 1536 pixels
Scan interval
1, 99 s
DDC2B support
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
No
Product colour *
Silver
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
No
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
1.25 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
210 mm
Depth
88 mm
Height
55.5 mm
Weight
820 g
Packaging content
Cables included
KVM
Manual
Yes
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN CS1644 KVM switch Black ATEN CS1644 KVM switch Black
(show image)
CS1644 CS1644 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
España 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)