location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1644A KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1644A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1644A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004278 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1644A user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1644A KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One dual-screen USB console controls two/four dual-screen computers and two additional USB devices
  • - Multi-View Display – Easily connect two CS1642A/1644A's units for a second dual-screen setup controlled through a single connection
  • - Superior video quality – 2560 x 1600 at 60Hz (DVI Dual link); and 3D displays up to 1920 x 1200 at 120Hz (DVI Single link)
  • - Supports widescreen resolutions
  • - Independent switching of KVM, USB, and Audio focus
  • - DVI digital and analog monitor support – fully compliant with DVI specifications; and HDCP compliant
  • - Multiplatform support – Windows 2000/XP/Vista, Linux *, Mac, Sun,and FreeBSD
  • - Sun/Mac keyboard support and emulation **
  • - Video DynaSync, exclusive ATEN technology, to eliminate boot-up display problems and optimizes resolution when switching between ports
  • - * Supports Linux Kernel 2.6 and higher. The CS1644A has a builtin USB 2.0 hub, so will not support PCs or OS that do not support USB 2.0.
  • - ** PC keyboard combinations emulate Mac keyboards.
  • - ** Mac keyboards only work with their own computers.
Long product name ATEN CS1644A KVM switch Rack mounting Black :
The long product name of ATEN CS1644A KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB DVI Dual Link Dual Display/Audio KVMP™ Switch
More>>>
ATEN CS1644A KVM switch Rack mounting Black:
The official description of ATEN CS1644A KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS1644A 4-Port USB DVI Dual View KVMP™ Switch is a multi-application device that integrates a 4-port KVM switch with 2-port USB hub. The newest version now supports Quad-View functionality with two Dual View KVM Switches connected.

The new CS1644A features multi-view capabilities, which allow two switches to be daisy chained for a dual, triple, or quadview display across multi-monitor installations. The CS1644A supports advanced nVidia 3D Vision ready 120Hz 3D displaying,allowing you to manage various 3D visual effects. It allows you to manipulate all connected computers from a single console to save resources and work space. It enables each computer to access connected peripherals on a one-computer-at-a-time basis, making it ideal for users who need delicate visual effects and multi-tasking on several computers. The CS1644A is perfect for graphic designers, banking and financial consultants, gamers and medical professionals- demanding a high quality switch that provides stunning color, clarity and functionality.

Short summary description ATEN CS1644A KVM switch Rack mounting Black:
This short summary of the ATEN CS1644A KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1644A, 2560 x 1600 pixels, Rack mounting, 12.19 W, 1U, Black

Long summary description ATEN CS1644A KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1644A KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1644A. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2560 x 1600 pixels, Video bandwidth: 60 Hz, Scan interval: 1,99 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 12.19 W. Other operating systems supported: FreeBSD

Brand Image Product code Product Stock Price from
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)