location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1184D4 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1184D4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1184D4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013201 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:23
The date of the most recent change of this product data-sheet in Icecat.
ATEN CS1184D4 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1184D4 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1184D4 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) security requirements
  • - Always-on chassis intrusion detection – renders the ATEN PSD PP v4.0 Secure KVM Switch series inoperable when physical tampering is detected
  • - Configurable Device Filtration – supports administrative configuration to filter USB HID devices
  • - Port selection via pushbuttons / Remote Port Selector (RPS) only to enhance security
Long product name ATEN CS1184D4 KVM switch Black :
The long product name of ATEN CS1184D4 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB DVI Secure KVM Switch (PSD PP v4.0 Compliant)
More>>>
ATEN CS1184D4 KVM switch Black:
The official description of ATEN CS1184D4 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN PSD PP v4.0 Secure KVM Switch CS1184D4 is specifically designed to meet the stringent security requirement of secure defense and intelligence installations. ATEN PSD PP v4.0 Secure KVM Switch CS1184D4 is compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) standard certified by the National Information Assurance Partnership (NIAP).

ATEN PSD PP v4.0 Secure KVM Switch CS1184D4 provides isolation between computer sources and peripherals while sharing a single keyboard, mouse, monitor, and speaker set between connected computers of various security classifications. Compliance with PSD PP v4.0 ensures peripheral sharing capabilities provide maximum user data security when switching port focus, preventing unauthorized data flows or leakage between connected sources. Key protections include isolation and unidirectional data flow, restricted peripheral connectivity and filtering, user data protection, configurable device filtration and management, strict audio filtration, and always-on tamper-proof design, keeping sensitive assets isolated and providing advanced security and a user friendly design for instantly secure deployment.

To enhance security, ATEN PSD PP v4.0 Secure KVM Switch CS1184D4 only offers manual switching methods including front panel pushbuttons and Remote Port Selector (RPS) 1. With multi–layered security, ATEN PSD PP v4.0 Secure KVM Switch CS1184D4 ensures high-level desktop security and data safekeeping for applications such as government and military agencies, healthcare providers, banking and finance institutions, and other organizations that often handle sensitive or confidential data on separate networks.

Short summary description ATEN CS1184D4 KVM switch Black:
This short summary of the ATEN CS1184D4 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1184D4, 3840 x 2160 pixels, 4K Ultra HD, 8.9 W, Black

Long summary description ATEN CS1184D4 KVM switch Black:
This is an auto-generated long summary of ATEN CS1184D4 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1184D4. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels. Product colour: Black, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 163.9 mm, Depth: 335 mm, Height: 44 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
4
USB 2.0 Type-B ports quantity
4
Console ports *
DVI-I, USB A
Console USB ports quantity
2
Console DVI-I ports quantity
1
Audio connections
Yes
Headphone outputs
4
RJ-11 ports quantity
1
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Design
Product colour *
Black
Housing material
Metal
Wired remote switch
Yes
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power
Power consumption (typical)
8.9 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
163.9 mm
Depth
335 mm
Height
44 mm
Weight
1.96 kg
Packaging data
Package width
116 mm
Package depth
540 mm
Package height
233 mm
Package volume
14583.175999 cm³
Package weight
2.54 kg
Packaging content
Cables included
AC
Manual
Yes
Logistics data
Master (outer) case net weight
5.88 kg
Master (outer) case width
375 mm
Master (outer) case length
565 mm
Master (outer) case height
258 mm
Master (outer) case gross weight
8.25 kg
Master (outer) case volume
54651.513938 cm³
Country of origin
Taiwan
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)