ATEN logo

ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant)

Data-sheet quality:
created/standardized by Icecat
Product views:
38377
Info modified on:
12 Aug 2024, 20:09:13
Bullet Points ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant):
  • - Compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) security requirements
  • - Always-on chassis intrusion detection – renders the ATEN PSD PP v4.0 Secure KVM Switch series inoperable when physical tampering is detected
  • - Configurable Device Filtration – supports administrative configuration to filter specific USB authentication devices and USB HID devices
  • - Port selection via pushbuttons / Remote Port Selector (RPS) only to enhance security
Long product name ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant):

4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant)

ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant):

ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4C is specifically designed to meet the stringent security requirement of secure defense and intelligence installations. ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4C is compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) standard certified by the National Information Assurance Partnership (NIAP).

ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4C provides isolation between computer sources and peripherals while sharing a single keyboard, mouse, monitor, speaker set, and Common Access Card (CAC) reader between connected computers of various security classifications. Compliance with PSD PP v4.0 ensures peripheral sharing capabilities provide maximum user data security when switching port focus, preventing unauthorized data flows or leakage between connected sources. Key protections include isolation and unidirectional data flow, restricted peripheral connectivity and filtering, user data protection, configurable device filtration and management, strict audio filtration, and always-on tamper-proof design, keeping sensitive assets isolated and providing advanced security and a user friendly design for instantly secure deployment.

To enhance security, ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4C only offers manual switching methods including front panel pushbuttons and Remote Port Selector (RPS) 1.With multi–layered security, ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4C ensures high-level desktop security and data safekeeping for applications such as government and military agencies, healthcare providers, banking and finance institutions, and other organizations that often handle sensitive or confidential data on separate networks.

Short summary description ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant):

ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant), 3840 x 2160 pixels, 4K Ultra HD, 13.9 W, Black

Long summary description ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant):

ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch with CAC (PSD PP v4.0 Compliant). Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels. Product colour: Black, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 163.9 mm, Depth: 335 mm, Height: 65.5 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.