location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE600-A7-G console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE600-A7-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE600-A7-G
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN CE600-A7-G console extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum transfer distance: 60 m
  • - Microphone in
  • - Black
Long product name ATEN CE600-A7-G console extender :
The long product name of ATEN CE600-A7-G console extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVI KVM Extender with Audio and RS-232 (60m)
More>>>
ATEN CE600-A7-G console extender:
The official description of ATEN CE600-A7-G console extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Local and Remote Units connect at distances up to 60 m using Cat 5e cable
- Allows access to a computer or KVM installation from a remote console (up to 60 m)
- Features ATEN technology that allows A/V transmission over one cat 5e cable
- The 2nd Cat 5e cable is used for HDCP, RS-232, and microphone signals
- Manual compensation control to adjust signal strength in order to compensate for distance
- RS-232 serial ports – connect to a serial terminal, or serial devices such as touchscreens and barcode scanners (Baud Rate 115200 bps)
- Audio Enabled – supports stereo speakers and microphone
- Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
- Supports Wide Screen formats
- Superior video quality of up to 1920 x 1200 @ 60 Hz at 30 m; 1024 x 768 @ 60 Hz at 60 m – get an excellent, crisp image on your screen over long distance transmissions
- Hot pluggable
- Rack mountable
- Easy to install – no software required – connecting cables to the devices is all it takes
- Firmware upgrade

Package Contents

- 1x CE600L DVI KVM Extender (Local Unit)
- 1x CE600R DVI KVM Extender (Remote Unit)
- 1x 2L-7D02U 1.8 m USB DVI-D Single Link KVM Cable Set
- 2x 0AD6-1605-24EG Power Adapters
- 1x Mounting Kit
- 1x User Instructions

Short summary description ATEN CE600-A7-G console extender:
This short summary of the ATEN CE600-A7-G console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE600-A7-G, DVI, USB

Long summary description ATEN CE600-A7-G console extender:
This is an auto-generated long summary of ATEN CE600-A7-G console extender based on the first three specs of the first five spec groups.

ATEN CE600-A7-G. Cables included: DVI, USB

Technical details
Maximum transfer distance
60 m
Product colour
Black
Compliance certificates
RoHS
Ports & interfaces
DVI-D ports quantity
2
USB 2.0 ports quantity
3
Ports & interfaces
RS-232 ports
2
Microphone in
Yes
Packaging content
Cables included
DVI, USB
Mounting kit
Yes
Manual
Yes
Quick start guide
Yes
Country Distributor
Danmark 2 distributor(s)