location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-021G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264643590 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:29:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket :
The long product name of ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Rack Mount Kit
More>>>
ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket:
The official description of ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For additional convenience, ATEN offers a Dual Rack Mount Kit that allows the installation of several 1U devices on a server rack. For a list of compatible products, refer to the list at the bottom of this page. For further information about this mounting kit, refer to the Quick Start Guide located in the Support and Download tab below.

Short summary description ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket:
This short summary of the ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket, Mounting bracket, Black, 1U, 230 g, 42 mm, 124 mm

Long summary description ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket:
This is an auto-generated long summary of ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket based on the first three specs of the first five spec groups.

ATEN Rack mount kit for The KE6900 Series; Dual Rack Mount Kit 1xLink Bracket. Type: Mounting bracket, Product colour: Black, Rack capacity: 1U. Weight: 230 g. Package width: 42 mm, Package depth: 124 mm, Package height: 129 mm. Screw type: Phillips, Flat. Master (outer) case net weight: 1.15 kg, Master (outer) case width: 136 mm, Master (outer) case length: 224 mm

Features
Type *
Mounting bracket
Product colour *
Black
Rack capacity
1U
Weight & dimensions
Weight
230 g
Packaging data
Package width
42 mm
Package depth
124 mm
Package height
129 mm
Package weight
293 g
Packaging content
Mounting kit
Yes
Screws included
Yes
Screw type
Phillips, Flat
Number of screws
8
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case net weight
1.15 kg
Master (outer) case width
136 mm
Master (outer) case length
224 mm
Master (outer) case height
133 mm
Master (outer) case gross weight
1.45 kg
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Other features
Rack mounting
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)