location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari G-Force PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G-Force
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV043962
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari G-Force PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Action
  • - Developer: Eurocom
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Atari G-Force PlayStation 3 :
The long product name of Atari G-Force PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G-Force, PS3, Action
More>>>
Short summary description Atari G-Force PlayStation 3:
This short summary of the Atari G-Force PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari G-Force, PlayStation 3, E10+ (Everyone 10+)

Long summary description Atari G-Force PlayStation 3:
This is an auto-generated long summary of Atari G-Force PlayStation 3 based on the first three specs of the first five spec groups.

Atari G-Force. Platform: PlayStation 3, ESRB rating: E10+ (Everyone 10+), Developer: Eurocom

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:08:36
Uk has collected 12 expert reviews for Atari G-Force PlayStation 3 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:08:36
We’ll hand it to Disney Interactive – after decades of publishing mediocre-at-best movie/game tie-ins, it might have cracked the formula for creating a fairly good movie-based game. Here’s the secret: instead of trying to make your game resemble the mo...
Good Responsive controls, It's fun to blast stuff, You rarely get stuck...
Bad Gets boring after a while, Terrible story, Visuals are a letdown...
60%
brighthub.com
Updated:
2012-01-25 04:08:36
G-Force for the PSP is a fun, engaging and extremely entertaining experience that will energize your game time. Playing Darwin as you battle the evil billionaire Leonard Saber with amazingly fun gadgets will have you and the kids laughing and playing...
60%
1up.com
Updated:
2012-01-25 04:08:36
G-Force places you in the role of Darwin (the no-nonsense, generic leader role you'd find in every action movie) as you lead a hodgepodge group of anthropomorphic rodents on a quest to protect the world. It's the same "talking-animals-save-the-day" sht...
69%
gamezone.com
Updated:
2012-01-25 04:08:36
One of the better kid-specific action titles. But like so many movie-based games, G-Force is very repetitive.
70%
cheatcc.com
Updated:
2012-01-25 04:08:36
Like any industry, the gaming world goes through several "seasons." Fall is high season, winter is low season, and summer is movie tie-in season. It seems like every week during the summer, another movie tie-in is released. While this may make the har...
70%
ztgamerdomain.com
Updated:
2012-01-25 04:08:36
Are you a bad enough guinea pig to save the president?I was recently accused of being a sucker for family games by a fellow colleague of mine. Maybe it's true, perhaps I have slowly become addicted to simplistic plot lines and straightforward gameplay...
Good Great game design, Slick visuals, Lengthy experience, Solid voice work...
Bad Levels can feel too long, Level design is lacking...
80%
Brand Image Product code Product Stock Price from
Atari

Atari Dora The Explorer PC
(show image)
1022888 Dora The Explorer 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Tamagotchi Connextion: Corner Shop Nintendo DS™ German
(show image)
1022793 Tamagotchi Connextion: Corner Shop Nintendo DS™ 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near Xbox 360™ German
(show image)
1022948 Alone in the Dark Near Xbox 360™ 0.00
(excl. VAT)
0 (incl. VAT)