location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Damnation PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Damnation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISSPS3304
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Damnation PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Shooter
  • - Developer: Blue Omega Entertainment
  • - ESRB rating: M (Mature)
Long product name Atari Damnation PlayStation 3 :
The long product name of Atari Damnation PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Damnation, PlayStation 3, Shooter
More>>>
Short summary description Atari Damnation PlayStation 3:
This short summary of the Atari Damnation PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Damnation, PlayStation 3, M (Mature)

Long summary description Atari Damnation PlayStation 3:
This is an auto-generated long summary of Atari Damnation PlayStation 3 based on the first three specs of the first five spec groups.

Atari Damnation. Platform: PlayStation 3, ESRB rating: M (Mature), Developer: Blue Omega Entertainment

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:08:32
Uk has collected 13 expert reviews for Atari Damnation PlayStation 3 and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:08:32
Damnation is a glowing example of how technology in the wrong hands can lead to disaster. Now, when we say this, are we referring to the story, which sees you taking on an army of evil robots in an alternative, steampunk version of the US Civil war? Or...
Good Hilarious dialogue, Fresh "verticality" approach, Combines shooting and platforming...
Bad Weak shooting, Weak platforming, Ugly and buggy...
30%
arstechnica.com
Updated:
2012-01-25 04:08:32
Damnation must have been one of those games that looked great on paper, mainly because no one would actually want to make something this rotten. Somewhere during its execution something went terribly, terribly wrong. A steampunk action/platformer set i...
0%
ztgamerdomain.com
Updated:
2012-01-25 04:08:32
A title has never been more fitting.Damnation is the type of game that disappoints more than others. The promise of a steampunk rebellion, with vertical-centric gunplay and platforming is something we don't see too often in gaming. I admit I was very e...
Good Online coop, Cool art style...
Bad Shooting mechanics, Stiff animations, Terrible glitches, Frustrating AI...
55%
strategyinformer.com
Updated:
2012-01-25 04:08:32
Damnation actually looked like it might be good, and as such we expected it to be good. And why not? Codemasters have a pretty good track record when it comes to quality games and word was that this was to be a steampunk Western-themed shooter, with th...
37%
gaming-age.com
Updated:
2014-03-20 04:32:54
When I first read about Damnation, I have to admit, I was intrigued. You have combat that travels up, down, left, and right, a Steampunk story line, huge maps, and even a cool new vertical shooter way of playing, so it had to be interesting in the end...
31%
Brand Image Product code Product Stock Price from
Atari

Atari The Witcher PC Collectors Edition German
(show image)
1019117 The Witcher PC Collectors Edition 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Deer Hunter 2005 PC
(show image)
1020368 Deer Hunter 2005 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Test Drive Unlimited Xbox 360™ German
(show image)
1018666 Test Drive Unlimited Xbox 360™ 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Neverwinter Nights 2 PC
(show image)
1018698 Neverwinter Nights 2 0.00
(excl. VAT)
0 (incl. VAT)