location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Naruto: Ultimate Ninja Storm PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto: Ultimate Ninja Storm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISSPS3224
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Naruto: Ultimate Ninja Storm PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Game genre: Fighting
  • - Developer: CyberConnect2
  • - ESRB rating: T (Teen)
Long product name Atari Naruto: Ultimate Ninja Storm PlayStation 3 :
The long product name of Atari Naruto: Ultimate Ninja Storm PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Naruto: Ultimate Ninja Storm, PlayStation 3, Fighting
More>>>
Short summary description Atari Naruto: Ultimate Ninja Storm PlayStation 3:
This short summary of the Atari Naruto: Ultimate Ninja Storm PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Naruto: Ultimate Ninja Storm, PlayStation 3, T (Teen)

Long summary description Atari Naruto: Ultimate Ninja Storm PlayStation 3:
This is an auto-generated long summary of Atari Naruto: Ultimate Ninja Storm PlayStation 3 based on the first three specs of the first five spec groups.

Atari Naruto: Ultimate Ninja Storm. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: CyberConnect2

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:08:12
Uk has collected 25 expert reviews for Atari Naruto: Ultimate Ninja Storm PlayStation 3 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gameplanet.co.nz
Updated:
2012-01-25 04:08:11
Naruto’s first outing on the PS3 manages to stay true to the anime whilst making the most of next-gen grunt. Sure, there are a few minor nit-picky issues and the relatively simple ‘button mashing’ style of fighting may not suit everyone, but fans shoul...
Good Responsive controls and the fast paced fight action we’ve come to expect from the series; luscious 3D graphics (albeit with some jaggies).
Bad Frequent load screens; no tutorial or online play; fewer playable characters than in previous Naruto titles.
75%
nowgamer.com
Updated:
2012-01-25 04:08:11
Naruto: Ultimate Ninja Storm is very clever in targeting its intended audience. It should come as no surprise that, like the majority of licensed games, the fanbase is Namco Bandai’s target. In this sense, the developer has succeeded. For those not fam...
Bottom line There’s no denying Ultimate Ninja Storm has its moments and can even be dazzling on occasions, but such instances are purely visual and lack depth. Enthusiasts may be content at first, but even they will get tired of Naruto’s only trick. 5.9/1...
59%
impulsegamer.com
Updated:
2012-01-25 04:08:11
Tony Lomboro8.7Naruto returns to the console world in Naruto Ultimate Ninja Storm which successfully transfers the classic anime series to the PlayStation 3 in this entertaining fighting game that contains a rather immersive story and graphics which p...
87%
gamesradar.com
Updated:
2012-01-25 04:08:12
Naruto: Ultimate Ninja Storm is without a doubt the prettiest Naruto fighting game we’ve yet seen. Thanks to the power of the PS3 (and a required 4GB install – these have to stop), it’s every bit as crisp and colorful as the Naruto anime – and the game...
Good Looks absolutely gorgeous, Some really fun missions, Easy to pick up...
Bad Fighting could be more complex, Some story missions suck, No online...
70%
etechreviews.com
Updated:
2012-01-25 04:08:11
Naruto Ultimate Ninja Storm game is based on the famous Naruto anime series and it is a game with conflicting ideas which leverages on just one strength – the graphics. The character animations are gorgeous, the cut-scenes are carefully constructed and...
0%
brighthub.com
Updated:
2012-01-25 04:08:12
New System, new look, same game play.Will this inheritor to the Ultimate Ninja series become Hokage? Before we get started I want to make something very clear. Yes, I am a fan of Naruto and I keep up with the manga. Now that Ive completely alienated...
60%
gamezone.com
Updated:
2012-01-25 04:08:12
Quite possibly one of the best Naruto games to come along on a next-generation console, Naruto: Ultimate Ninja Storm is a solid fighting game for the PS3 that is true to the series. It’s a blast running through the Hidden Leaf Village and it’s quite sa...
85%
1up.com
Updated:
2012-01-25 04:08:12
Sometimes brilliant but oftentimes maddening, Naruto: Ultimate Ninja Storm (based on the wildly popular Naruto anime series) is a game of conflicting ideas that leverages its only key strength: its visuals. Gorgeous character animations, carefully cons...
75%
ztgamerdomain.com
Updated:
2012-01-25 04:08:12
One of the best looking and best Naruto games to date.Before tackling some of the early Naruto games I honestly had no idea who this character was. Making the leap from the pages of manga all the way into gaming consoles this wacky ninja character has...
Good Incredibly lush visuals, Battle Mode is a blast, Great selection of characters...
Bad Mission Mode can get tedious, Massive install time, Unlocking characters can only be done in Mission Mode...
81%
ign.com
Updated:
2012-01-25 04:08:12
My experiences with developer CyberConnect2 usually revolve around the now extremely iconic, yellow-haired ninja, Naruto. Making the leap from manga to anime and then to videogames, Naruto has made a serious impact on anime culture but usually his game...
84%
ign.com
Updated:
2012-01-25 04:08:12
Video Review from IGN.com...
0%
Brand Image Product code Product Stock Price from
Atari

Atari The Witcher PC Collectors Edition German
(show image)
1019117 The Witcher PC Collectors Edition 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Deer Hunter 2005 PC
(show image)
1020368 Deer Hunter 2005 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Test Drive Unlimited Xbox 360
(show image)
1016635 Test Drive Unlimited 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Test Drive Unlimited Xbox 360™ German
(show image)
1018666 Test Drive Unlimited Xbox 360™ 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Neverwinter Nights 2 PC
(show image)
1018698 Neverwinter Nights 2 0.00
(excl. VAT)
0 (incl. VAT)