Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Atari Tekken 6, PS3, FR PlayStation 3 French video game

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tekken 6, PS3, FR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3296580800056
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4448
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Atari Tekken 6, PS3, FR PlayStation 3 French video game :
The short editorial description of Atari Tekken 6, PS3, FR PlayStation 3 French video game

Tekken 6, PS3, FR
More>>>
Short summary description Atari Tekken 6, PS3, FR PlayStation 3 French video game:
This short summary of the Atari Tekken 6, PS3, FR PlayStation 3 French video game data-sheet is auto-generated and uses the product title and the first six key specs.
Atari Tekken 6, PS3, FR, PlayStation 3, Fighting, M (Mature)
Long summary description Atari Tekken 6, PS3, FR PlayStation 3 French video game :

Atari Tekken 6, PS3, FR. Platform: PlayStation 3, Genre: Fighting, ESRB rating: M (Mature)

This is an auto-generated long summary of Atari Tekken 6, PS3, FR PlayStation 3 French video game based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01
Testseek has collected 38 expert reviews for Atari Tekken 6, PS3, FR and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
nowgamer.com
Updated:
2012-02-01
The Tekken series is the baby of PlayStation, and at the same time the console owes a massive debt to the 3D brawler that first popped its head up in 1994. It was Sony’s answer to Sega’s Virtua Fighter, which wowed crowds on the Saturn, as well as bein...
Bottom line There are flaws that hurt the experience, but nothing, nothing, stops Tekken 6 from being an intense, tactical and utterly brilliant fighting game, perfect for anyone with even a fleeting interest in the genre. 9.4/10Print this pageUser reviews (0)Shar...
94%
impulsegamer.com
Updated:
2012-02-01
The legendary fighters from the King of Iron Fist Tournament return to the console world with Tekken 6 arriving on not just the PlayStation 3 but also the XBox 360. How's that for service? Boasting around 40 fighters, Tekken 6 definitely offers the gam...
89%
gamesradar.com
Updated:
2012-02-01
Balance is a delicate thing, so easily lost. Tekken is a series that thrives on it – on striking a balance between fulfilling its remit as the ‘accessible’ 3D fighting game (button-mashing will get you further here than in most fighters) and offering a...
Good Fast and furious fighting, Rage gauge is good equalizer, New characters are cool...
Bad Design is archaic in 2009, Starting to become bloated, Lame brawler mode...
80%
Show all