location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Alone in the darck PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alone in the darck
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1022964
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 19:29:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Alone in the darck PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Game genre: Adventure
  • - Developer: Eden Games
  • - ESRB rating: M (Mature)
Long product name Atari Alone in the darck PlayStation 2 :
The long product name of Atari Alone in the darck PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Alone in the darck - Adventure, M(Mature), PC DOWNLOAD, PC DVD-ROM, PLAYSTATION®2, XBOX 360®
More>>>
Short summary description Atari Alone in the darck PlayStation 2:
This short summary of the Atari Alone in the darck PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Alone in the darck, PlayStation 2, M (Mature)

Long summary description Atari Alone in the darck PlayStation 2:
This is an auto-generated long summary of Atari Alone in the darck PlayStation 2 based on the first three specs of the first five spec groups.

Atari Alone in the darck. Platform: PlayStation 2, ESRB rating: M (Mature), Developer: Eden Games

Source Testseek summary Average rating
Reviews
Updated:
2012-01-28 01:29:01
Uk has collected 4 expert reviews for Atari Alone in the darck PlayStation 2 and the average expert rating is 42 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
42%
Source Review comments Score
gamesradar.com
Updated:
2012-01-28 01:29:00
Alone in the Dark loves a good cliff-hanger – quite literally in the case of one helicopter crash sequence – but there’s no scenario more hair-raising than that of publishers Atari themselves. Teetering on the brink of financial disaster, they’ve put a...
Good Grand orchestral tunes, Huge scope of ideas, Amazing set pieces...
Bad Dodgy voice acting, Unreliable controls, Full of bugs...
50%
nowgamer.com
Updated:
2012-01-28 01:29:00
The early exploits of Edward Carnby pioneered the 3D survival-horror genre. However, the PC-born series, after its conception back in 1992, has since turned into a game that has retained none of its past glory. What was once revolutionary, is now a bra...
Bottom line Maybe a return to the original’s Thirties Americana backdrop could have been the gimmick the franchise needed; a survival horror that splits its levels into episodic investigations like the X-Files. Hope you’re listening for next time Atari. 5...
58%
gameplaymonthly.com
Updated:
2012-01-28 01:29:00
Frankly, I don’t know how to describe just how horrible this game actually is. This is the sort of game that requires a person to experience to truly grasp the overwhelming dreariness of it. It would almost appear that Atari even knew this, as they off...
17%
cheatcc.com
Updated:
2012-01-28 01:29:00
Alone in the Dark is a traditional horror/survival game. I use the word "traditional" because it sounds more polite than "same old song and dance," which may better describe the gameplay. Alone in the Dark is a by-the-numbers horror/survival game that...
42%
Brand Image Product code Product Stock Price from
Atari

Atari Dragon Ball: Revenge of King Piccolo Wii
(show image)
3296580810116 Dragon Ball: Revenge of King Piccolo 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Tekken 6 Xbox 360
(show image)
3296580809905 Tekken 6 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Dragon Ball: Origins 2 German Nintendo DS
(show image)
1043196 Dragon Ball: Origins 2 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Heroes Over Europe PlayStation 3
(show image)
3546430142455 Heroes Over Europe 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Clash of the Titans German PlayStation 3
(show image)
1042146 Clash of the Titans 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Legendary Xbox 360
(show image)
3546430137383 Legendary 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Naruto: Ultimate Ninja 2 PlayStation 2
(show image)
1029574 Naruto: Ultimate Ninja 2 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Active Life: Extreme Challenge Wii
(show image)
3296580803972 Active Life: Extreme Challenge 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari High School Musical: Sing It! Spanish PlayStation 2
(show image)
PMV044396 High School Musical: Sing It! 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Clive Barker's Jericho Spanish Xbox 360
(show image)
ISMXB36182 Clive Barker's Jericho 0.00
(excl. VAT)
0 (incl. VAT)