location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3 Deluxe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZS570KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZS570KL256GB_GD
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.5 cm (5.7") 1920 x 1080 pixels
  • - Qualcomm Snapdragon
  • - 6 GB 256 GB MicroSD (TransFlash), MicroSDXC 2 TB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 23 MP
  • - 3000 mAh
  • - Android 6.0
Long product name ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold :
The long product name of ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.7" FHD (1920 x 1080), Qualcomm Snapdragon Quad-Core, RAM 6GB LPDDR4, 3000mAh, 802.11a/b/g/n/ac, Android 6.0
More>>>
ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold:
The official description of ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ZenFone 3 Deluxe (ZS570KL) debuts several meaningful world firsts. It is the world’s first smartphone with an aluminum alloy unibody featuring an invisible-antenna design. Inside, ZenFone 3 Deluxe is the world’s first smartphone to use the Qualcomm® Snapdragon™ 821 processor which is paired with an Adreno™ 530 GPU. Storage-wise, it is the world’s first phone to offer a massive 6GB of RAM combined with 256GB of UFS 2.0 memory. It raises the bar for mobile photography with world’s first smartphone to use Sony’s latest IMX318 sensor with its world’s highest 23-megapixel resolution for a smartphone.

The all-metal miracle with invisible antenna
Every smartphone needs antennas but radio waves won’t pass through metal — that’s why so many smartphones designs are marred by ugly gaps. But not ZenFone 3 Deluxe. Our world-class engineers’ pursuit of perfection and technical prowess ascend a new pinnacle with ZenFone 3 Deluxe, with ASUS PureMetal™ technology we are able to integrate the antennas in such a way as to make them invisible. The result is gapless beauty and uncompromised signal quality. A curved, diamond-cut wonder with an all-metal unibody that seems impossible — that’s ZenFone 3 Deluxe.

240 Steps to achieve perfection
We start with finest aerospace-grade alloy, precision-milled with 0.14mm diamond-cutting technology to create the optimum balance of strength and sleekness for ZenFone 3 Deluxe’s all-metal unibody. We then abrade the surface with a hyperfine sanding process, polishing it to a beautifully smooth anodized finish — just one of the 240 precision steps it takes to create perfection.

Pure color in grand view
ZenFone 3 Deluxe has a super-bright and vivid display with great contrast and color gamut. The display’s barely-there bezel gives a huge screen-to-body ratio for a vast view in a smaller space, the Corning® Gorilla® Glass 4 cover glass further provides the toughest protection to the exquisite display. The purest color is now revealed on your ZenFone 3 Deluxe.

The world’s most powerful 14nm smartphone processor
ZenFone 3 Deluxe (ZS570KL) contains the world’s most powerful 14nm smartphone processor — the Qualcomm® Snapdragon™ 821. This miniscule sliver of silicone is a performance monster, powering performance that’s up to 300% better then ZenFone 2 Deluxe. ZenFone 3 Deluxe (ZS550KL) has the latest Snapdragon™ 625 processor running at a mighty 2.0GHz, and desktop-grade Adreno 506 graphics. It also benefits from revolutionary 14nm Fin Field Effect Transistors with 35% lower power consumption and up to 50% more system performance compared to 28nm processors.

Capture reality, fast and steady
Next-generation PixelMaster 3.0 lifts ZenFone 3 Deluxe’s photography far above the smartphone norm. To capture real-world authenticity, fast and steady, PixelMaster 3.0 packs subject-tracking TriTech auto-focus system for variable distance and lighting clarity in just 0.03 seconds. ZenFone 3 Deluxe also has both optical and electronic image stabilization for blur-free shots and video, and a color correction sensor for true color photography — the PixelMaster 3.0 revolution is here.

Ultra-fast 0.03s instant focus & subject tracking
ZenFone 3 Deluxe has something no other smartphone camera has — its exclusive TriTech auto-focus technology. For the first time in the smartphone world, our engineers have combined three focusing technologies — laser, phase detection and continuous auto-focus — into one harmonious system. Resulting a clear focus in just 0.03 seconds in varying conditions, for all scenarios — and at up to ten times (10x) faster than the blink of your eye!

Photos like the actual scenes
Photos will appear as realistic as you view them, with deep trench isolation technology preventing photons of light from leaking from one pixel on the sensor to another, resulting in clearer details. The color correction sensor detects unusually-lit subjects and makes them look natural in the resulting photo. These are complemented by the 4x Super Resolution mode that creates a single, extremely detailed photo; and the Real-time HDR feature properly shows the resulting HDR photo as you frame it. 4K UHD video helps you to record every precious moment in the highest resolution possible.

Short summary description ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold:
This short summary of the ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 3 Deluxe ZS570KL, 14.5 cm (5.7"), 6 GB, 256 GB, 23 MP, Android 6.0, Gold

Long summary description ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold:
This is an auto-generated long summary of ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold based on the first three specs of the first five spec groups.

ASUS ZenFone 3 Deluxe ZS570KL. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor family: Qualcomm Snapdragon. RAM capacity: 6 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 160 g

Display
Display diagonal *
14.5 cm (5.7")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1920 x 1080 pixels
Display number of colours
16.78 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor cores
4
64-bit computing
Yes
Storage
RAM capacity *
6 GB
Internal storage capacity *
256 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDXC
Maximum memory card size
2 TB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
23 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
3G standards *
TD-SCDMA, UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth profiles
A2DP
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Gold
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery capacity *
3000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
77.4 mm
Depth
7.5 mm
Height
156.4 mm
Weight *
160 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-08 01:32:49
Uk has collected 146 expert reviews for ASUS ZenFone 3 Deluxe ZS570KL 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Gold and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com/au/
Updated:
2016-12-08 01:32:47
Needless to say, the Snapdragon 821-packed smartphone market has changed. But that doesn't mean the Asus ZenFone 3 Deluxe won't impress. We just hope it has some tricks up its sleeve to distinguish itself from the rest of the competition. Stay tuned for a...
Good 6GB of RAM onboard, Slick antennaless metal design, Starts at 64GB of storage...
Bad Unclear how it uses the 6GB of RAM, 1080p display unfit for VR, Single, bottomfiring speaker...
Bottom line Asus Zenfone 3 Deluxe is a much better Android phone than its predecessor thanks to its full metal body design and industry-leading specs. It'll take more testing to see if the 6GB of RAM and new 23MP camera truly amount to a better phone...
0%
yugatech.com
Updated:
2016-12-08 01:32:49
Asus has been preparing for the big leagues and its entry to the flagship category is the Zenfone 3 Deluxe. It's an ambitious move after introducing the Zenfone brand only 3 years ago, but it's a move worth commending.Asus is fond of theatrics and just li...
Good Great design, Nice, large display, Impressive performance, Pretty good camera, Good battery life, Large storage and memory, Fast charging, NFC and dual-SIM LTE support...
Bad No wireless charging, Not water-resistant capability, Very expensive, Lots of bloatwares...
Bottom line Asus knows how to make over-the-top smartphones — with 6GB RAM and 256GB storage, it even beats most ultrabooks out in the market. That does not even count the Snapdragon 821 variant they have lined-up. When they held back, they did so sensibly — just lik...
0%
thunderbaylive.com
Updated:
2016-12-08 01:32:49
The ZenFone 3 Deluxe is a beast of a phone! It packs a Snapdragon 820 processor and an impressive 6GB of RAM. Let us know if you'd like to see more on the ZenFone 3 Deluxe!ZenFone 3 Deluxe: Slickwraps: Music by Navie D: More tech goodness: Our video gea...
0%
technave.com
Updated:
2016-12-08 01:32:49
The ASUS ZenFone 3 Deluxe (ZS570KL) breaks new ground for ASUS as the first ZenFone to actually have tech specs, features and looks that equal a current flagship smartphone. This includes a slim metal frame with curved back that looks stunning with no vis...
0%
techradar.com
Updated:
2016-12-08 01:32:49
Zenfone 3 Deluxe represents a major upgrade to Asus' spelling-challenged smartphone series with a component design and specs you won't find on any other Android today.The phone is making a name for itself with 6GB of RAM, when the best phones in 2016 so f...
Good 6GB of RAM onboard, Slick antenna, less metal design, Starts at 64GB of storage...
Bad Unclear how it uses the 6GB of RAM, 1080p display unfit for VR...
Bottom line Asus Zenfone 3 Deluxe is a much better Android phone than its predecessor thanks to its full metal body design and industry-leading specs. It'll take more testing to see if the 6GB of RAM and new 23MP camera truly amount to a better phone...
70%
trustedreviews.com
Updated:
2016-12-08 01:32:49
Asus ZenFone 3 Deluxe hands-on: A budget phone with a huge 6GB RAM Asus Zenfones seem to be popular in every country that isn't the UK. Asus has apparently sold 30 million of the things in 30 territories in three years, which is modestly successful. Asus...
0%
technave.com
Updated:
2016-12-08 01:32:49
Recently revealed ahead of Computex, the new trio of ASUS ZenFones includes the ASUS ZenFone 3 Deluxe , ZenFone 3 and ZenFone 3 Ultra . Surprisingly, each ZenFone 3 is different in its own way while packing in enough similar design cues and features to st...
Bottom line After looking through all the design, tech specs and features above it is clear that ASUS are not introducing another series of entry-level to midrange smartphones. Rather, they are offering a complete range of devices designed to compete in the flagship...
0%
unbox.ph
Updated:
2016-12-08 01:32:49
ASUS raised the stakes when it released the Zenfone 2 last year. At the time it was the first phone to ever have 4GB of RAM on board, which gave the company a lot of marketing street cred that helped them bolster their smartphone chops. While they were a...
Bottom line ASUS has managed to impress us with the build quality of both the Zenfone 3 and the Zenfone 3 Ultra. It only made sense that the Zenfone 3 Deluxe would be the best looking of the bunch. The phone sports a unibody, all metal design that has zero trace of u...
0%
hungrygeeks.ph
Updated:
2016-12-08 01:32:49
Asus continuously shock the world with innovative mobile phones, at affordable price range.During the Zenvolution event at Computex 2016 in Taiwan, Asus' home-country – Asus released 3 Zenfone 3s, the Zenfone 3 Deluxe, Zenfone 3 and the Zenfone 3 Ultra.Th...
0%
unbox.ph
Updated:
2016-12-16 01:09:59
After more than 6 months of waiting, we finally managed to snag ASUS' Zenfone 3 Deluxe. The ZF3 Deluxe is the cream of the crop as far as the ZF3 line goes, boasting a full metal, unibody design and high-end internals. It's the first true flagship that th...
Bottom line Despite what other people may think, the ZF3 Deluxe is a relatively good smartphone offering from ASUS. We like the overall design of the phone, as minimalist as it is, and despite its flaws (which can be addressed by software patches down the line), it's...
0%
Digitaltrends.com
Updated:
2016-12-24 01:14:41
Asus is still making attractive smartphones with impressive spec sheets. This year, the Zenfone 3 Deluxe Special Edition was one of the first phones to pack a Qualcomm Snapdragon 821 processor and 6GB of RAM.With an all-metal body and 5.7-inch AMOLED scre...
Good Excellent unibody metal design, Great specs, Large display with vibrant colors...
Bad Camera performance disappoints, Too much bloatware, Future Android updates unclear, Very expensive...
Bottom line No. Asus' ZenUI, slow updates, and janky camera make the Zenfone 3 Deluxe a no go. You can buy a number of other phones with better cameras, better performance, and cleaner software for the same price or less...
50%
devontechsupport.com
Updated:
2017-05-13 03:17:49
Zenfone 3 Deluxe represents a major upgrade to Asus' spelling-challenged smartphone series with a component design and specs you won't find on any other Android today.The phone is making a name for itself with 6GB of RAM, when the best phones in 2016 so f...
Bottom line The Asus Zenfone 3 Deluxe is the grown up version of the cheap Zenfone 2 I reviewed and easily broke a year ago. It's now ready to play with the adults at the best Android phones table occupied by Samsung, LG and HTC.It's a complete turnaround on the desi...
0%
yugatech.com
Updated:
2017-08-24 01:24:27
Two of the top contenders for this year's phablet (we prefer plus-sized smartphones) are the Asus Zenfone 3 Deluxe and the LG V20. We've already given you our unboxing of the LG V20 and full review of the Asus Zenfone 3 Deluxe.We also got several requests...
0%
technave.com
Updated:
2017-10-14 01:57:08
With the Google Pixel and Pixel XL phones officially announced already, we couldn't help but make some quick comparisons with the phones using our tech spec comparison tool. You can see some of our comparisons in the links below but clearly the Pixel and...
0%
techpinas.com
Updated:
2017-11-07 01:25:34
Did you know that aside from the 5.7-inch Asus ZenFone 3 Deluxe flagship smartphone model that the company unveiled in Taiwan last May 30, 2016, there's a smaller 5.5-inch version that's slightly less powerful but far more affordable? It's true. There's...
0%
hothardware.com
Updated:
2016-12-08 01:32:44
ASUS launched an array of products a few weeks back at its Zenvolution event in New York City. Among them was the gorgeous ZenBook 3 Ultrabook , the convertible Transformer 3 , and an assortment of Android-based smartphones that carried ZenFone 3 branding...
Good Attractive Design, Super AMOLED Display, Strong Camera Performance, Speedy Device, 6GB Of RAM, Fingerprint Sensor...
Bad Middling Battery Life, "Only" 1080p Screen, No Dust Or Water Resistance...
Bottom line The 5.7” ASUS ZenFone 3 Deluxe is a top-notch smartphone and worthy of consideration for anyone considering a device of this size. It features one of the most powerful mobile processors currently available, has a copious 6GB of RAM, expandable storage, an...
0%
chipchick.com
Updated:
2016-12-08 01:32:49
The Asus ZenFone 3 Deluxe is a big phone, but not in a bad way. Asus's latest flagship phone manages to pack a large 5.7″ display into a svelte .3″ aluminum unibody design with diamond cut edges that weighs just six ounces. When you hold it, it feels too...
Good Great performance, sleek lightweight design with a large display, great build quality, dual SIM, comfortable to hold despite its large size, good selfie camera...
Bad Poor camera performance for its price, fingerprint reader could not read one of my fingers for some reason, 1080p not ideal on such a large display, Zen UI needs refinements, Prev2 of 2Next...
Bottom line ...
0%
tomsguide.com
Updated:
2016-12-08 01:32:49
Though pricier phablets like the $769 Google Pixel XL and Galaxy S7 Edge grab a lot of headlines, these days you can find a powerful, large-screen smartphone for under $500. The $499 Asus ZenFone 3 Deluxe gives you a vibrant 5.7-inch AMOLED display, power...
Good Attractive Desig, Gorgeous scree, Great valu, Helpful built-in software...
Bad Camera is sluggish and images look di, Below-average battery lif, Weak sound...
Bottom line The ZenFone 3 Deluxe is a gorgeous phone with an eye-poppingly vibrant display and a UI to match. It's $500 price seems like a bargain when you compare this phone to similarly sized flagships that go for hundreds more, but budget-conscious users may prefe...
70%
pcmag.com
Updated:
2016-12-08 01:32:49
With the Samsung Galaxy Note 7 in the midst of a fiery recall, the market is down a supersized unlocked phone. The $499.99 Asus ZenFone 3 Deluxe shows up at a perfect time to take advantage of Samsung's misfortunes. It's a massive 5.7-inch Android phone w...
Good Sleek design, Fast performance, Good network connectivity, Solid battery life...
Bad Overwhelming UI layer and bloatware, Lackluster camera, Mediocre call quality...
Bottom line The Asus ZenFone 3 Deluxe is big, good-looking unlocked Android phone with powerful hardware that's held back by a disappointing camera and an overwhelming software layer...
60%
androidauthority.com
Updated:
2016-12-09 01:05:14
ASUS made quite a splash in January last year with the mid-range ZenFone 2, with the device offering impressive specifications and features that were coupled with a very budget-friendly price tag. This is a practice that has becoming increasingly common...
Good Seamless metal build with no antenna lines, Vibrant 1080p display, Dual-SIM, microSD slot, Smooth performance, Lots of software features...
Bad Weak battery life, Zen UI can feel overwhelming and bloated, Camera images lack detail/slow in low light...
Bottom line The ZenFone 3 Deluxe is ASUS' new take on what an affordable flagship should be. While the overall package is good, it falls short in a few areas that prevent it from being a more compelling option over the competition...
82%
androidheadlines.com
Updated:
2016-12-16 01:09:59
The ZenFone 3 Deluxe brings a whole lot for a $399 price tag, including an amazing cameraAfter the massive success of the ZenFone 2 last year, ASUS is back with the ZenFone 3. Instead of offering just one version, ASUS has a slew of different models out t...
Good Battery Life, Camera, Fingerprint sensor, Value, Build Quality...
Bad Display, Capacitive keys, Software & Updates...
Bottom line If you like “large” smartphones and don't mind not having the very latest version of Android, then sure go ahead and pick up the ZenFone 3 Deluxe. It's a solid piece of hardware, with some great software included. At 5.7-inches, it's definitely not for ev...
0%
phonearena.com
Updated:
2017-02-10 01:04:57
What defines a flagship smartphone? More times than not, a flagship handset is defined by an incredibly high price. Devices such as Apple's iPhone and Samsung's Galaxy S series are flagship product lines, and as such, they carry price tags of $600 and up...
Good Very fast processing package, 64GB of builtin storage that can easily be expanded, Fast recharge times...
Bad Fingerprint sensor often fails to unlock the phone, Rearmounted speaker leaves a lot to be desired, Weak battery performance...
Bottom line The ZenFone 3 Deluxe is a good purchase in a bubble, but that isn't the case hereOverall, Asus has crafted a very good smartphone with the ZenFone 3 Deluxe. Here we have a phone with an all-aluminum construction, decent display, an extremely fast processi...
69%
91mobiles.com
Updated:
2017-02-19 01:10:27
Which brand comes to your mind when you see a sticker price of Rs 63,000 for a smartphone? If we were to take an educated guess, we'd say you are thinking Apple, Samsung, HTC, or BlackBerry even. What if we were to say that ASUS' top-end variant of the Ze...
Good Good display, Smooth performance, Quick charge 3.0 is blazing fast...
Bad Very pricey, Low-light performance of rear camera is average, Bloatware-heavy, Fingerprint scanner is iffy, Photos by Raj Rout, Top Alternatives, Asus Zenfone 3 Deluxe 256GB vs Google Mobile Pixel XL, Asus Zenfone 3 Deluxe 256GB vs Apple iPhone 7 Plus 128...
Bottom line Our short answer to should you buy the ASUS ZenFone 3 Deluxe with 6GB of RAM and Snapdragon 821 SoC right now is – no. Look at other equally capable phones, yet much cheaper phones, like the OnePlus 3T, Nubia Z11, and the Moto Z (review) instead. Quite ho...
70%
notebookcheck.net
Updated:
2017-02-24 01:11:08
Late luxury. Asus' latest ZenFone 3 Deluxe flagship smartphone will also be available on the European market soon. With Qualcomm's current premium SoC, a high-resolution 23-megapixel camera, and a large 5.7-inch AMOLED panel, the handset features some tec...
Good very solid casing, high-quality build, dual-SIM/micro-SD hybrid slot, high-contrast AMOLED panel, optional Always-On display, accurate touchscreen, Miracast, USB-OTG and NFC, USB Type-C port, useful telephone functions, fast overall performance, ZenUI wi...
Bad screen uses PWM for brightness control, many preloaded apps, short load battery life, non-removable battery, no regular Android updates, WiFi issues at the reference router...
Bottom line Already the feel of Asus' ZenFone 3 Deluxe is pleasing when held for the first time thanks to its high-quality and especially solid metal casing. This conceals a 128 GB UFS 2.0 storage and lush 6 GB of RAM besides the Snapdragon, and thus the smartphone i...
87%
androidpolice.com
Updated:
2017-02-28 01:06:41
Budget flagships are all the rage these days. After all, why would anyone pay $769 for something like a Google Pixel XL when similar or only marginally worse performance can be had from a $439 OnePlus 3T? The category has come a seriously long way since t...
Good It's not QHD, but the 1080p AMOLED display has decent viewing angles and gets pretty bright, Despite the heavy skin, the phone remains speedy and rarely slows down, It may not appeal to everyone, but it's definitely unique. Nobody's mistaking this thing f...
Bad ZenUI is as bloated as ever. There are some highlights, but most of the software is just plain bad. Also, no Nougat yet? Come on, A ton of megapixels, laser autofocus, and OIS sound impressive on paper, but pictures frequently come out blurry, The speaker...
Bottom line The ASUS ZenFone 3 Deluxe isn't a terrible phone, but it's extremely hard to recommend over its competitors. While its specs are decent, its software and camera drag it down. The price is also a problem; it is lower than most flagships' from larger compan...
0%