techradar.com/au/ Updated: 2016-12-08 01:32:50
|
Needless to say, the Snapdragon 821-packed smartphone market has changed. But that doesn't mean the Asus ZenFone 3 Deluxe won't impress. We just hope it has some tricks up its sleeve to distinguish itself from the rest of the competition. Stay tuned for a...

6GB of RAM onboard, Slick antennaless metal design, Starts at 64GB of storage...

Unclear how it uses the 6GB of RAM, 1080p display unfit for VR, Single, bottomfiring speaker...

Asus Zenfone 3 Deluxe is a much better Android phone than its predecessor thanks to its full metal body design and industry-leading specs. It'll take more testing to see if the 6GB of RAM and new 23MP camera truly amount to a better phone...
|
|
|
Asus has been preparing for the big leagues and its entry to the flagship category is the Zenfone 3 Deluxe. It's an ambitious move after introducing the Zenfone brand only 3 years ago, but it's a move worth commending.Asus is fond of theatrics and just li...

Great design, Nice, large display, Impressive performance, Pretty good camera, Good battery life, Large storage and memory, Fast charging, NFC and dual-SIM LTE support...

No wireless charging, Not water-resistant capability, Very expensive, Lots of bloatwares...

Asus knows how to make over-the-top smartphones — with 6GB RAM and 256GB storage, it even beats most ultrabooks out in the market. That does not even count the Snapdragon 821 variant they have lined-up. When they held back, they did so sensibly — just lik...
|
|
thunderbaylive.com Updated: 2016-12-08 01:32:50
|
The ZenFone 3 Deluxe is a beast of a phone! It packs a Snapdragon 820 processor and an impressive 6GB of RAM. Let us know if you'd like to see more on the ZenFone 3 Deluxe!ZenFone 3 Deluxe: Slickwraps: Music by Navie D: More tech goodness: Our video gea...
|
|
|
The ASUS ZenFone 3 Deluxe (ZS570KL) breaks new ground for ASUS as the first ZenFone to actually have tech specs, features and looks that equal a current flagship smartphone. This includes a slim metal frame with curved back that looks stunning with no vis...
|
|
|
Zenfone 3 Deluxe represents a major upgrade to Asus' spelling-challenged smartphone series with a component design and specs you won't find on any other Android today.The phone is making a name for itself with 6GB of RAM, when the best phones in 2016 so f...

6GB of RAM onboard, Slick antenna, less metal design, Starts at 64GB of storage...

Unclear how it uses the 6GB of RAM, 1080p display unfit for VR...

Asus Zenfone 3 Deluxe is a much better Android phone than its predecessor thanks to its full metal body design and industry-leading specs. It'll take more testing to see if the 6GB of RAM and new 23MP camera truly amount to a better phone...
|
|
|
Asus ZenFone 3 Deluxe hands-on: A budget phone with a huge 6GB RAM Asus Zenfones seem to be popular in every country that isn't the UK. Asus has apparently sold 30 million of the things in 30 territories in three years, which is modestly successful. Asus...
|
|
|
Recently revealed ahead of Computex, the new trio of ASUS ZenFones includes the ASUS ZenFone 3 Deluxe , ZenFone 3 and ZenFone 3 Ultra . Surprisingly, each ZenFone 3 is different in its own way while packing in enough similar design cues and features to st...

After looking through all the design, tech specs and features above it is clear that ASUS are not introducing another series of entry-level to midrange smartphones. Rather, they are offering a complete range of devices designed to compete in the flagship...
|
|
|
ASUS raised the stakes when it released the Zenfone 2 last year. At the time it was the first phone to ever have 4GB of RAM on board, which gave the company a lot of marketing street cred that helped them bolster their smartphone chops. While they were a...

ASUS has managed to impress us with the build quality of both the Zenfone 3 and the Zenfone 3 Ultra. It only made sense that the Zenfone 3 Deluxe would be the best looking of the bunch. The phone sports a unibody, all metal design that has zero trace of u...
|
|
hungrygeeks.ph Updated: 2016-12-08 01:32:51
|
Asus continuously shock the world with innovative mobile phones, at affordable price range.During the Zenvolution event at Computex 2016 in Taiwan, Asus' home-country – Asus released 3 Zenfone 3s, the Zenfone 3 Deluxe, Zenfone 3 and the Zenfone 3 Ultra.Th...
|
|
|
After more than 6 months of waiting, we finally managed to snag ASUS' Zenfone 3 Deluxe. The ZF3 Deluxe is the cream of the crop as far as the ZF3 line goes, boasting a full metal, unibody design and high-end internals. It's the first true flagship that th...

Despite what other people may think, the ZF3 Deluxe is a relatively good smartphone offering from ASUS. We like the overall design of the phone, as minimalist as it is, and despite its flaws (which can be addressed by software patches down the line), it's...
|
|
|
Asus is still making attractive smartphones with impressive spec sheets. This year, the Zenfone 3 Deluxe Special Edition was one of the first phones to pack a Qualcomm Snapdragon 821 processor and 6GB of RAM.With an all-metal body and 5.7-inch AMOLED scre...

Excellent unibody metal design, Great specs, Large display with vibrant colors...

Camera performance disappoints, Too much bloatware, Future Android updates unclear, Very expensive...

No. Asus' ZenUI, slow updates, and janky camera make the Zenfone 3 Deluxe a no go. You can buy a number of other phones with better cameras, better performance, and cleaner software for the same price or less...
|
|
devontechsupport.com Updated: 2017-05-13 03:17:21
|
Zenfone 3 Deluxe represents a major upgrade to Asus' spelling-challenged smartphone series with a component design and specs you won't find on any other Android today.The phone is making a name for itself with 6GB of RAM, when the best phones in 2016 so f...

The Asus Zenfone 3 Deluxe is the grown up version of the cheap Zenfone 2 I reviewed and easily broke a year ago. It's now ready to play with the adults at the best Android phones table occupied by Samsung, LG and HTC.It's a complete turnaround on the desi...
|
|
|
Two of the top contenders for this year's phablet (we prefer plus-sized smartphones) are the Asus Zenfone 3 Deluxe and the LG V20. We've already given you our unboxing of the LG V20 and full review of the Asus Zenfone 3 Deluxe.We also got several requests...
|
|
|
With the Google Pixel and Pixel XL phones officially announced already, we couldn't help but make some quick comparisons with the phones using our tech spec comparison tool. You can see some of our comparisons in the links below but clearly the Pixel and...
|
|
|
Did you know that aside from the 5.7-inch Asus ZenFone 3 Deluxe flagship smartphone model that the company unveiled in Taiwan last May 30, 2016, there's a smaller 5.5-inch version that's slightly less powerful but far more affordable? It's true. There's...
|
|
|
Verlate luxe. Asus' nieuwste ZenFone 3 Deluxe vlaggenschip smartphone zal binnenkort ook op de Europese markt beschikbaar komen. De smartphone beschikt over enkele technologische hoogtepunten met Qualcomm's huidige premium SoC, hoge resolutie 23-megapixel...

erg solide behuizing, hoge bouwkwaliteit, dual-SIM/micro-SD hybride slot, hoog contrast AMOLED paneel, optioneel Always-On beeldscherm, nauwkeurig touchscherm, Miracast, USB-OTG en NFC, USB Type-C poort, bruikbare telefonie functionaliteiten, snelle algem...

beeldscherm gebruikt PWM voor helderheidsbeheer, veel voorgeïnstalleerde apps, korte batterijlevensduur bij intensief gebruik, niet-verwijderbare batterij, geen regelmatige Android updates, WiFi problemen met de referentie router...
|
|
|
Après l'énorme succès du Zenfone 2 l'année dernière, Asus a décidé de développer son successeur, le Zenfone 3. Celui-ci se décline en plusieurs modèles, dont la variante Deluxe, qui tente de rivaliser avec les smartphones les plus haut de gamme. Mais le p...

Bonnes photos de nuit, Une autonomie dans le haut du panier, Design soigné...

Le prix, La partie logicielle, HDR indispensable...

Dans l'absolu, le Zenfone 3 Deluxe est un bon smartphone et il mérite sa place sur le segment du haut de gamme. Ou tout du moins il la méritait lors du premier semestre 2016, mais on le voit difficilement rivaliser correctement avec sa concurrence actuell...
|
|
android-mt.com Updated: 2016-12-08 01:32:51
|
Le ZenFone 3 Deluxe est le plus haut de gamme des ZenFone 3 . Si sa version standard s'impose comme un honnête milieu de gamme, son édition Deluxe vise clairement le haut du panier. Les deux versions partagent les mêmes points positifs : appareils photo i...

Très performant, Appareil photo, Le prix...

Attendre la sortie, Interface ?...

Comme dit précédemment, le ZenFone 3 Deluxe est une version sous stéroïdes de l'édition standard. Toutes les caractéristiques techniques sont revues à la hausse, à commencer par le processeur.On trouve sous le capot un Qualcomm Snapdragon 820 épaulé par 6...
|
|
|
C'est en amont du Computex qu'Asus a choisi de dévoiler ses nouveaux smartphones, les Zenfone 3, Zenfone 3 Deluxe et Zenfone 3 Ultra. Et la chose est bien normale, me direz-vous : le constructeur est à la maison. Asus a une longue histoire dans les nouvel...
|
|
|
Difficile de trouver un vrai PC gamer à qui l'adjectif « nomade » va comme un gant. Les très rares machines à écran 13,3 pouces sont généralement équipées de plateformes basse consommation, peu adaptées aux jeux vidéo à haute dose. Même les choses sont en...

Puissance, Ecran, Design...

Autonomie perfectible...

Razer Blade 14 (2016)Racé, très bien fini, puissant. le Blade 14 tient une bonne partie de ses promesses. Il n'est toutefois pas aussi endurant que nous l'espérions et certaines parties de la machine s'échauffent rapidement. Alors, avant d'atomiser...
|
|
|
PRÉSENTATION Le Zenfone 3 Deluxe — connu également sous le doux nom de ZS570KL — arrive la fiche technique chargée d'arguments solides. Pour commencer, ce smartphone dispose d'un écran de 5,7 pouces en définition Full HD (1920 x 1080 px) sur une dal...

Finition sans reproche, Écran Super Amoled bien calibré, Fluidité générale, Aisance pour le jeu vidéo, Photos correctes en pleine lumière...

Interface ZenUI surchargée, Performances photo décevantes en basse lumière, Autonomie un peu faible...

Asus passe un cap avec ce Zenfone 3 Deluxe, c'est un fait. Cependant, en arrivant si tard dans l'année, le Taïwanais se place face à des terminaux sortis plus tôt et dont le prix a eu le temps de baisser. Ces derniers font surtout beaucoup moins d'impasse...
|
|
|
Quelques semaines après nous avoir offert le Zenfone 3 Deluxe, Asus lance une seconde déclinaison qui intègre une nouveauté de taille: un Snapdragon 821 cadencé à 2,4 GHz, qui vient remplacer le Snapdragon 820 cadencé à 2,15 Ghz. La capacité de stockage...

Puissance, Qualité photo, Qualité d'affichage, Mémoire interne de 256 Go...

Prix, Surcouche logicielle...

Asus Zenfone 3 Deluxe 256 GoSans surprise, cette nouvelle itération de l'Asus Zenfone 3 Deluxe fait aussi bien que la précédente… sans en corriger vraiment les défauts (autonomie encore perfectible et interface trop fournie). L'appareil n'est pas loin...
|
|
|
Mit dem Asus Zenfone 3 Deluxe prasentiert der taiwanische Hersteller sein erstes Smartphone-Flaggschiff, dass es mit den Topmodellen der Platzhirsche wie Samsung oder Huawei aufnehmen soll. Ob dies gelinget und wie sich das Zenfone 3 Im Vergleich zum Gala...

sehr gute Verarbeitung & schickes Design, schnelle Hardware, sehr guter Super AMOLED Bildschirm, gute Kamera, schneller Fingerabdruckscanner, USB Typ C via USB 3.0, Speicher erweiterbar, Dual SIM-Funktion...

Autofokus fokussiert in seltenen Fällen nicht zuverlässig...

Mit dem Zenfone 3 Deluxe ist Asus der Sprung in die Oberklasse der Smartphone-Liga nicht nur geglückt, sondern Asus ist es auch gelungen mit Platzhirschen wie dem Mate 9 (zum Testbericht) oder auch dem Samsung Galaxy S7 (zum Testbericht) gleichzuziehen. D...
|
|
|
Die IFA 2016 ist noch nicht offiziell gestartet. Dennoch haben wir schon jetzt die ersten neuen Geräte der Hersteller zu Gesicht bekommen. Heute war unter anderem das Asus ZenFone 3 Deluxe dabei, Asus' aktuelles High-end-Gerät, das nun endlich auch den We...

Entertainment am Smartphone auf dem Klo ist für mich. ?Wähle unverzichtbar oder egal.VS721StimmenOoops! Etwas ist schiefgelaufen. Aktualisieren sollte helfen.unverzichtbar853StimmenOoops! Etwas ist schiefgelaufen. Aktualisieren sollte helfen.egalGünstigs...
|
|
|
Asus lässt sich viel Zeit: Das ZenFone 3 Deluxe und das ZenFone 3 hat der Hersteller schon auf der Computex Ende Mai vorgestellt. Drei Monate später konnten wir die Smartphones bei der IFA in die Hand nehmen und sind beeindruckt, müssen uns aber noch weit...
|
|
|
Wann genau das Deluxe erscheint, wissen wir noch nicht. Fest steht jedoch, dass das Modell mit 6GB RAM und 64GB Speicher für 499 US Dollar erscheinen wird. Preise in Euro wurden bisher nicht genannt.Inhaltsverzeichnis [Ausblenden]Im ASUS ZenFone 3 Deluxe...
|
|
|
Bildergalerie Endlich ist es da: Das Asus Zenfone 3 Deluxe hat lange auf sich warten lassen. Ob sich das Warten gelohnt hat, zeigt unser ausführlicher Test des Smartlets für 799 Euro UVP. Das Asus Zenfone 3 hatte bei unserem Test bereits einen s...

tolles 5.7" FHDDisplay, sehr edles AluGehause, pfeilschnelle CPU, gute Kamera mit vielen HighEndFeatures, komplette Ausstattung...

Probleme beim Weibabgleich, kein Wasser/Staubschutz, Akku nicht induktiv ladbar...

Pro und Contra Mit dem Zenfone 3 Deluxe meldet sich Asus eindrucksvoll in der Oberklasse zu Wort. Dieses Smartlet wird all diejenigen begeistern, die auf große Displays stehen und technisch komplett ausgestattete Geräte bevorzugen. Das hat natürlich sei...
|
|
|
Endlich ist es da: Das Asus Zenfone 3 Deluxe hat lange auf sich warten lassen. Ob sich das Warten gelohnt hat, zeigt unser ausführlicher Test des Smartlets für 799 Euro UVP. Das Asus Zenfone 3 hatte bei unserem Test bereits einen sehr guten Eindruck hinte...

tolles 5.7" FHD-Display, sehr edles Alu-Gehäuse, pfeilschnelle CPU, gute Kamera mit vielen High-End-Features, komplette Ausstattung...

Probleme beim Weißabgleich, kein Wasser/Staubschutz, Akku nicht induktiv ladbar...

Pro und ContraMit dem Zenfone 3 Deluxe meldet sich Asus eindrucksvoll in der Oberklasse zu Wort. Dieses Smartlet wird all diejenigen begeistern, die auf große Displays stehen und technisch komplett ausgestattete Geräte bevorzugen.Das hat natürlich seine...
|
|
|
Ein absolutes Spitzen-Smartphone von Asus, das haben wir noch nie in die Hände bekommen. Mit der Deluxe-Version des Zenfone 3 könnte sich das ändern. Das Phablet verlässt sich nämlich auf modernste Hardware, aber auch echte Innovationen.Asus, seines Zeich...

Schwächen hat das Zenfone 3 Deluxe keine. Alles funktioniert gut bis sehr gut. Leichte Abzüge gibt es bauartbedingt bei Haptik (weil ein Riese niemals handlich ist, auch wenn er sich gut anfühlt), Design (wegen des flachen Glases), Akku (der müsste bei d...
|
|
|
Später Luxus. Asus‘ aktuelles Flaggschiff-Smartphone ZenFone 3 Deluxe ist in Kürze auch auf dem europäischen Markt verfügbar. Mit Qualcomms derzeitigem Spitzen-SoC, einer hochauflösenden 23-Megapixel-Kamera und einem großen 5,7-Zoll-AMOLED-Display wirft d...

sehr stabiles Gehäuse, hochwertige Verarbeitung, Dual-SIM/microSD-Hybrid-Slot, kontrastreiches AMOLED-Display, optionales Always-On-Display, präziser Touchscreen, Miracast, USB-OTG und NFC, USB-Typ-C-Buchse, gute Telefonie-Funktionen, flotte Gesamtperfor...

Display nutzt PWM zur Helligkeitsregulierung, sehr viele vorinstallierte Apps, kurze Akkulaufzeit unter Last, Akku fest verbaut, keine regelmäßigen Android-Updates, WLAN-Probleme am Referenzrouter...

Asus‘ ZenFone 3 Deluxe gefällt bereits beim ersten Anfassen durch sein hochwertiges und besonders stabiles Metallgehäuse. In diesem verbergen sich neben dem flotten Snapdragon-821-SoC auch 128 GB UFS-2.0-Speicher sowie satte 6 GB RAM, weshalb das Smartpho...
|
|
|
Das Asus ZenFone 3 Deluxe erschien im vergangenen Jahr als das "erste Smartphone mit dem neuen Qualcomm Snapdragon 821". In Europa steht der Marktstart allerdings noch bevor. So konnte sich der Qualcomm-Chipsatz in der Zwischenzeit bereits in Googles Pixe...

Superschneller Prozessor, Top-Kamera, Edles Design...

Akku-Witz, Heftiger Preis, Unaufgeräumte Oberfläche...

Mit dem Asus ZenFone 3 Deluxe steht ein Flaggschiff auf der Bühne, wie es im Buche steht. Schneller Prozessor, richtig gute Leistung, tolle Kamera und nützliche Zusatzfeatures, wie Fingerabdrucksensor und UKW-Radio. Allerdings steht das Flaggschiff tatsäc...
|
|
Chip.de
Updated: 2017-04-16 01:11:11
|
Das Asus Zenfone 3 Deluxe ist ein Smartphone, das mit dem Prozessor Qualcomm Snapdragon 821 arbeitet und eine maximale Taktfrequenz von 2.400 MHz hat. 4+4 Kerne stehen dem SoC bei Berechnungen zur Verfügung. An internem Speicher stehen Ihnen 110,4 GByte z...

Sehr gute Performance, Top-Ausstattung...

Kamera mit leichten Schwächen...

Asus prescht mit dem Zenfone 3 Deluxe in die Top-Liga vor. Im Test liefert das Smartphone eine sehr gute Performance und eine exzellente Ausstattung ab. Der Akku verpasst aber knapp eine sehr gute Wertung, und auch die Kamera kann mit der Highend-Konkurre...
|
|
|
Das Zenfone 3 Deluxe ist das aktuelle High-End-Modell von Asus. Bei einem Preis von 800 Euro spielt es in Regionen von Samsung Galaxy S8 oder LG G6. Ist es sein Geld wert?In Sachen Design und Haptik ist das Zenfone 3 Deluxe ein Premium-Smartphone, keine...

Gute Verarbeitung und edles Design, Tolle Haptik, Großer interner Speicher und Dual-SIM-Funktionalität...

Schwarzer Rahmen um das Display, Kamera nicht auf einem Level mit der Konkurrenz...

Das Zenfone 3 Deluxe steht im Schatten der großen Konkurrenten Samsung Galaxy S8 und LG G6, technisch gibt es dafür kaum Gründe. Das Handy punktet mit edlem Design, guter Performance, großem internen Speicher, Dual-SIM-Funktionalität und einem sehr ansehn...
|
|
|
Glacier Silver“ und „Sand Gold“ sind die beiden Farben, in denen Asus sein Flaggschiff Zenfone 3 Deluxe offeriert. Keine störenden Antennenlinien laufen quer oder am Rand der Rückseite, nur drei winzige Punkte in der geschliffenen Rahmenkante sind zu sehe...

Top-Smartphone im Aluminium-Unibody, hervorragendes kontrastreiches OLED-Display, Laser-Fokus, großer Speicher, gute Performance, Always-On-Display, USB-3.0-Standard, Fingerprint-Sensor...

kein QHD-Display, vorinstallierte Apps (Bloatware) nicht vollständig deinstallierbar, gemeinsamer Schacht für Speicherkarte oder zweite SIM, kein Wasser oder Staubschutz, hoher Preis...

connect-Urteil: gut (402 von 500 Punkten)80,4%Glacier Silver“ und „Sand Gold“ sind die beiden Farben, in denen Asus sein Flaggschiff Zenfone 3 Deluxe offeriert. Keine störenden Antennenlinien laufen quer oder am Rand der Rückseite, nur drei winzige Punkte...
|
|
|
Non ho a disposizione la confezione originale che conterrà le cuffie auricolari, il caricatore rapido e il cavo di Tipo COttimi i materiali. Corpo in metallo, con una bella fresatura perimetrale, ma il vetro non è stondato. Pesantuccio ma non particolarme...

In italia per ora lo si trova nei negozi Tim a 699 euro, Allineato ai top di gamma come prezzo e come prestazioni, anche se l'ho trovato un filo meno veloce di OP3T. Più allineato a OP3 (diretto concorrente) ma con un display più grande. Comunque bello, l...
|
|
|
L'IFA 2016 ha preso avvio e abbiamo avuto l'occasione di testar uno dei nuovi dispositivi Asus. Questo dispositivo metallico è uno dei membri del nuovo trio del brand taiwanese. Con 6GB di RAM ed un processore Snapdragon 821 è il modello più costoso. Ma c...

Sono rimasto sorpreso dallo Zenfone 3 Deluxe. Il corpo è elegante, il display è buono e la fotocamera ha superato, per ora, le mie aspettative. Un look premium per lo Zenfone 3 Deluxe! / © AndroidPITPotrebbe essere il software a non soddisfare le nostre a...
|
|
|
Lo abbiamo atteso per tanto, dopo aver provato brevemente l' Asus Zenfone 3 Deluxe a Computex 2016 l'interesse è infatti cresciuto, e lo stesso vale per l'ottimo Zenfone 3 ( recensione ) e MAX ( recensione ). Sono passati sei mesi e finalmente lo abbiamo...

DISPLAY SUPER AMOLED, MATERIALI, SISTEMA PERFORMANTE...

TASTI NAVIGAZIONE POCO SENSIBILI, AUTONOMIA NON ENTUSIASMANTE, AUTOFOCUS NEI VIDEO DA CAM POSTERIORE, PREZZO DI LISTINO NON PARAGONABILE AL MODELLO TOP 2015...

L'analisi di questo Zenfone 3 Deluxe non è andata come speravo, i suoi limiti non sono soggettivi e non sono tutti semplici da risolvere. Seppur mi aspetto che un piccolo update possa sistemare in un baleno l'autofocus nella registrazione dei video, lo st...
|
|
|
Se fino a poco tempo fa il “massimo” a cui si spingeva ASUS era nella realizzazione di medio-alta gamma economici, in questo fine 2016 l'azienda si è voluta spingere più avanti realizzando un vero top di gamma (anche nel prezzo). Scopriamo se è stato all'...

Buona qualità costruttiva, Bel display, Buona fotocamera, Hardware potente...

Autonomia sottodimensionata, I tasti touch hanno qualche problema, Prestazioni non sempre esaltanti, Niente autofocus continuo nei video...

Questo Zenfone 3 Deluxe non riesce a essere il super-top di gamma che l'azienda probabilmente sperava. L'hardware di qualità c'è, ma poi si cade su alcuni punti come l'autonomia, le prestazioni del software o la risposta al tocco dei tasti touch...
|
|
tuttotech.net Updated: 2017-01-17 01:17:10
|
Nonostante non sia nelle prime posizioni in quanto a numero di smartphone venduti nel mondo, Asus ha all'interno del proprio catalogo fra i dispositivi più potenti disponibili al momento. Un esempio concreto di ciò è rappresentato dall'Asus ZenFone 3 Delu...
|
|
|
Recensione ASUS Zenfone 3 Deluxe – Negli ultimi due anni, ASUS ha dimostrato di voler fare le cose sul serio nel mercato mobile. Dopo il successo di Zenfone 2, la piacevole conferma di Zenfone 3 e i tanti buoni dispositivi di fascia medio bassa, la casa...

ASUS era chiamata alla prova del nove con un vero top di gamma, in effetti è riuscita a creare un buon device ma si è persa banalmente in un bicchier d'acqua in tanti piccoli dettagli che sarebbero da rivedere. Ci riferiamo ai problematici tasti soft-t...
|
|
|
Quando in Asus hanno pensato allo sviluppo dello Zenfone 3 Deluxe, lo hanno fatto con l'intenzione di stupire. Tutto il know-how dell'azienda taiwanese è stato racchiuso in questo smartphone che ha sicuramente tanto su cui parlare con interessanti soluzio...

Design, Audio, Prestazioni...

Complessità dell'interfaccia utente, Sensore biometrico non precisissimo, Tasti soft touch non precisi...

Asus Zenfone 3 DeluxeLo Zenfone 3 Deluxe è la soluzione di Asus per competere ad alti livelli. Ci riesce pienamente con le specifiche tecniche, esagerate in qualche frangente, e con un software pieno di funzioni e di impostazioni per personalizzare compl...
|
|
|
En la IFA 2016 hemos tenido la oportunidad de ponerle las manos encima al nuevo buque insignia de Asus. Este es el smartphone metálico del trío de buques insignia que Asus ha preparado para este años. Sus principales argumentos son 6 GB de RAM y un proces...

En esta breve prueba de con el Zenfone 3 Deluxe me ha dejado una buena impresión. El cuerpo del dispositivo es muy sofisticado, su pantalla y su cámara principal han ido mucho más allá de mis expectativas.El Zenfone 3 Deluxe con un aspecto muy premium. /...
|
|
|
Uno de los mayores fabricantes del panorama tecnológico es Asus , puesto que además de lanzar al mercado teléfonos móviles; ofrece multitud de dispositivos como tablets con Android y ordenadores portátiles con sistema operativo Windows.En lo que se refier...
|
|
|
Uno de los fabricantes más reconocidos en el mundo de la tecnología es Asus, no sólo por fabricar buenos smartphones con sistema operativo Android, sino tambien por fabricar excelentes productos como tablets u ordenadores.Ya analizamos hace unas semanas e...
|
|
|
¡Volvemos con un nuevo análisis en Andro4all! Como sabéis, siempre nos gusta traeros la review de los smartphones más actuales, y lo cierto es que hoy tenemos un nuevo invitado que os va a encantar: el ASUS ZenFone 3 Deluxe, uno de los smartphones con el...
|
|
|
¡Volvemos con un nuevo análisis en Andro4all! Como sabéis, siempre nos gusta traeros la review de los smartphones más actuales, y lo cierto es que hoy tenemos un nuevo invitado que os va a encantar: el ASUS ZenFone 3 Deluxe, uno de los smartphones con el...
|
|
|
La familia ZenFone 3 está formada por tres modelos diferentes: el Asus ZenFone 3, el Asus ZenFone 3 Max y el Asus ZenFone 3 Deluxe. El que nosotros hemos probado es el tercero de esa lista, el ZenFone 3 Deluxe (modelo ASUS_Z016D/ ZS570KL ). el que puede...

El diseño, El panel Super AMOLED, Rendimiento de la más alta gama, Batería duradera...

¡El precio!s, El software de la cámara, ¿Por qué no Quad HD?, La interfaz tiene que mejorar...
|
|
|
El Asus ZenFone 3 Deluxe podría haber sido uno de los grandes. En realidad, su pobre rendimiento lo convierte directamente en prescindible y fácilmente se ve opacado por el ZenFone AR que se anunció en enero en la feria CES. Por ese precio, te conviene m...

El cuerpo totalmente metálico tiene aspecto premium; el diseño sofisticado se siente muy bien. Tiene un RAM impresionante de 6GB. La vida de su batería es fantástica...

La cámara trasera puede ser lenta con poca luz. El desempeño puede ser moroso. La abigarrada interfaz de usuario y el bloatware hacen que usarlo sea un dolor de cabeza...

El Asus ZenFone 3 Deluxe tiene una construcción lujosa que se ve opacada por su bloatware y su pobre rendimiento; te conviene más el OnePlus 3T o el ZenFone 3, que es más económico...
|
|
|
Lujo tardío. El último smartphone insignia Asus ZenFone 3 Deluxe también estará pronto disponible en el mercado europeo. Con el actual SoC premium de Qualcomm, una cámara de alta resolución de 23-megapixel, y un gran panel AMOLED de 5.7", el dispositivo t...

carcasa muy sólida, construcción de primera, dual-SIM/ranura híbrida micro-SD, panel AMOLED de alto contraste, display Always-On opcional, pantalla táctil precisa, Miracast, USB-OTG y NFC, USB Type-C, útiles funciones de teléfono, veloz rendimiento gener...

control de brillo por PWM, muchas apps preinstaladas, poco aguante de batería, batería no extraible, sin actualizaciones Android regulares, problemas de WiFi con el router de referencia...
|
|
|
Tras las buenas experiencias con los anteriores Zenfone, ASUS ha extendido la variedad de modelos bajo esta denominación. Y con ello reforzado una marca en crecimiento desde la gama media más noble. El Zenfone 3 Deluxe que ya hemos probado en Xataka y de...

Acabado exquisito y cómodo en mano, Pantalla Super AMOLED de nivel, Cámara de buen rendimiento global, Sonido con los auriculares...

No sale directamente con Android 7.0, Autonomía por debajo de la media de los phablets, Precio poco competitivo, Sin resistencia al agua...

Con un precio de partida de 699 euros, la gama alta de entrada (parece que al ritmo actual de subida de precio de los flagship de las marcas más conocidas vamos a tener que empezar a hacer esta división) recibe un nuevo miembro que lo apuesta todo a su di...
|
|
|
En esta tercera generación que representan los ZenFone 3, la compañía ha lanzado varios modelos divididos en tres gamas para cubrir de manera más específica la gama económica, la media Premium como ya vimos con el Zenfone 3, y la gama más alta con este Ze...

CPU, RAM, AlmacenamientoPantallaCámaraPrecioWebSnapdragon 821, 6 GB RAM, 256 GB5,7" FullHD SuperAMOLED23" MP, IOS de 4 ejes, F/2.0849 EurosASUSLa gama Zenfone de ASUS siempre ha destacado por buscar un equilibrio entre prestaciones y precio, algo que hizo...
|
|
|
Analizamos a fondo el Asus Zenfone 3 Deluxe, un móvil muy bien construido. Con Qualcomm Snapdragon 821 y actualizado recientemente a Android 7 Nougat.Asus es de los fabricantes con Android que no hacen demasiado ruido y que, sin embargo, se merecen más re...

Excelente construcción, Muy buena cámara, Almacenamiento extenso...

Diseño del sensor de huellas, Autonomía algo justa, Botones capacitivos poco sensibles...

Hay que recalcar que el Asus Zenfone 3 Deluxe es un móvil que se presentó en verano del año pasado en Asia y llegó a España a finales de 2016. De hecho fue el primer móvil en equipar el Qualcomm Snapdragon 821. Y este SoC le sienta muy bien: no he notado...
|
|
|
En el mundo de la tecnología hay varias terminaciones utilizadas en la denominación del producto como Pro, Special Edition, S, o Deluxe que indican, en la gran mayoría de las ocasiones, que el fabricante ha sacado la artillería pesada con éste o que es la...

Buena calidad de fotos en cualquier situación, Pantalla con buena definición, nivel de brillo y varios modos de configuración, Acabados premium, Gran nivel de personalización...

Capa de personalización del S.O. muy profunda y con muchas apps de fabricante, no apto para amantes de Android puro...

Está claro que estamos ante un terminal de gama alta, y Asus deja ver esto en todos y cada uno de los apartados de este terminal consiguiendo así un terminal que ofrece unas sensaciones extraordinarias en todos y cada uno de los ámbitos que solemos mirar...
|
|
|
Este año ASUS ha querido prolongar un poco el momento de gloria a su Zenfone 2 retrasando la presentación de su (o sus) iteración no en enero, sino cinco meses después. Una línea que se amplió con el Zenfone 5 , el Zenfone Max , el Zenfone C y el Zenfone...
|
|
|
На Computex 2016 компания Asus представила сразу три новых смартфона: мощный ZenFone 3 Deluxe, огромный ZenFone 3 Ultra и доступный, но очень красивый ZenFone 3. Мы оказались в числе тех, кому повезло первыми опробовать их в действии. Теперь делимся впеча...
|
|
4pda.ru
Updated: 2016-12-30 15:23:46
|
Смартфон Zenfone 3 позиционируется компанией ASUS как массовый гаджет «выше среднего», то есть аппарат с хорошей производительностью, качественной камерой и современной начинкой. Этот девайс полностью оправдывает своё назначение, но всегда найдутся те, кт...

мощная начинка, хорошая камера, металлический корпус, качественная гарнитура в комплекте...

неудобный сканер отпечатков пальцев, комплектный кабель USB 2.0...

Как мы ни старались во время тестирования, у нас не вышло отыскать в смартфоне значительных недостатков, а из незначительных мы можем выделить разве что эксперимент производителя с формой сканера отпечатков пальцев. В остальном гаджет показал себя отли...
|
|
|
Мы всегда любили ASUS за грамотную ценовую политику. У этой компании никогда не выходило флагманских смартфонов в привычном понимании, зато было множество сбалансированных моделей по привлекательной цене. С Zenfone 3 Deluxe производитель выходит в высшую...

Zenfone 3 Deluxe – устройство для тех, кто категорически не хочет переходить в секту Apple, но при этом желает качественное топовое устройство. Говорить о статусности, наверное, будет глупо – все-таки перед нами не Vertu с отделкой из кожи дракона и не по...
|
|
|
ASUS Zenfone 3 Deluxe Special Edition — один из самых мощных смартфонов в мире с гигантским объемом встроенной памяти: 256 ГБ. Цельнометаллический корпус без антенных вставок, 6 ГБ оперативки, топовый процессор Qualcomm, камера на 23 Мп с тройной системой...

Металлический корпус без антенных вставок, Выглядит дорого, Удобный для своих размеров, Камера отлично снимает днем, Быстрая фокусировка, Широкоугольная фронтальная камера, Яркий AMOLED дисплей, Высокая скорость работы, Большой объем памяти и поддержка ка...

Высокая цена, Сложно пользоваться одной рукой, Нет защиты от воды и пыли, Уступает конкурентам при съемке в темноте, Оптическая стабилизация не всегда помогает, Камера иногда тормозит, Громоздкий интерфейс ZenUI, Среднее время работы...

Для начала разберем путаницу в названиях. В продаже есть две модели ASUS ZenFone 3 Deluxe: ZS550KL и ZS570KL. Они отличаются почти всем: размером, экраном, процессором, типом памяти и т.д. ZS550KL — модель попроще. Она негласно занимает нишу между ZenFone...
|
|
|
Тайваньский производитель Asus на волне успеха своих смартфонов Zenfone выпустил уже третье поколение этой линейки и продолжает пополнять его все новыми моделями, одна интереснее другой. Самым мощным аппаратом в новой серии на данный момент является Zenfo...

Компания Asus, будучи уверенной, что уже не только на поприще компьютеров и ноутбуков, но и на рынке смартфонов готова выступать на лидирующих позициях, оценила свою топовую новинку максимально высоко. Zenfone 3 Deluxe стоит 50 тысяч рублей, а Zenfone 3 D...
|
|
|
Запоздалая роскошь. Новый флагманский смартфон Asus ZenFone 3 Deluxe обладает премиальным процессором Qualcomm, 23-мегапиксельной камерой, большим 5.7-дюймовым AMOLED-дисплеем и некоторыми технологическими новшествами. Узнаем, насколько он конкурентоспосо...

Прочный и высококачественный корпус, Гибридный слот две SIMкарты/microSD, Дополнительный дисплей, Отзывчивый сенсор экрана, Miracast, USBOTG и NFC, USB TypeC, Удобные телефонные функции, Высокая производительность системы, Камера высокого разрешения с б...

с ШИМмерцанием, Множество предустановленных малополезных программ, Скромное время автономной работы, Несъемный аккумулятор, Отсутствие периодических обновлений ОС, Проблемы с WiFi (при соединении с тестовым роутером)...
|
|
|
Наш портал продолжает знакомить читателей со смартфонами актуальной линейки Zenfone 3 компании ASUS. Мы уже разобрали пару «классических» смартфонов этой серии (с экраном побольше и поменьше ), ознакомились с супергигантским смартфоном, и, наконец, подо...

Очень высокая производительность процессора и графики, Большой объем оперативной и флеш-памяти, Хороший Super-AMOLED экран без воздушной прослойки, Полный комплект беспроводных средств связи, поддержка NFC, Поддержка двух СИМ-карт и слота для внешней карт...

Невысокая автономность в 3D-играх...

Итак, компания ASUS порадовала нас истинно флагманским смартфоном, производительности которого хватит для любых целей. А благодаря конструкции новинки, выполненной в строгом классическом стиле, она подойдет для любой аудитории пользователей. Кроме собс...
|
|
|
Производительность, аккумулятор и качество исполненияAsus Zenfone 3 Deluxe — это смартфон, который работает на процессоре Qualcomm Snapdragon 821 с тактовой частотой 2400 МГц. Данная «система на чипе» для вычислительных операций предлагает 4+4 ядра. Во вс...

очень хорошая производительность, топовое оснащение...

камера с легкими недостатками...

Со своим Zenfone 3 Deluxe компания Asus устремляется в высшую лигу рынка смартфонов. Протестированный нами аппарат во время испытаний продемонстрировал очень хорошую производительность и превосходное оснащение. При этом аккумулятор до очень хорошей оценки...
|
|
|
Для этой статьи мы отобрали из нашего рейтинга смартфонов только те модели, у которых диагональ экрана не меньше 5,5 дюймов — с этой отметки сегодня приблизительно и начинается понятие «большой экран».Стоит заметить, что сегодняшние фаблеты (как принято н...
|
|
|
В нашей соответствующей таблице вы без труда сможете найти самые лучшие камерофоны, отсортировав их по качеству снимков. Но, учитывая тот факт, что недавно протестированные нами несколько камерофонов от ASUS оставили у нас очень хорошие впечатления, мы ре...
|
|
|
ASUS launched an array of products a few weeks back at its Zenvolution event in New York City. Among them was the gorgeous ZenBook 3 Ultrabook , the convertible Transformer 3 , and an assortment of Android-based smartphones that carried ZenFone 3 branding...

Attractive Design, Super AMOLED Display, Strong Camera Performance, Speedy Device, 6GB Of RAM, Fingerprint Sensor...

Middling Battery Life, "Only" 1080p Screen, No Dust Or Water Resistance...

The 5.7” ASUS ZenFone 3 Deluxe is a top-notch smartphone and worthy of consideration for anyone considering a device of this size. It features one of the most powerful mobile processors currently available, has a copious 6GB of RAM, expandable storage, an...
|
|
|
The Asus ZenFone 3 Deluxe is a big phone, but not in a bad way. Asus's latest flagship phone manages to pack a large 5.7″ display into a svelte .3″ aluminum unibody design with diamond cut edges that weighs just six ounces. When you hold it, it feels too...

Great performance, sleek lightweight design with a large display, great build quality, dual SIM, comfortable to hold despite its large size, good selfie camera...

Poor camera performance for its price, fingerprint reader could not read one of my fingers for some reason, 1080p not ideal on such a large display, Zen UI needs refinements, Prev2 of 2Next...

...
|
|
|
Though pricier phablets like the $769 Google Pixel XL and Galaxy S7 Edge grab a lot of headlines, these days you can find a powerful, large-screen smartphone for under $500. The $499 Asus ZenFone 3 Deluxe gives you a vibrant 5.7-inch AMOLED display, power...

Attractive Desig, Gorgeous scree, Great valu, Helpful built-in software...

Camera is sluggish and images look di, Below-average battery lif, Weak sound...

The ZenFone 3 Deluxe is a gorgeous phone with an eye-poppingly vibrant display and a UI to match. It's $500 price seems like a bargain when you compare this phone to similarly sized flagships that go for hundreds more, but budget-conscious users may prefe...
|
|
|
With the Samsung Galaxy Note 7 in the midst of a fiery recall, the market is down a supersized unlocked phone. The $499.99 Asus ZenFone 3 Deluxe shows up at a perfect time to take advantage of Samsung's misfortunes. It's a massive 5.7-inch Android phone w...

Sleek design, Fast performance, Good network connectivity, Solid battery life...

Overwhelming UI layer and bloatware, Lackluster camera, Mediocre call quality...

The Asus ZenFone 3 Deluxe is big, good-looking unlocked Android phone with powerful hardware that's held back by a disappointing camera and an overwhelming software layer...
|
|
|
ASUS made quite a splash in January last year with the mid-range ZenFone 2, with the device offering impressive specifications and features that were coupled with a very budget-friendly price tag. This is a practice that has becoming increasingly common...

Seamless metal build with no antenna lines, Vibrant 1080p display, Dual-SIM, microSD slot, Smooth performance, Lots of software features...

Weak battery life, Zen UI can feel overwhelming and bloated, Camera images lack detail/slow in low light...

The ZenFone 3 Deluxe is ASUS' new take on what an affordable flagship should be. While the overall package is good, it falls short in a few areas that prevent it from being a more compelling option over the competition...
|
|
|
The ZenFone 3 Deluxe brings a whole lot for a $399 price tag, including an amazing cameraAfter the massive success of the ZenFone 2 last year, ASUS is back with the ZenFone 3. Instead of offering just one version, ASUS has a slew of different models out t...

Battery Life, Camera, Fingerprint sensor, Value, Build Quality...

Display, Capacitive keys, Software & Updates...

If you like “large” smartphones and don't mind not having the very latest version of Android, then sure go ahead and pick up the ZenFone 3 Deluxe. It's a solid piece of hardware, with some great software included. At 5.7-inches, it's definitely not for ev...
|
|
|
What defines a flagship smartphone? More times than not, a flagship handset is defined by an incredibly high price. Devices such as Apple's iPhone and Samsung's Galaxy S series are flagship product lines, and as such, they carry price tags of $600 and up...

Very fast processing package, 64GB of builtin storage that can easily be expanded, Fast recharge times...

Fingerprint sensor often fails to unlock the phone, Rearmounted speaker leaves a lot to be desired, Weak battery performance...

The ZenFone 3 Deluxe is a good purchase in a bubble, but that isn't the case hereOverall, Asus has crafted a very good smartphone with the ZenFone 3 Deluxe. Here we have a phone with an all-aluminum construction, decent display, an extremely fast processi...
|
|
|
Which brand comes to your mind when you see a sticker price of Rs 63,000 for a smartphone? If we were to take an educated guess, we'd say you are thinking Apple, Samsung, HTC, or BlackBerry even. What if we were to say that ASUS' top-end variant of the Ze...

Good display, Smooth performance, Quick charge 3.0 is blazing fast...

Very pricey, Low-light performance of rear camera is average, Bloatware-heavy, Fingerprint scanner is iffy, Photos by Raj Rout, Top Alternatives, Asus Zenfone 3 Deluxe 256GB vs Google Mobile Pixel XL, Asus Zenfone 3 Deluxe 256GB vs Apple iPhone 7 Plus 128...

Our short answer to should you buy the ASUS ZenFone 3 Deluxe with 6GB of RAM and Snapdragon 821 SoC right now is – no. Look at other equally capable phones, yet much cheaper phones, like the OnePlus 3T, Nubia Z11, and the Moto Z (review) instead. Quite ho...
|
|
|
Late luxury. Asus' latest ZenFone 3 Deluxe flagship smartphone will also be available on the European market soon. With Qualcomm's current premium SoC, a high-resolution 23-megapixel camera, and a large 5.7-inch AMOLED panel, the handset features some tec...

very solid casing, high-quality build, dual-SIM/micro-SD hybrid slot, high-contrast AMOLED panel, optional Always-On display, accurate touchscreen, Miracast, USB-OTG and NFC, USB Type-C port, useful telephone functions, fast overall performance, ZenUI wi...

screen uses PWM for brightness control, many preloaded apps, short load battery life, non-removable battery, no regular Android updates, WiFi issues at the reference router...

Already the feel of Asus' ZenFone 3 Deluxe is pleasing when held for the first time thanks to its high-quality and especially solid metal casing. This conceals a 128 GB UFS 2.0 storage and lush 6 GB of RAM besides the Snapdragon, and thus the smartphone i...
|
|
|
Budget flagships are all the rage these days. After all, why would anyone pay $769 for something like a Google Pixel XL when similar or only marginally worse performance can be had from a $439 OnePlus 3T? The category has come a seriously long way since t...

It's not QHD, but the 1080p AMOLED display has decent viewing angles and gets pretty bright, Despite the heavy skin, the phone remains speedy and rarely slows down, It may not appeal to everyone, but it's definitely unique. Nobody's mistaking this thing f...

ZenUI is as bloated as ever. There are some highlights, but most of the software is just plain bad. Also, no Nougat yet? Come on, A ton of megapixels, laser autofocus, and OIS sound impressive on paper, but pictures frequently come out blurry, The speaker...

The ASUS ZenFone 3 Deluxe isn't a terrible phone, but it's extremely hard to recommend over its competitors. While its specs are decent, its software and camera drag it down. The price is also a problem; it is lower than most flagships' from larger compan...
|
|
|
A Asus lançou no Brasil um line-up bastante completo de aparelhos, desde os mais modestos até os mais avançados. O Zenfone 3 Deluxe é um desses extremos: é o smartphone mais poderoso já feito pela empresa taiwanesa.Como optou por importar esse produto, di...

Belo design e ótimo acabamento, Recordista em performance, Excelente câmera, Preço de lançamento abaixo de rivais...

Borda larga na tela, Display com densidade de pixels inferior a rivais, Android bastante modificado e muitos apps pré-embarcados, A tela grande e hardware potente consomem bastante energia...

O Zenfone 3 Deluxe está entre os melhores dispositivos disponíveis, e como acontece com todo topo de linha, a conta sai salgada. Mesmo nesse segmento de aparelhos bastante caros, a Asus em algum nível conseguiu manter uma característica importante: uma al...
|
|
|
A IFA já começou e nós tivemos a oportunidade de colocar nossas mãos no Zenfone 3 Deluxe. Este dispositivo metálico é parte da linha Zenfone 3 da ASUS, e tem especificações espetaculares como: 6GB de memória RAM e um processador Snapdragon 821, em sua var...

Nos breves momentos em que tive o Zenfone 3 Deluxe em mãos, fiquei positivamente impressionado. O aparelho tem um design sofisticado, a tela também me pareceu excelente e a câmera, mais do que tudo, me impressionou consideravelmente.Ainda há uma possibili...
|
|
|
A Asus lançou uma nova linha de Zenfones no Brasil este ano, e tem recebido um bom retorno dos consumidores. Contudo, existe uma diferença tremenda entre o Zenfone 3 tradicional e o Zenfone 3 Deluxe. Esse segundo aparelho é o mais poderoso da marca e foi...

O Zenfone 3 Deluxe tem uma infinidade de pontos positivos e eles certamente eclipsam os seus pontos francos. Mesmo com sua interface malfeita e de design ruim, o smartphone consegue apresentar um desempenho excelente, sem titubear mesmo nas situações mais...
|
|
|
O que fazer com 4.899 reais? Você pode comprar uma moto, passar umas férias em outra cidade ou ficar com o melhor celular da Asus. O Zenfone 3 Deluxe, smartphone mais caro à venda no Brasil, junto com o iPhone 7 Plus, tenta entregar o conjunto mais podero...

Câmera rápida que produz ótimas fotos, Melhor hardware de Android no Brasil, Tela AMOLED de alto brilho...

Android no padrão Asus de qualidade, Bateria poderia ser melhor, Não tem resistência contra água...

Mais caro nem sempre é melhor. Isso fica claro com o Zenfone 3 Deluxe. O smartphone poderoso da Asus agrada aos que gostam de números grandes, com o chip mais potente da Qualcomm disponível no mercado, uma capacidade de armazenamento quase infinita para...
|
|
|
O flagship trouxe uma série de novidades para o portfólio da companhia, tendo 6 GB de RAM e 256 GB de armazenamento, o que não é tão comum de vermos por aí. Mas isso, é claro, tem o seu preço: o valor do dispositivo aqui no Brasil é de R$ 4.899 – para est...

O Zenfone 3 Deluxe é um smartphone incrível, mas é para poucos. Seu preço exagerado se dá por conta da sua importação, visto que o produto não é fabricado no Brasil. Ele não apresenta problemas de desempenho, mas convenhamos: encontrar celulares co...
|
|
|
Modelos de smartphone que não declaram "a que vieram" são um problema, sendo melhores ou piores que os demais com recursos discretamente diferentes dos competidores. Mas e quando um aparelho vem abertamente com um rótulo DELUXE? Confira agora a análise do...

Para os interessados em adquirir um Deluxe, vai o aviso de que esse nome indica um produto luxuoso, e quem imaginou um preço médio de R$ 4.000 reais acertou. Você precisará desembolsar essa quantia para adquirir um desses.É o melhor que a Asus tem a ofere...
|
|
|
Analisar o que há de melhor no top de linha de uma marca gera uma onda de pontos de destaque, e reunimos os que consideramos principais neste cinco motivos para comprar o Asus Zenfone 3 Deluxe.Dispondo de um dos conjuntos mais poderosos do mercado de CPU...
|
|
|
Aparelhos topo de linha não estão livres de problemas. Sempre existe o que pontuar como "negativo", mesmo em modelos na faixa mais alta de preços. Então confira agora os 5 motivos para não comprar o Asus Zenfone 3 Deluxe.Custando proibitivos 4.000 reais...
|
|
|
Preços baixando, hora de fazer escolhas mais ousadas em desempenho. Confira agora o comparativo entre o ASUS Zenfone 3 Deluxe e Samsung Galaxy S7 Edgepara descobrir quem leva a melhor.De um lado, temos o Zenfone 3 Deluxe: metal. Do outro lado, temos o Gal...
|
|
|
Como dois aparelhos distintos podem brigar entre si? Fácil, basta que eles sejam o top de linha de suas fabricantes. Confira agora o comparativo entre Google Pixel 5" e Zenfone 3 Deluxe.De um lado, temos o Zenfone 3 Deluxe, e do outro o Google Pixel 5". L...
|
|
|
Como era de se esperar, a ASUS trouxe não um, mas três novos Zenfones para os seus consumidores. Os sucessores do Zenfone 2 têm capacidade de dar conta de diferentes necessidades de usuários, além de contemplar faixas de preços distintas, algo sempre posi...
|
|
|
Nesta segunda-feira (30) a ASUS anunciou a sua nova linha de Zenfones , com destaque para o Zenfone 3 Deluxe, que promete concorrer diretamente com o Galaxy S7 Edge e o iPhone 6s, os top de linha da Samsung e da Apple. Com o lançamento, fica a pergunta: q...
|
|
|
À semelhança do Huawei Mate 9, testado pelo Pedro Tróia, o ZenFone 3 Deluxe sofre do mesmo mal, o seu tamanho, embora isso para mim seja um ponto positivo, visto que um smartphone é, para mim, muito mais do que um telemóvel, mas sim a minha melhor ferrame...

Construção, Desempenho...

Autonomia, Interface demasiado alterada...

O Asus ZenFone 3 Deluxe surpreende pela elevada qualidade de construção, desenho sóbrio e elegante, e excelente desempenho, mas desilude pela parca autonomia da bateria (quase metade da oferecida pelo Mate 9) e insistência numa interface cheia de aplicaçõ...
|
|
|
这人,凡事儿都喜欢抢个头彩,手机圈更是如此。只要能第一个拿到某硬件,或者用上某功能,总是倍儿有面子的,为此甚至不惜玩一些花招。比如说今年初,乐视全球首发了骁龙820手机乐Max Pro,随后又实现全球首销,但折腾到最后也就1000台工程机,然后就不了了之了。还好之后的第二代超级手机全面爆发,Helio X20十核被拉到千元档次,骁龙820一路狂奔到1500元价位,让人惊叹,骁龙820那档子事儿也都不再是事儿。近日,乐视又隆重发布了乐Pro 3,配备新一代顶级处理器骁龙821,并且价格只要1799元,再次掀...

在这个移动时代,传统硬件/数码厂商的转型都十分艰难,Intel这样的超级巨头也在一番拼杀后黯淡离去。即便是诺基亚、HTC、黑莓这样的手机大厂,也是在残酷的竞争下,无可奈何花落去。华硕在这方面就显得尤为珍贵了。3C时代华硕就是响当当的巨头,涉足领域也相当广泛,而且早早就瞄准了智能手机,ZenFone初次进入内地市场更是直接杀出了不足两千元的低价,迅速占据了一席之地,在国际市场上更是颇受青睐。由于硬件平台的缘故,第二代ZenFone并不是很顺利,而经过一段时间的积累,ZenFone 3全新问世,带来了不少惊喜...
|
|
|
华硕ZenFone 2抢下了全球首款4GB内存手机,今年的ZenFone 3则拿下骁龙821芯片的首发。本月8日,骁龙821+6GB LPDDR4+256GB UFS2.0闪存的 ZenFone 3 Deluxe在宝岛台湾率先开卖 , 建议零售价24990新台币,约合人民币5300元 。明天下午14:00,华硕将在京举办发布会 , ZenFone 3确定登场 ,这款骁龙821版也有望首次来到内地。现在ePrice作者Jason送上了对ZenFone 3 Deluxe骁龙821版的评测,不妨抢先看一看。外观...
|
|
|
5月30日下午,华硕在台北寒舍艾丽酒店举行了“Zenvolution”新品发布会,发布了旗下2016年的旗舰手机新品——ZenFone 3、ZenFone 3 Delux、ZenFone 3 Ultra。而以PC起家的华硕,作为英特尔芯片的拥趸,此次新品随着英特尔宣布Atom处理器停产而都改用了骁龙芯片。相对于“全球首款双通道4GB内存手机”——华硕ZenFone 2,究竟这台全新的“采用6GB大内存+骁龙820”的ZenFone 3 Deluxe会给我们带来什么惊喜呢?接下来我们一起来看看吧。配置简述...
|
|
|
最新豪华。 华硕的最新ZenFone 3 Deluxe旗舰智能手机即将在欧洲市场上市。它搭配了高通最新的高端处理器,高分辨率2300万像素相机和一块5.7寸AMOLED屏幕,这台设备还支持一些最新技术。不过它在和其他顶级机型的竞争中表现如何呢?» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排...

非常坚固的机身, 高品质工艺, 双SIM/microSD复合卡槽, 高对比度AMOLED屏幕, 可选一直开启屏幕功能, 准确的触控屏幕响应, 支持Miracast.USB-OTG和NFC, USB-C接口, 实用的通话功能, 性能高, ZenUI支持许多额外功能, 对焦迅速的高分辨率相机...

屏幕采用闪烁亮度控制, 许多预装应用, 较短的电池续航, 不可拆卸电池, 无定时安卓更新, 无线网络小问题...
|
|
sosol.com.cn Updated: 2017-03-16 01:25:31
|
这人,凡事儿都喜欢抢个头彩,手机圈更是如此。只要能第一个拿到某硬件,或者用上某功能,总是倍儿有面子的,为此甚至不惜玩一些花招。比如说今年初, 乐视 全球首发了骁龙820手机乐Max 2,随后又实现全球首销,但折腾到最后也就1000台工程机,然后就不了了之了。还好之后的第二代超级手机全面爆发,Helio X20十核被拉到千元档次,骁龙820一路狂奔到1500元价位,让人惊叹,骁龙820那档子事儿也都不再是事儿。近日, 乐视 又隆重发布了乐Pro 3,配备新一代顶级处理器骁龙821,并且价格只要1799元,再...

不给力,综合表现欠佳,特别是基带和信 号问题搞得ZenFone很狼狈,严重拖累了华硕 手机的提升,不得不开始引入高通、联发科平台。如今随着Intel放弃移动芯片市场,华硕 ZenFone更是光明正大地开始全面转向高通。全新设计的ZenFone 3更是一出手就放出炸雷,顶级旗舰ZenFone 3 Deluxe拿下了全球首发骁龙821的美誉,今年7月份就早早发布了,但至今仍然仅限台湾市场,价格也高达249元新台币,约合人民币5300元。就在乐视 乐Pro 3发布前一天,华硕 在国内举办盛大发布会,一口气推出了...
|
|
|
华硕灵耀3 系列从第一代开始,就是能够让人第一眼就爱上的产品。精致的设计、出色的便携性、不错的办公性能,使其成为现代时尚性商务向 笔记本电脑 的代表之一。在这个讲究颜值的年代里,华硕灵耀3以其鲜明的设计个性,赢得了不少用户的青睐。如今,华硕灵耀3系列正式推出新一代产品,而我们本次评测所拿到的,是灵耀3 Deluxe 8GB内存版产品。·精致包装体现豪华气质华硕灵耀3 Deluxe 包装很精致本次灵耀3 Deluxe依然延续了系列的精致感,这一点从外包装就可以充分感受到。尊爵蓝配色的包装盒配上简单的金色产品...

华硕灵耀3 Deluxe是款很容易让人“一见钟情”的产品,精致的设计、出色的便携性是其最大的卖点。目前,华硕官方商城三款在售机型价格为9988元、12599元以及12999元,本次评测机型价格为12599元,价格虽然较高,但考虑到这款产品的综合素质,其实定价还是相对比较合理的。本文属于原创文章,如若转载,请注明来源谁见了都想买!华硕灵耀3 Deluxe评测向作者提问标签笔记本电脑 nb.zol.com.cn true 中关村在线 report 1069 ·散热与续航能力评估 对于便携型笔记本而言,散热与...
|
|
cfan.com.cn Updated: 2017-06-29 01:11:57
|
很多童鞋都在羡慕微软Surface Pro一类的平板二合一设备,它们的主机部分只有800g上下,但却拥有着媲美主流笔记本的配置和性能。问题来了,当Surface Pro和键盘结合后,其整体重量依旧会突破1kg大关。尴尬的是,现阶段Windows 10系统,或者说基于该系统而生的各种应用,对触控的优化还是差了那么一点点。没有鼠标键盘单靠手机点触屏幕,很多熟悉的软件和游戏根本无法操作。所以Windows平板和键盘肯定是“焦不离孟孟不离焦”的铁哥们儿,在谈便携性的时候需要将它们打包计算。好消息是,受平板二合一设...
|
|
|
講起智能手機,近年不少中國品牌都主打規格,什麼新處理器又 6GB RAM,不過對於香港人來講,總有一大群人不太想用中國品牌的機款。其實台灣也有品牌推出類似規格、甚至整體而言更好的手機,ASUS 最近就正式在香港推出真。旗艦 Zenfone 3 Deluxe,規格睇落就追得上不少中國品牌的機款,但用落又如何?就讓筆者為大家分享一下啦。首先在設計上,Zenfone 3 Deluxe 就採用了鎂合金金屬機身,而且是採用一體成形設計,拿上手手感冷冰冰,對於「金屬控」來講應該幾 like。此外,它相比其他金屬手機,...

總括而言,ASUS 今次推出這部 Zenfone 3 Deluxe,可以說是頗近乎完美的旗艦手機表現,不但外形設計算是不錯,手感亦算幾好,各方面的表現,包括:熒幕、鏡頭、音效等都有不錯甚至出色的效果,雖然 $5,999 這個售價不算便宜,但能擁有最新處理器、6GB RAM 及高達 256GB UFS 2.0 內置儲存空間的手機,這定價亦算合理。加上可以進一步插 microSD 卡擴充儲存空間,整體而言都令筆者十分滿意。唯一缺點應該是它只配備了 1080p 解像度熒幕,但正如前文所言,1080p 與 2K...
|
|
|
Bli först att lämna ett omdöme.Asus ZenFone 3 Deluxe är en flaggskeppstelefon som har en av marknadens mest imponerande byggkvalitet och design. Den har en bra kamera som tar detaljrika bilder i ljusa miljöer men som får problem i mörka, en ljusstark skär...

Gedigen konstruktion, Stöd för dubbla SIM, 128 GB och microSD, Bra 4K UHD-inspelning...

Medioker batteritid, PenTileskärm, Störande mjukvara, Bara Android 6...

Asus ZenFone 3 Deluxe är en flaggskeppstelefon som har en av marknadens mest imponerande byggkvalitet och design. Den har en bra kamera som tar detaljrika bilder i ljusa miljöer men som får problem i mörka, en ljusstark skärm som tyvärr lider av PenTile-p...
|
|
|
Asus Zenfone 3 okazał się dla mnie bardzo miłym zaskoczeniem – zwłaszcza pod dwoma względami, o co raczej tego producenta bym nie podejrzewała: aparatu i wzornictwa. Tym chętniej wzięłam na warsztat jego większą, lepszą, a przez to automatycznie też drożs...

ogólna szybkość działania, wydajność, dual SIM (ale hybrydowy i standby), szybkie ładowanie, bogate zaplecze komunikacyjne, w tym NFC, jakość zdjęć, 64GB pamięci, 6GB RAM, czytnik linii papilarnych, USB typu C, nagrywanie wideo w 4K, wzornictwo, podświetl...

kiepski czas pracy, problemy z aplikacją aparatu uprzykrzające życie, głośnik mono, brak ładowania indukcyjnego, wystający obiektyw aparatu, klawisze systemowe nie na środku belki pod ekranem, a przy dolnej krawędzi, zbyt cukierkowy interfejs, w dodatku p...

Asus Zenfone 3 Deluxe jest dla mnie urządzeniem bardzo trudnym w jednoznacznej ocenie. Z jednej strony świetnie się prezentuje (ale głównie z tyłu, z przodu, przez wzgląd na dziwnie umieszczone przyciski, nie jest już tak pięknie), a do jego działania nie...
|
|
mgsm.pl
Updated: 2017-01-25 01:26:18
|
ZenFone 3 Deluxe jest imponującym urządzeniem o atrakcyjnym wyglądzie. Przyznaję, że zrobił na mnie wrażenie od pierwszego wejrzenia. Oczywiście wcale nie znaczy to, że nie ma tu pola do poprawy.Deluxe to chyba pierwszy tak wysoko wyceniony model smartfon...

atrakcyjny wygląd, jakość wykonania, Gorilla Glass 4, metalowa obudowa typu unibody, liczba gigabajtów pamięci RAM i pamięci wbudowanej, dual-SIM, obsługa kart microSD do 128GB, AMOLED-owy, jasny ekran, imponująca wydajność, możliwości personalizacji, obs...

rozbudowana nakładka i nadmiar softu producenta, rozdzielczość FullHD może być niedostateczna dla zastosowań VR, slot na karty SIM i microSD w rozwiązaniu hybrydowym, relatywnie nieduża pojemność baterii, przeciętne czasy pracy na baterii, działanie apara...

ZenFone'owi 3 Deluxe nie można nic odmówić. To świetny, doskonale wyposażony flagowiec, który z powodzeniem może rywalizować z innymi sprzętami z tej półki cenowej. Jego problemem jest w istocie to, że nie ma czegoś na tyle znaczącego, tej jedynej w swoim...
|
|
hwa.com.tr Updated: 2016-12-08 01:32:51
|
|
|
|
Asus'un ilk amiral gemisi Asus Zenfone 3 ‘ün ön incelemesi sizler için yayında. Yazımızda telefonun detaylarını, satış tarihini ve fiyatını bulacaksınız.Daha önce fiyat/performans odaklı cihazlar ile karşımıza çıkan Asus, bu sefer Zenfone 3 Deluxe modeli...
|
|
mobareco.jp Updated: 2016-12-08 01:32:50
|
これまで高性能、あるいは様々な特徴を有するSIMフリースマホを国内市場向けに展開してきたASUSTek Computer(以下、ASUS)。ただいずれのモデルに対しても、正直なところ「性能の割には安い」という、お買い得感に最大の魅力を感じることが多かったのではないでしょうか。そんな中、2016年9月に最新モデル「ZenFone 3シリーズ」の1モデルとして発表されたのが「 ZenFone 3 Deluxe (型番:ZS570KL)」。価格こそ 89,800円 (税抜き)と従来比でかなり高くなったものの、最...

使用する外装素材を変更するとともに、デザインも刷新されて新たな印象に仕上がったZenFone 3シリーズ。その中でもデザインと質感に見る外観の良さ。サイズと重さに感じる扱いやすさ。そして数値上だけではない本物の性能・機能。こういったものがハイレベルに組み合わされた「2016年版・性能怪獣」ともいえる印象をZenFone 3 Deluxeに強く抱きました。冒頭でも触れたとおり、購入にあたりひとつ大きく悩ましい点は価格の高さ。ただ数年間使い続けることを想像しても十分な性能が備わっているだけに、長い期間で見れば...
|
|
|
In typical ASUS fashion, the company rolled out three different flavors of the ZenFone 3 – the ZenFone 3 Deluxe , ZenFone 3, and ZenFone 3 Ultra – at Computex 2016. But other than the monstrous 6.8-inch ZenFone 3 Ultra phablet and its bevy of multimedia-o...
|
|
|
Asus latest ZenFone 3 trio, the ZenFone 3, ZenFone 3 Ultra, and ZenFone 3 Deluxe has got us all psyched up. The ZenFone 3 trio made waves at Computex 2016, where Asus made an incredible impact on the audience there. So, what's the difference between these...
|
|
|
華碩 ZenFone 3 系列智慧手機,入門有絕美雙玻璃的 ZenFone 3 可選,而針對大螢幕需求的,則有 ZenFone 3 Ultra 的 6.8 吋大螢幕,而「ZenFone 3 Deluxe」則是追求極致美學與效能的頂峰;性能上搭載高通 Snapdragon 821 處理器、6GB 記憶體與 256GB 超大儲存空間;美學上,則由隱匿天線,造就完美金屬美背,再用鑽切點綴修身,成就無與倫比的品味。 此次,便來替華碩 ZenFone 3 Deluxe 閃耀金開箱,並分享 Ze...

ZenFone 3 Deluxe 在校能與續行力上毋庸置疑,絕對是今年旗艦款;外型設計上,金屬工藝、鑽石切邊與薄形化的設計,讓 ZenFone 3 Deluxe 在手感與握感上更是上乘之作;但需要習慣的是,Android 控制鍵,相當靠近底部邊緣,剛開始使用,會很容易誤觸,當然用了一陣子之後,也漸漸習慣控制鍵的位置,殊不知是機構設計考量,才無法將 Android 按鍵的高度置中。相機方面,也是各大旗艦比拼的戰場,這一代加入了即時 Auto HDR 與 HDR Pro 功能,能用戶拍攝上更為便利,從室內轉到...
|
|
|
另一方面,Asus 亦再次推出高階手機,於九月中在港開售 ZenFone 3 Deluxe,主打超強硬件規格:S820 + 6GB RAM,不過價錢就賣到接近五千蚊,令到唔少 Asus Fans 都話貴,究竟 ZenFone 3 Delxue 又是否貴得有道理呢?一齊實測睇睇!Asus 今年一改 ZenFone 的平價定位,繼推出採用雙玻璃面設計的 ZenFone 3 後,旗艦機 ZenFone 3 Deluxe 更用上全金屬設計,弧形機背加上霧面處理,不得不說 ZenFone 3 Delxue 是 As...

整體來講,作為 Asus 近年再次推出的高階手機,ZenFone 3 Deluxe 表現可圈可點,尤其在設計工藝方面,可以造到「隱型天線」設計,令金屬機身外觀更具一致性,的確是 ZenFone 3 Deluxe 值得一讚之處。此外 Asus 為發揮 6GB RAM 這一大賣點,特別加入 OptiFlex 及 Game Tools 等優化功能,縱使現時手遊要求普遍唔高,但 ZenFone 3 Deluxe 仍堪稱是為 Gamer 而設的手機,這方面亦比另外兩部香港有售的 6GB RAM 手機做得更好。不過作...
|
|
|
說到 華碩 ,大家都知道它們出了幾年的 ZenFone 系列手機,因為過去主打CP值讓大家容易入手,不論是送給親朋好友當禮物或自用都很實在,但是跟頂規的旗艦機比較下來仍然存在很大的效能和功能差異,而今年 ASUS 推出的 ZenFone 3 系列手機不僅維持高CP值的優勢,其中最高階的 ZenFone 3 Deluxe 更領先其他品牌率先採用最新的旗艦處理器 Qualcomm Snapdragon 821 與5項世界第一的頂級規格挺進旗艦機市場,綜觀目前 Android 手機規格幾乎無機能敵,CP值也是旗...
|
|
|
ASUS在今年Computex所推出的3款重量級年度智慧型手機產品 ZenFone 3、ZenFone 3 Deluxe、ZenFone 3 Ultra,螢幕尺寸則分別落在5.2、5.5、5.7到 6.8 吋之間,ZenFone 3 配備雙面 2.5D 康寧防刮玻璃搭配金屬邊框設計,ZenFone 3 Deluxe 與 ZenFone 3 Ultra 則為航太等級鋁合金機身,智慧型手機市場競爭愈發激烈,相信對智慧型手持裝置有興趣的使用者可以發現目前智慧型手機已朝向5吋以上大可視面積的產品...

ASUS ZenFone 3 Deluxe 64GB(ZS570KL)其航太等級一體成形鋁合金外觀設計讓人驚豔,提供頂級的規格及用料,手感也相當不錯(只是為了長久使用之計建議仍是上個保護套避免碰撞損傷,免得壞了整體美感),採用Qualcomm Snapdragon 820 2.15GHz 4核心處理器,整體能效表現極佳,讓電池容量雖僅有3,000mAh,但是受益於14nm製程及支援QC功能,不致影響使用者太多的等待時間,另外持續優化的相機功能,就實拍部分確實讓人有驚豔的感覺,網路上也有許多網友分享其大...
|
|
|
這次為大家介紹 ASUS ZenFone 3 Deluxe 開箱評測,華碩在今年 Computex 期間一口氣發表了 ZenFone 3 家族三款新機作為今年度的手機主打機型,在之前我們已經為大家介紹了 只賣7990元支援4G+3G雙卡雙待且高性價比的 ZenFone 3 、 極致大螢幕影音享受的 ZenFone 3 Ultra 等機型,但一直遲遲沒等到號稱「地表最強規格」的 ASUS ZenFone 3 Deluxe 下落,現在漫長的等待終於結束了,史上第一部搭載最新的 Qualcomm Snapdra...

ASUS ZenFone 3 Deluxe 是目前華碩可端出最高等級的旗艦手機,在工藝設計、用料、硬體規格等各方面,都可看出華碩想要對外界證明「華碩也很會做高階旗艦手機」的決心。尤其是高規版更是拿出了看家本領,把現在能用上的最好材料與規格都裝到這款手機上,而成品也的確是相當不錯的旗艦產品。不過對一般消費者來說如果不是追求極致效能、想要有大到怎樣都用不完的內存容量的話,我個人倒是覺得其實選擇一般版的 ASUS ZenFone 3 Deluxe 也很夠用,因為兩者間其實也只差了處理器小升級,內存由一般版的 6...
|
|
|
華碩今年 ZenFone 3 系列的旗艦機種:ZenFone 3 Deluxe,在今年 Computex 台北國際電腦展發表時,其採用的 S820 處理器、最高 6GB RAM 與 256GB ROM 的規格已經讓人眼睛一亮,不過在台灣上市時,華碩更推出了「旗艦中的旗艦」:也就是搭載 Qualcomm Snapdragon 821 處理器、6GB RAM 與 256GB ROM 的超級頂規版,開出 24,990 元的高價位,在旗艦級的 Android 機種之中幾乎可以說是規格最高的。 而大家應該也很好奇...
|
|
|
先前已經為大家介紹過 ZenFone 3 系列中的 ZenFone 3 及 ZenFone 3 Ultra ,剛好是一大一小,而螢幕尺吋 5.7 吋介於前二款之間的 ZenFone 3 Deluxe 也早就讓許多人引頸期盼,和 Ultra 同樣為世界首隻全金屬機身且採用隱形天線設計,硬體規格更是強到不像話,更是世界首隻搭載高通 ® Snapdragon™ S821 處理器、Adreno™ 530 圖像處理器、6GB Ram 及 UFS 2.0 256GB 內建使用空間,配置真的是全球最頂級規格,4G Lt...
|
|
|
除了我們為大家帶來的第一手資訊萬元以下的絕美手機,包含了 5.2 吋和 5.5 吋外型的 ZenFone 3華碩 ASUS ZenFone 3 絕美玻璃質感 全新細膩外型 ZE520KL 5.2吋 快速開箱以及大如平板 6.8 吋外型的 ZenFone 3 Ultra (這個真的有點太誇張了) 之外就是今天為大家帶來的快速介紹,華碩有史以來最高規格的旗艦機ASUS ZenFone 3 Deluxe (ZS570KL)在開始之前我們還是照例來看一下規格同時也再次告訴大家如果大家想要綁電信約購買的話,本次由...
|
|
|
繼經濟款 Asus ZenFone 3 及 6.8 吋的 ZenFone 3 Ultra 上市後,高階版 ZenFone 3 Deluxe 也在九月上市,更是 ZenFone 系列最高價的手機,且依處理器等核心規格的不同,共有三款可以選擇, 最先開賣的為中間款,搭載高通 Snapdragon 820 處理器, 配上 6GB 記憶體及 64GB 儲存空間 。在 Computex 2016 中展出的 ZenFone 3 三兄弟 ,於經濟款 ZenFone 3 及大尺寸的 6.8 吋 ZenFone 3 Ult...

Asus ZenFone 3 Deluxe 是 ZenFone 3 中的高階機種,當中又依搭載的處理器、記憶體、儲存空間不同,分為三款機型,首先上市的是細部型號為 ZS570KL,採用高通 Snapdragon 820 處理器,配上 6GB 記憶體、64GB 的儲存空間的機型,售價 17,990 元,打破過去 ZenFone 的「平價」定位,但這不是最高價的 ZenFone 3 Deluxe,另一款首搭高通 Snapdragon 821 處理器,配上 6GB 記憶體及 256GB 儲存空間的機種,售價來到...
|
|
|
ASUS 近年來的產品定位都很明確,每支新推出的手機都是有自己主打的強項,而今年的 ZenFone 3 系列也是如此!今年推出的機種和去年 ZenFone2 系列一樣,有主打基本盤的 ZenFone 3 、主打高效能及高容量的 Deluxe 、主打拍照能力的 Laser,而今天要開箱測評是 ZenFone 3 產品線中「效能最高、容量最大」的 ZenFone 3 Deluxe! 顧名思義,ZenFone 3 Deluxe 是所有機種之中最豪華的一款,本機的最高階款式 (目前尚未開賣) 採用目前高通推出最...

2016 也來到了下半年,今年各大品牌的 Android 旗艦機也差不多都已經亮相完畢了!今年所有的旗艦機除了Samsung Galaxy S7 / S7 Edge / Note7 是採用三星自家產的 Exynos 8890 處理器之外,其餘無論是 SONY Xperia X Performance 、HTC 10 、LG G5 均是採用高通旗下目前最高規格的 Qualcomm Snapdragon 820 處理器,而這些旗艦機種的隨機記憶體 (RAM) 的部分也都是 3GB 或 4GB 兩種規格其中之一...
|
|
|
返回 【台北直擊】Asus ZenFone 3 Deluxe 上手:再戰旗艦市場 30-05-2016 作者: danny 其他焦點新聞: 【台北直擊】Asus ZenFone 3 Deluxe 上手:再戰旗艦市場 30-05-2016 【台北直擊】Asus ZenFone 3 極速上手:質感大幅提升 30-05-2016 大台無份播?樂視 CEO 來港搵 HKBN 傾世界盃 30-05...
|
|
|
ASUS ZenFone 3 Deluxe 實機試玩 華碩在 2016 Computex 台北國際電腦展展前一天,在台灣正式發表 ZenFone 3 系列機種,包括 ZenFone 3、ZenFone 3 Deluxe 以及 ZenFone 3 Ultra, 我們先前已經有總覽文章 。在三台 ZenFone 3 系列機種中,以 ZenFone 3 Deluxe 最為高階,並開出 499 美元的中高階售價,它是否能夠肩負讓華碩站上全球一線智慧手機品牌的重責大任呢?接下來帶大家一起看看。 ZenFon...
|
|
|
這樣的推文一反過去華碩的行銷風格,以裸時尚的訴求來把這隻手機送到大家的眼中而那隻手機就是前一陣子我們已跟大家聊過的~ 華碩有史以來最高規格手機不再平凡 邁向奢華高質感 ASUS ZenFone 3 Deluxe (ZS570KL) 快速瀏覽在那篇聊天中,狐仔已經帶著大家把這隻頂級手機的外觀好好的看過一次了現在再開這一篇理所當然的要跟大家聊一下內部的一些人機介面與效能展現的部份開頭仍然提醒大家的~這隻是目前市場端少數內建有 6GB 記憶體的手機這是個什麼樣的概念呢?這樣說好了,目前市場端的筆記型電腦原廠預設...
|
|
|
大家好~我們今天要為大家評測的是 ASUS Zenfone 3 Deluxe,他總共有金色和銀色兩種顏色,我們今天使用的是銀色的版本。Zenfone 3 Deluxe 擁有 5.7 吋的大螢幕,但是重量只有162公克,邊框也是相當的窄,只有 1.3mm,上下邊框則是維持華碩的一貫風格採用同心圓設計,上面有 800 萬畫素的前鏡頭和感應器。 機身背面用全金屬材質,還有華碩首創隱形天線設計,打破金屬機殼一定要有兩條橫線的慣例,讓整體機身更完整完美。機殼後面有指紋辨識器、2300 萬畫素後鏡頭、2.0 光圈、L...
|
|
|
ZenFone 3 Deluxe 5.7 吋 4GB/32GB 版、全新 5.5吋 版 接力上市!華碩宣布將分別於12日、15日推出 ASUS ZenFone 3 Deluxe 4GB / 32GB 版,以及全新 5.5 吋 的ASUS ZenFone 3 Deluxe ;其中ZenFone 3 Deluxe ZS550KL 同樣採用航太等級鋁合金一體成型鑽石切割機身,搭配世界首創隱形天線設計,完美展現讓使用者捨不得裝上背蓋遮掩的優雅裸時尚;此外,不僅搭載 Qualcomm® Snapdragon™ 6...
|
|
|
ZenFone 3 Deluxe為ZenFone 3系列的旗艦機型,同時也是華碩智慧型手機設計的極致呈現。 採用堅固輕量的航太等級鋁合金一體成型鑽石切割機身,邊緣厚度僅4.2mm,240道工法匠心獨造,完美呈現機身的迷人型體與色澤;歸功於華碩對技術及美感的堅持,首創隱形天線全金屬機身設計,使ZenFone 3 Deluxe的機身背面視覺無須切割更時尚俐落。 配備5.7吋Full HD (1920 x 1080) Super AMOLED螢幕,以及超過100% NTSC色域顯示,即使在...
|
|
|
史上最高規格的 ZenFone 3 Deluxe 6GB/256GB 版本終於到我手上,而且也獨步全球搶先在台開賣ZenFone 3 Deluxe 採用世界首創隱形天線全金屬機身設計,卻依舊保持訊號良好,搭載Qualcomm Snapdragon™ 821處理器、桌電等級Adreno™ 530圖像處理器、6GB RAM / 256GB ROM,再加上Quick Charge 3.0快充技術、USB 3.0 Type C連接埠,內建5.7吋Full HD Super AMOLED螢幕,搭配新一代五磁鐵喇叭,...
|
|
|
這些手機加起來有一億畫素耶,這一億畫素究竟會拍出什麼樣的照片呢?哇哈哈哈先給獺友們看看這堆手機,它們從左上角順時針分別是「 LG V20 」、「 iPhone 7 Plus 」、「 ZenFone 3 Deluxe 」、「 Google Pixel 」與「 Galaxy S7 Edge 」,它們各個都是身懷絕技的狠角色,今天蜜柑就是要把它們丟在同一個箱子裡面廝殺(煉蠱嗎妳! ),給想要買拍照旗艦手機的獺友們有個比較基礎其實可以從幾個方面來看,首先是 「官方把拍照技能點好點滿」 ,譬如 ZenFone 3...
|
|
article.isunfar.com.tw Updated: 2017-12-27 01:24:11
|
說到 華碩 ,大家都知道它們出了幾年的 ZenFone 系列手機,因為過去主打CP值讓大家容易入手,不論是送給親朋好友當禮物或自用都很實在,但是跟頂規的旗艦機比較下來仍然存在很大的效能和功能差異,而今年 ASUS 推出的 ZenFone 3 系列手機不僅維持高CP值的優勢,其中最高階的 ZenFone 3 Deluxe 更領先其他品牌率先採用最新的旗艦處理器 Qualcomm Snapdragon 821 與5項世界第一的頂級規格挺進旗艦機市場,綜觀目前 Android 手機規格幾乎無機能敵,CP值也是旗...
|
|
ibj.tw
Updated: 2018-04-05 02:20:50
|
在《華碩ZF3旗艦機皇 ASUS ZenFone 3 Deluxe開箱實測》中,我們實測了配備高通驍龍 820 處理器、6GB RAM / 64GB ROM 的中階版 ASUS ZenFone 3 Deluxe。而稍早,我們也取得了 ASUS ZenFone 3 Deluxe 的頂級款式,除了擁有 6GB RAM 與高達 256GB 的超大儲存 UFS 2.0空間,處理器更是搭載了高通目前最強的 Snapdragon 821, 2.4GHz 四核心晶片,硬體配置可說是海放目前市面上所有的 Android...
|
|
|
(圖/記者譚偉晟拍攝)為了搶進高階手機市場,Asus 在全新推出的 ZenFone 3 系列中推出了旗艦機種 ZenFone 3 Deluxe,這款搭載 Snapdragon 821 處理器、6GB RAM 的手機,除了擁有高效能的系統表現外,Asus 更在這款手機上下了不少用心!為了擺脫過去因為採用 Intel 處理器、導致效能不穩定的品牌印象,Asus 在這次 ZenFone 3 打定主意要走高質感路線,除了同心圓的手機外觀設計更顯細膩,連同包裝盒的質感都相當不錯。(圖/記者譚偉晟拍攝)...
|
|
ibj.tw
Updated: 2018-04-05 02:20:50
|
華碩的 ZenFone 素來以高 CP 值做為主要賣點,而這一兩年可以明顯看出華碩不甘只是殺血本賣低價,而是想要幫這個系列做一些「質」的提升,擴大整個 ZenFone 家族的守備範圍,打造由高到低的全面布局。最新的 ZenFone 3 系列中,旗艦款 ASUS ZenFone 3 Deluxe 售價從 15990 元起跳,頂級版更高達 24990 元,其搭配了最新的高通 S821 處理器以及破表的 6GB RAM,規格已經狠甩一線品牌產品,但還是相對便宜。做為華碩初次嘗試頂級價位的戰略機種,ASUS...
|
|
|
先前分別介紹了 ZenFone 3 與 ZenFone 3 Ultra ,有買單的先舉手答有吧!這次要與大家開箱的就是最令人期待的 ZenFone 3 Deluxe,這是 ZenFone 3 系列的旗艦版本,全金屬機身,機身背面採弧形設計,有絕佳的手感,最值得注目的是頂尖的系統規格,搭載 Qualcomm® Snapdragon™ 821 處理器、 6GB 的記憶體噢 256GB 超大容量,並搭載桌電級 Adreno™ 530 圖像處理器,主相機規格為 2300 萬像素,不管是大家所注重的性能或是拍照,Z...
|
|
|
Image can be everything in the smartphone market today. We've seen it happen time and again, where consumers expect a certain brand to sell phones at a certain price point. Anything more, and even a good phone takes flak from so called fans.We saw a simil...

Above average battery life, Looks good...

Overwhelming and heavy UI, Camera needs work...

The Asus Zenfone 3 is a good smartphone, but it just doesn't belong in the premium range. Asus' UI is overwhelming and heavy, and the phone doesn't have a camera worth this price. The Google Pixel and iPhone are better phones at a higher price, while both...
|
|
|
A couple of months back, Asus took it upon itself to introduce a slew of new devices under the Zenfone moniker. Since then we've reviewed the mainstream Zenfone 3, the battery centric Zenfone 3 Max, the absolutely massive Zenfone 3 Ultra and even the en...

Design, Hardware...

Software, Lack of refinement...

Asus has improved a lot with this generation of Zenfone devices. The Zenfone 3 Deluxe in particular represents their foray into the flagship segment and truth be told, it is a pretty good attempt too. Unfortunately the competition is way too far ahead and...
|
|
|
Asus seemed to have turned a new leaf when the company showcased a barrage of new smartphones, at Computex 2016 in Taiwan back in June. Since then we have seen more premium looking devices come from Asus featuring metal construction (instead of plastic bi...

At the end of it all Asus's first flagship offering falls short of the competition. While the top-of-the-line specifications look great on paper, it's the software experience that is either lacking, or gets in your way. I noticed how the software felt unn...
|
|
|
Asus seems to have saved the best for the end of 2016 - it only recently began selling the ZenFone 3 Deluxe in India. This is its latest flagship offering, with all the bells and whistles you'd typically expect from an Android flagship. We recently review...

Good, Ample storage, Very good system performance, Capable set of cameras, Good battery life, Bright and vivid display...

Awkwardly designed fingerprint sensor, ZenUI needs to be leaner...

This special edition ZenFone 3 Deluxe is priced at Rs. 62,999, which makes it a good flagship contender. It's also the only Android option to offer this much onboard storage plus the ability to expand it further. With streaming services like Netflix and A...
|
|
gizmodo.in Updated: 2017-01-25 01:26:18
|
If 2015 was the year Asus broke into the mainstream with its Zenfone 2 lineup, 2016 was when the company completely lost the plot. The Zenfone 2 garnered a following because it became the first phone to be launched with 4GB RAM and come with a rapid Intel...

If you have deep pockets, looking for an all-rounder phone, its better to pick up the Samsung Galaxy S7 Edge or if performance is what you are after, the OnePlus 3T is a far better option. Youd even end up saving half the money at that too. Calling it o...
|
|
bgr.in
Updated: 2017-02-22 01:06:58
|
Asus has made a bold move with the Zenfone 3 Deluxe (ZS570KL) by targeting the premium smartphone segment. It will be stepping in the ring with the Google Pixel smartphones, the Samsung Galaxy S7 edge and the Apple iPhone 7, all of which are not only chea...

In a nutshell, the Zenfone 3 Deluxe (ZS570KL) has more misses than hits. The top-of-the-line hardware, such as Snapdragon 821 quad-core SoC, 6GB of RAM and 256GB storage are great specifications to boast of, but don't quite do enough to give it that edge...
|
|
|
2016 was the year when Asus literally tried everything in its power to make it rain Zenfone 3s in the market. The series which made a global debut in May was launched in India late in 2016. In the midst of all the Zenfones with a 3 fixed on their tails wh...

Stylish Looks, Good performance, Decent Camera...

Overpriced, Dated Software, Patchy Battery...
|
|
|
NEW DELHI: Earlier this year, amid much fanfare, Asus announced the arrival of its most expensive smartphone - Zenfone 3 Deluxe, in India. At the time of the handset's India launch, Asus India chief Peter Chang asserted the fact that the device was crafte...

Beautiful design, Impressive processing power, Decent camera performance...

With the Zenfone 3 Deluxe, Asus has devised a full-fledged plan to enter the premium market, something we never would've thought until few months back. Although the Taiwanese tech company is taking baby steps in this particular segment, it has managed to...
|
|
|
Tahun ini, Asus tidak ingin ketinggalan dengan vendor smartphone lain, tidak hanya mengeluarkan produk kelas menengah kebawah namun juga kelas premium pun dijajakinya. Seri Zenfone 3 terbaru yang akan diposisikan untuk pasar premium adalah Zenfone 3 Delux...

Zenfone 3 Deluxe diposisikan oleh Asus untuk bersaing dengan smartphone flagship andalan vendor lain, seperti Samsung dengan Galaxy S dan Apple dengan Iphone generasi baru.Varian terendah dari Smartphone ini dibanderol dengan harga Rp 6.099.000,- yang men...
|
|
gaptex.com Updated: 2017-05-25 01:36:04
|
Pada perhelatan Selular Award ke-14 2017, Asus Zenfone 3 Deluxe Raih Penghargaan Smartphone Terbaik. Hal ini bukan tanpa alasan karena ponsel tersebut memang berhak mendapatkan gelar Best Smartphone karena setiap detail Zenfone 3 Deluxe menampilkan keind...

Asus Zenfone 3 Deluxe, Desain modern, tampil mewah dan body full metal, Layar jernih dan tajam berteknologi SUPER AMOLED, Layar terlapisi Gorilla Glass 4 dan pelindung mata, Dual SIM 4G LTE Cat12, USB Type C dan dukungan OTG, HDMI, Sensor Fingerprint 360...

Baterai Non-Removable, Harga cukup tinggi...
|
|
|
Beberapa hal yang perlu diperhatikan sebelum membeli smartphone adalah melihat ukuran spesifikasinya. Selain prosessor, ada komponen lain yang dapat menambah performa smartphone semakin baik, salah satunya adalah kapasitas RAM. Maka dari itu, banyak vend...
|
|
|
Bulan lalu, Samsung merilis flagship teranyarnya, duo Galaxy S8 dan Galaxy S8+. Buat kamu yang ingin membelinya, smartphone canggih ini bisa dipesan dengan harga mulai Rp 10 jutaan. Tapi, bukan cuma Samsung, produsen lain juga punya koleksi smartphone ya...
|
|
|
El Zenfone 3 Deluxe fue lanzado como una opción más Premium, en simultáneo con el Zenfone 3 original ( que ya reseñamos y nos gustó bastante ). He estado probándolo ya buen tiempo, y quería dejarles algunos comentarios respecto a este nuevo smartphone de...

Excelente Rendimiento, 256 GBs de Almacenamiento interno, y con microSD, Veloz, Buena calidad de cámara para videos...

Versión de Android anticuada, Cámara de fotos promedio, Pobre batería...

DiseñoRendimientoPantallaCámaraBateríaSoftwareExtractoPros:* Excelente Rendimiento* 256 GBs de Almacenamiento interno, y con microSD!* Veloz* Buena calidad de cámara para videosContras:* Versión de Android anticuada* Cámara de fotos promedio* Pobre baterí...
|
|
|
หากพูดถึงโทรศัพท์มือถือที่มีกระแสแรงที่สุดในประเทศไทย ณ ตอนนี้ เชื่อว่าคงหนีไม่พ้น ASUS Zenfone 3 อย่างแน่นอน เพราะในงานเปิดตัว ASUS Zenfone 3 ที่ไต้หวัน เราได้เห็นว่า ASUS Zenfone 3 มาพร้อมกับสเปค และราคาที่โหดร้าย (กับแบรนด์อื่น) มากแค่ไหน ถ้าเพื่อน ๆ ค...
|
|