|
While we stand by our review of the 5.5-inch Zenfone 3 we doled out a few months ago, a lot of people balked at the idea of paying for an essentially mid-range smartphone at near flagship prices. And while we don't necessarily agree that the Zenfone 3 is...

At the end of the day, the ZF3 Laser is a great mid-range phone that's not out of reach for most working class Juans out there. It's a solid performer, and can handle most, if not all, Android apps you throw at it. It has an impressive camera as well, and...
|
|
|
The realm of digital astrophotography used to be exclusive to large-sensor interchangeable lens cameras. But it seems that with the advancement of mobile imaging, smartphones are quickly narrowing the gap. Recently, Asus Philippines invited a few media in...

Just to reiterate, comparing the photo quality of a smartphone like the ZenFone 3 Laser to a DSLR like the Nikon D7100 is unfair. Clearly, the larger sensor of the DSLR captures more detail, have better light sensitivity and has more leeway for post-proce...
|
|
|
The ASUS Zenfone 2 Laser series from last year proved to be an attractive offering for those who are looking for Laser AF-packing smartphone without breaking the bank. They even released three variants – 5.0-inch, 5.5-inch, and a 6.0-inch. For 2016, ASUS...

Good build and design, Good performance, Good camera, Above average battery life, Low price...

Plenty of preinstalled apps, Clunky UI...

ASUS did a good job in making the Zenfone 3 Laser. It's a worthy successor to the Zenfone 2 Laser thanks to the improved and more premium design, upgraded internals, and good pricing. At Php11,995, it's not heavy in the pockets and in fact, it's the most...
|
|
|
It's been a few months since we last saw the Zenfone 3 Laser after it was announced unexpectedly in Vietnam, along with its big-batteried brother, the Zenfone 3 Max. We've tried hard to get our hands on a final retail device since then but it's only now t...
|
|
|
Going for the below RM1K price tag of RM999, the ASUS ZenFone 3 Laser ZC551KL looks to offer the updated features of a Qualcomm processor and fingerprint sensor with a cheaper looking aluminum unibody backside. According to ASUS tech guys, the ZenFone 3 L...
|
|
|
ASUS has just dropped the bomb to the Philippine mobile tech sphere with their Zenfone 3. It's the awaited successor of the Zenfone 2 which, undeniably, popular among us even though it has a confusing naming scheme and overwhelming versions to choose from...
|
|
|
ASUS PH is revving to release the hotly anticipated Zenfone 3 family – which includes the Zenfone 3, Zenfone 3 Ultra and the Zenfone 3 Deluxe – in the Philippines in the next few weeks. But even before the trio arrives in our country, ASUS has already add...

Just like with their other Zenfone 3 smartphones, the Zenfone 3 Laser sports the new design language of ASUS for their next generation of smartphones. Gone is the less than premium, faux aluminum plastic finish, replaced by a metal body. The phone has ge...
|
|
|
The new ASUS Zenfone 3 Laser boasts a 0.03-second autofocus time thanks to its laser sensor, but does the pros end there? Here's our video review of the most affordable 4GB RAM Zenfone out of this year's series.If video is not appearing, you may click on...
|
|
|
Encore une déclinaison pour le Zenfone 3 d'Asus! Moins coûteux que le modèle d'origine (près de 380 euros) mais plus cher que la version Max (199 euros), le Zenfone 3 Laser se positionne sous la barre des 300 euros. Sa conception n'est pas des plus origi...

Ecran de qualité, Photos correctes en haute lumière, Lecteur d'empreintes digitales...

Endurance très moyenne...

Asus Zenfone 3 LaserLe Zenfone 3 Laser offre un bon confort d'utilisation (hors jeu 3D sophistiqué) et bénéficie d'un écran de qualité. Sans être catastrophique, son endurance n'est malheureusement pas à la hauteur d'un usage intensif. Quant à sa part...
|
|
android-mt.com Updated: 2016-12-11 01:11:00
|
La cuvée 2016 des ZenFone est des plus garnies. Asus ZenFone 3 , ZenFone 3 Deluxe , Asus ZenFone 3 Max… Comme le ZenFone 2 Laser en son temps (ou le ZenFone Zoom ), le ZenFone 3 Laser mise sur son capteur photo, et la qualité des rendus qu'il est capable...

Appareil photo, Écran confortable, Performant...

Pas de stabilisation optique, Design sans surprise...

Heureusement, l'Asus ZenFone 3 Laser n'a pas que son capteur photo comme argument pour séduire les utilisateurs. Son assise technique plus que correct pour un milieu de gamme est apte à satisfaire tous les usages (même les jeux vidéo en 32 gourmands en re...
|
|
|
Das Asus Zenfone 3 Laser ist eine abgespeckte Variante des hervorragenden Asus Zenfone 3 und hat optisch wie funktional einige Elemente seines großen Bruders mit auf den Weg bekommen.Von vorne betrachtet gleichen sich die Geschwistermodelle stark. Das...

gute Verarbeitung, Metallgehäuse, helles Full-HD-Display, vielfältige Benutzeroberfläche, 22 GB interner Speicher, 13-MP-Kamera liefert im Hellen gute Bilder, schneller Autofokus, Dual-SIM-Funktion, Wechselspeicherslot...

schwacher GSM und UMTS-Empfang, einfache Plattform...

connect Testurteil: gut (410 von 500 Punkten)82,0%Das Asus Zenfone 3 Laser ist eine abgespeckte Variante des hervorragenden Asus Zenfone 3 und hat optisch wie funktional einige Elemente seines großen Bruders mit auf den Weg bekommen.Hochwertig, aber mit...
|
|
|
Das beste günstige Smartphone für weniger als 250 Euro ist das Honor 5x. Es überzeugt mit guter Performance, toller Verarbeitung und vielen Extras und löst damit das Moto G in seiner vierten Reinkarnation als bestes günstiges Smartphone ab – wenn auch nur...

Tolle Verarbeitung, Großes, hochauflösendes Display, Fingerabdruck-Sensor, Lange Laufzeit bei guter Leistung...

Gewöhnungsbedürftige Android-Oberfläche, Durchschnittliche Kamera...

Alle getesteten Smartphones taugen deutlich mehr, als es bei Handys dieser Preisklasse noch vor wenigen Jahren der Fall war.Unterm Strich hat für uns das Honor 5x die Nase vorn, denn es bietet sehr viel Ausstattung zu einem hervorragenden Preis-Leistungsv...
|
|
|
Das beste Mittelklasse-Smartphone ist das Motorola Moto X Play. Es überzeugt durch eine starke Akkulaufzeit, eine gute Kamera und tolle Verarbeitung, außerdem läuft es mittlerweile mit der aktuellen Android-Version 6.01. Mit seinem 5,5-Zoll-Bildschirm ist...

Großartige Akkulaufzeit, Fast pures Android, sinnvolle Extras, Gute Kamera bei Tageslicht, Ordentliche Performance...

Gelegentliche Ruckler, Vergleichsweise groß und schwer...

Alternativen: Was gibt es sonst noch?Wie bereits erwähnt kann man bei der Suche nach einem Smartphone für bis zu 400 Euro derzeit aus den Vollen schöpfen. Neben einer Reihe interessanter Neuerscheinungen gibt es auch noch eine Reihe von Topmodellen aus de...
|
|
|
Pünktlich vor Weihnachten bringt Asus das Zenfone 3 nach Deutschland. In drei verschiedenen Ausführungen. Im Test vergleichen wir das Zenfone 3 Laser, Zenfone 3 Max und Zenfone 3 miteinander. Asus hat sich viel Zeit gelassen: Ein halbes Jahr nach der Vors...

Das Zenfone 3 ist zwar das aktuelle Topmodell von Asus in Deutschland, aber kein Flaggschiff. Warum es das Zenfone 3 Deluxe, das die Anforderungen an ein Spitzenmodell erfüllt, nicht hierzulande erhältlich ist mir nicht verständlich. Mit dem Zenfone 3...
|
|
|
ASUS, come ogni anno, ha realizzato una lineup di prodotti veramente corposa. Dopo aver quindi visto Zenfone 3, Zenfone 3 Deluxe e Zenfone 3 Max, passiamo a provare anche l'intermedio Zenfone 3 Laser.7.0La confezione di questo smartphone ASUS contiene un...

Buona fotocamera, Buona qualità costruttiva, 32 GB di memoria interna, Software completo e personalizzabile...

Un po' scivoloso, Non sempre fluidissimo, WiFi a singola banda, Al buio non è velocissimo a scattare...

ASUS Zenfone 3 Laser è uno smartphone che nella sua fascia di prezzo va acquistato principalmente per le buone capacità fotografiche. 1 GB di RAM in più avrebbe sicuramente offerto maggiori prestazioni, ma nel complesso questo smartphone ha dimo...
|
|
|
Recensione ASUS Zenfone 3 Laser – Nel portafoglio delle nostre recensioni non poteva mancare ASUS Zenfone 3 Laser, a tutti gli effetti la variante economica di Zenfone 3 che punta a convincere tutti gli acquirenti con un budget inferiore ai 200 Euro.Ha u...

ASUS Zenfone 3 Laser arriva con un prezzo di listino di 249 Euro che ben si presta a qualche offerta sotto la soglia psicologica dei 199. E' un device onesto, che offre quello che dichiara senza sbavature e senza voler strafare. Notate che questa è una...
|
|
|
In confezione c'è il caricabatterie lento (1 ah), le cuffie auricolari in ear con i gommini di adattamento e il cavo dati che è fermo alla micro USB.Metallo per la scocca, con le bande in plastica per le antenne. Vetro bombato all'anteriore. Un disegno gi...

Costa 199 euro. Prezzo in linea alle prestazioni per un telefono comunque ufficiale Italia. Prestazioni generali sottotono, spicca batteria e interfaccia. A me piace molto il livello di personalizzazione e di funzioni ma, PER LA MISERIA, assumete un grafi...
|
|
|
Asus continua ad ampliare la sua linea ZenFone, e lo fa con due smartphone dedicati completamente alla fotografia. L'azienda sembra quindi essere molto confidente nella sua tecnologia fotografica PixelMaster 2.0, e con Zenfone 2 Laser mette a disposizione...
|
|
|
El ASUS ZenFone 3 llegó el pasado mes de septiembre a España en forma de una gama -la de los ZenFone 3 – formada por tres móviles diferentes, con precios que arrancaban en los 199 euros. El que nosotros hemos probado es la versión “pro” del modelo interme...

El diseño, La combinación del rendimiento, La batería...

¡El software de la cámara, Falta el NFC, ¿Una ranura microSD...

He terminado la prueba del ASUS ZenFone 3 con sentimientos encontrados. Por diseño, rendimiento, sonido y otras muchas características diría que el ZenFone 3 es un móvil excelente, un terminal que destaca frente a alternativas del mismo rango de precio. I...
|
|
|
ASUS es una compañía con poca suerte en el mercado de los móviles. En España y Latinoamérica no es una marca muy recomendada debido a sus precios. Sin embargo, si hay algo que nos gusta mucho es que adaptan cada terminal a diferentes usos. Por ejemplo, co...

Pantalla con buenos colores y luminosidad, Cámara trasera sorprendente...

Sistema sobrecargado con "basura", Precio europeo exagerado...
|
|
|
Оценки экспертов Память Производительность Батарея Мультимедиа Интерфейсы Интернет Работа с текстом Камеры Экран Габариты и вес Asus Zenfone 3 Laser ZC551KL — 5,5-дюймовый фаблет-середнячок с фишкой в виде лазерной фокусировки камеры наследник популярног...

Поддержка LTE, Лазерная фокусировка Металлический корпус Есть сканер отпечатков пальцев Есть слот для карты памяти...

Нет чипа NFC, Нет подсветки клавиш Процессор начального уровня Заурядная автономность...
|
|
|
Конечно, о самом передовом модуле в бюджетном смартфоне речи быть не может, однако в целом параметры камеры Zenfone 3 Laser смотрятся достойно. Чуть позже мы подробно поговорим о том, как работает лазерная фокусировка и зачем она вообще нужна. А пока стои...

ASUS Zenfone 3 Laser полностью оправдывает все ожидания. Это недорогой смартфон с крупным и качественным экраном, неплохими техническими характеристиками и качественной камерой. И хотя камеру сложно назвать выдающейся, он выдает стабильно хороший результа...
|
|
4pda.ru
Updated: 2016-12-30 15:24:39
|
Цена у нового ASUS Zenfone 3 Laser не очень высокая, а «начинка» при этом весьма интересная. В первую очередь, это камера — смартфон оснащён системой мгновенной лазерной автофокусировки, срабатывающей всего за три сотых секунды, а также специальным RGB-да...

быстрая камера с множеством режимов съёмки, многофункциональный сканер отпечатков пальцев, пользовательский интерфейс со множеством функций, качественный дисплей...

скользкий корпус, не все игры хорошо идут...

В линейке Zenfone 3 модель Laser относится к среднему ценовому диапазону — её рекомендованная цена составляет 16990 рублей. При этом у смартфона выдающиеся фотовозможности: лазерный автофокус, светосильный объектив, RGB-датчик, двойная вспышка и множес...
|
|
|
Пока профессиональные фотографы выясняли, что лучше – Nikon или Canon – мир перевернулся. Самым популярным устройством для съемки стал смартфон. Многие давно отказались от фотоаппарата, поскольку камера в телефоне успешно решает все типовые задачи. Правда...

дизайн и качество сборки, хорошая встроенная камера, привлекательная цена...

совмещенный слот для второй SIM-карты, избыточный набор предустановленного софта, неудобный сканер отпечатков пальцев...

ASUS Zenfone 3 Laser полностью оправдывает все ожидания. Это недорогой смартфон с крупным и качественным экраном, неплохими техническими характеристиками и качественной камерой. И хотя камеру сложно назвать выдающейся, он выдает стабильно хороший результа...
|
|
|
Сразу начну с того, что модель ZenFone 3 Laser не нова, продается и доступна на нашем рынке достаточно давно. Однако на данный момент стоимость этого смартфона снизилась до 10 600 – 11 000 рублей (да, при желании можно найти за эту цену), а версия программного обеспечения обновилась до Android 7.1.1! То есть, «жизнь» аппарата продлилась как минимум еще на один год, так как, например, доля Android Nougat 7.0 составляет около 9%, а 7.1.1 – жалкие 0,6% (данные на июнь)...
|
|
|
В руке смартфон лежит удобно, но если сравнивать его с ZenFone 3 (ZE552KL), то последний, несмотря на стеклянную поверхность, сидит в ладони надежнее. Зато ударопрочность у него ниже, так как защитное стекло Corning Gorilla Glass покрывает и лицевую, и з...
|
|
|
В нашей соответствующей таблице вы без труда сможете найти самые лучшие камерофоны, отсортировав их по качеству снимков. Но, учитывая тот факт, что недавно протестированные нами несколько камерофонов от ASUS оставили у нас очень хорошие впечатления, мы ре...
|
|
|
Этот 5,5-дюймовый смартфон является старшей моделью Redmi Note 5A и оснащается более мощной аппаратной начинкой. В отличии от младшего собрата, у Xiaomi Redmi Note 5A Prime появилась подсветка около фронтальной камеры, которая позволяет получать более дет...
|
|
|
Initially better known for laptops, ASUS changed how it was perceived as a brand with the launch of its ZenFone range of smartphones. The ZenFone 2 in fact, was the world's first smartphone with 4GB of RAM. The ZenFone series, since then, has seen its hit...

Great battery life, Good design, Good display...

Pricey for what it offers, Average cameras, Average performance, Bloated software...

The ASUS ZenFone 3 Laser is a decent daily driver. Satisfactory performance, great battery life, good design and display… the phone has most of the things going for it. However, despite being a camera-centric device, it doesn't impress as much when it com...
|
|
|
"Our take on the cameras of the new ASUS ZenFone 3 Laser that boasts a 13MP Pixelmaster 3.0 sensor"While the name gives it away, the ASUS ZenFone 3 Laser is one of the camera-centric phones the Taiwanese phonemaker offers. Unveiled in the third quarter of...
|
|
|
The ASUS ZenFone 3 Laser brings an incredible camera to a low-cost smartphone.ASUS, like many other manufacturers, have released a number of variants of their ZenFone 3 smartphone. There was the original ZenFone 3 (which was later cancelled for the US) th...

Camera, Battery Life, Build Quality, Speaker, Price...

Display, Performance, Outdated software...

If you are looking for a device that will work well for most basic smartphone functionality, then the ZenFone 3 Laser is a great smartphone to pick up. However, if you are looking for something a bit more high-end, or something that you can do a whole lot...
|
|
|
We've said it before and we'll say it again - budget smartphones have gotten really, really good over the past couple of years. 2016 in particular was a rather stellar year for affordable handsets that were worth buying, with some of the most notable one...

Quality build, Thin and lightweight, Big, bright, and colorful display, Fast laserassisted autofocusing, Satisfying battery life, Excellent bangforbuck...

Navigation buttons aren't backlit, Very poor external speaker, Extremely long recharge times...

To wrap all of this up, where does that leave us with the Asus ZenFone 3 Laser?As a whole, Asus did a commendable job at packing in a lot of smartphone into something that costs less than 1/3 of today's premium flagships, at just $200. The design of the L...
|
|
|
Asus Zenfone 3 Laser is a great addition to the Zenfone 3 lineup, but is it the phone for you? Today, we'll delve deeper into Asus's latest camera-centric budget phone. First and foremost we will take a good look at the Zenfone 3 LaserFirst of all Zenfone...

Considering the super camera, great built quality and display the Zenfone 3 Laser really stands outcompared to the competition.Asus Zenfone 3 Laser is a great buy as it comes with great battery life, GPS and a vibrant FHD IPS display. Noteworthy is the la...
|
|
|
Asus for the past two years have been launching smartphones with the same name iterating the models. With the third generation of their Zenfone smartphone series this year, it had quite a few smartphones in the Zenfone 3 lineup. Asus Zenfone 3 Laser which...

Design, Display, Camera...

Price, ZenUI...

Asus Zenfone 3 Laser packs a bunch with good looks and features. ZenUI is too improving which is a good sign for future releases to come. Camera as discussed above produces impressive results but the whole thing comes to vain when we compare it with the o...
|
|
|
A ASUS é uma companhia com pouca sorte no mercado dos dispositivos móveis, não sendo muito recomendada em muitos mercados devido aos seus preços. No entanto, se há algo que gostamos muito é que adaptem os seus dispositivos a diferentes usos. Por exemplo...

Design muito cuidado, Ecrã com boas cores e luminosidade, Câmara traseira surpreendente...

Coluna horrivel, Sistema sobrecarregado com lixo, Preço europeu exagerado...
|
|
cfan.com.cn Updated: 2016-12-11 01:11:00
|
骁龙820性能有多强?相信大家比小编还要清楚,所以今天小编不想谈ZenFone 3尊爵版的性能,而是挖掘被骁龙820、6GB内存、256GB超大存储空间和IMX318传感器等高端硬件光芒所掩盖的细节。看过之后,咱们再来讨论一下这款产品到底值不值4999元。考虑到很多童鞋懒得看长篇大论,所以咱们还是老规矩,先看一下ZenFone 3尊爵版的整体表现:ZenFone 3尊爵版的价格谈不上便宜,至少4999元还没能用上骁龙821(骁龙821版本后续上市),多少有些愧对旗舰的身份。 这款产品主打的特色是真正的全金...

ZenFone 3尊爵版在工艺、性能和功能上都符合旗舰机的定位,操作起来也无比流畅。至于它是否值4999元的价格,就要看你对华硕品牌的喜好程度,以及ZenFone 3尊爵版硬件背后的优化是否能让你感到满意了。信号溢出从线到点金属材质机身早已不是什么新鲜技术,只是考虑到金属对通讯信号的屏蔽性,所以时下智能手机要么使用三段式机身(金属后盖两侧嵌入塑料材质),要么使用纳米注塑工艺(就是类似所谓的“白带”,也就是天线条)。ZenFone 3尊爵版的特色之一,就是将用于信号溢出的天线“条”,改成了天线“点”在贴近屏...
|
|
|
Bli först att lämna ett omdöme.Asus ZenFone 3 är en ärlig mellansegmentstelefon som inte sticker något under stolen. Den utlovar bra specifikationer, bra prestanda och en bra kamera för ett rimligt pris. Det levererar den. Den har dessutom bra batteritid...

Ljusstark skärm, Bra batteritid, Dubbla SIM-kortläsare, Stabil konstruktion...

Störande mjukvara, Inte vattentät, Endast USB 2, Medioker högtalare...

Asus ZenFone 3 är en ärlig mellansegmentstelefon som inte sticker något under stolen. Den utlovar bra specifikationer, bra prestanda och en bra kamera för ett rimligt pris. Det levererar den. Den har dessutom bra batteritid och en ljusstark skärm som bonu...
|
|
|
ASUS Zenfone 3 Laser inceleme videomuzda, özellikle kamerası ile dikkat çeken cihazın detaylarına bakıyoruz. Dilerseniz inceleme videomuza geçmeden önce aşağıdaki bağlantıdan kutu açılışı videomuzu izleyebilirsiniz.Asus Zenfone 3 Laser ofisime geldi ve de...

Arka kamera performansı başarılı, Tasarım oldukça şık ve ergonomik...

İç çerçeve biraz görünüme olumsuz etki ediyor, Hızlı şarj yok...
|
|
|
Asus şimdiye kadar piyasaya sürdüğü akıllı telefonlarla takdir toplamayı başarmıştı. ZenFone 3 serisiyle birlikte bu ünlü aileye yeni üyeler dahil ediliyor. ZenFone 3 Laser da ailenin fotoğraf odaklı üyesi olmasıyla dikkatleri üzerine çekmeyi başarıyor...

Bütçeyi zorlamadan şahane fotoğraflar çekmeye olanak sağlıyor...

Fiyatı daha uygun olabilirdi...
|
|
|
Asus'un Zenfone 3 modelleri bir süre önce elimize ulaşmıştı. İlk olarak Zenfone 3 modelini incelemiştik hatırlarsanız. Bu defa da elimizde Zenfone 3 Laser yer alıyor. Kısa süre içerisinde de Zenfone 3 Max 'i değerlendireceğiz, o da şu an elimizde.Zenfone...

Arka kamera, Hızlı netleme, İyi ekran, Hızlı arabirim, Parmak izi okuyucu, İyi pil ömrü, Çağrı kalitesi...

Önyüklü uygulamalar, Kapasitif butonların aydınlatması yok, NFC, 802.11ac yok, Uzun şarj süreleri...

Zenfone 3 Laser, başarılı kamera yetenekleriyle ön plana çıkan bir telefon modeli. Öte yandan pil ömrü ve performans konusunda da üzerine düşeni iyi şekilde yerine getiren Zenfone 3 Laser, şu an piyasada 1189 TL fiyatla bulunabiliyor. Bu anlamda uygun fiy...
|
|
|
Video review: Asus'un Zenfone 3 serisinden, Laser modelini inceliyoruz. Bu modelin özelliği, serinin fotoğraf için tasarlanmış versiyonu olması. Laser ismini ise odaklama sisteminden alıyor...
|
|
|
Asus üçüncü nesil ZenFone telefonlarıyla birlikte gözünü biraz daha üst segmente dikti gibi görünüyor. ZenFone 3'e ve daha sonra gelen yeni üyelere baktığımızda bu telefonların şık metal tasarım, kavisli hatlar, yüksek çözünürlüklü ekranlar gibi, kullanıc...

Şık tasarımı, Full HD ekranı ve 3000 mAh kapasiteli pilinin sunduğu bir günü aşan çalışma ömrü ZenFone 3 Laser'ın en önemli artıları arasında yer alıyor. Bu arada adını veren lazer otomatik odak da ZenFone 3 Laser sahiplerinin hızlıca netleme yapmalarını...
|
|
inceleme.co Updated: 2017-09-23 03:04:47
|
ASUS ZenFone ailesi özellikle rakiplerine oranla şık tasarımıyla ve uygun fiyatlandırma politakası ile tüm dikkatleri üzerinde toplamayı başarıyor. Tanıtılmasının üstünden oldukça zaman geçen ZenFone 3 ailesi nihayet ülkemize giriş yaptı ve tüketicilerle...

1300 TL'lik fiyatıyla orta segmentte oldukça iddialı olan ZenFone 3 Laser, özellikle ekranı, lazer otofokus sistemi ve metal tasarımıyla oldukça mantıklı bir seçim olarak gözüküyor. Uzun pil ömrü ve kamera performansı çoğu kullanıcı için önemli noktaları...
|
|
|
Asus Zenfone 3 Laser, 5.5 inç büyüklüğünde bir IPS ekran kullanıyor. Bu ekran Asus Zenfone 3 Max 'in aksine 720p yerine Full HD yani 1080p çözünürlüğüne ulaşıyor. Bu önemli bir özellik. Zenfone 3 Max'in HD çözünürlüğüne sahip 5.2 inç ekranını beğenmemişti...
|
|
|
Asus Zenfone 3 Laser 'e profilden bakıldığında Zenfone 3'e inanılmaz çok benziyor. Ürünü yakından incelediğinizde kaliteli bir işçiliğe sahip olduğu hemen anlaşılıyor. Farkı, Zenfone 3 Laser'in daha kompakt bir yapıda sahip olması ve daha hafif bir alümin...
|
|
|
昨年以降、特徴の異なる多くのスマートフォンをリリースし、日本のSIMフリースマホ市場で存在感を見せているASUSTek Computer(以下、ASUS)。その中で特に人気の高かったモデル「ZenFone 2 Laser」の後継モデルがついに登場しました。それが今回紹介する「 ZenFone 3 Laser 」です。これまで価格と性能・機能のバランスを意識した点が幅広くウケていたZenFone Laserシリーズ。今回レビューするにあたり実際に使ってみてもこの点は変わっておらず。そこに加えて、 よりかゆい...

価格の手頃さとそれなりの仕様。ここに扱いやすさを感じる設計・機能を上手に盛り込み、またカメラの性能はなかなかのもの。スマホの主な用途は電話、メールやメッセージ、インターネット、SNS、そしてカメラといったライトなユーザーにとっては、正直フラグシップモデルのZenFone 3よりも満足できる可能性が高い仕上がりを感じました。はじめのSIMフリースマホ選びで失敗したくないという場合などにも、筆者個人としては強くおすすめできる1台です。ZenFone 3 Laserの価格と購入できるところZenFone 3 L...
|
|
geekdays.jp Updated: 2017-02-08 01:17:07
|
モバレコ 様より、「ZenFone 3 Laser」をレビュー用にお借りしています。2016年に発売された、ASUSのZenFone 3シリーズの1機種です。2016年のZenFone 3シリーズではいくつかのモデルにレーザーAFが付いているのであえて「Laser」を名乗る意味は薄い気がしますが、「ZenFone 2 Laser」の後継にあたる機種、つまり「無印ZenFone 3より買いやすい廉価版」という意味で捉えるのが自然でしょう。ZenFone 3とは異なる金属素材のボディや、日本版のZenFone...

十分な性能と豊富な機能、上位機種に勝る点もいくつかあるなどなかなか優秀な機種です。ZenFone 3のほうが良い点・処理性能が高い(無印はS625、LaserはS430)・4G+3GのDSDS対応(同時待ち受け)・カメラが光学式手ぶれ補正対応ZenFone 3 Laserのほうが良い点・RAMが多い(4GB、日本版の無印は3GB)・バッテリー容量が多い(3000mAh、無印は2650mAh)・5.5インチの大画面でも持ちやすい(無印5.5インチ版よりコンパクト)他には人によって捉え方が違うと思いますが、無...
|
|
|
SIMフリースマートフォンを取り扱っているExpansysさんから海外版のZenFone 3をレビュー用にお借りしています。ZenFone 3はASUSのZenFoneシリーズの最新モデル。昨年レビューしたZenFone 2の後継機にあたるナンバリングで、スペックとしてはSnapdragon 625プロセッサ、5.2インチFullHDディスプレイ、3GBのRAM、32GBのストレージ、2650mAhのバッテリー、1600万画素のメインカメラ、800万画素のインカメラを搭載しています。ZenFone 3には...
|
|
mobareco.jp Updated: 2017-02-22 01:06:55
|
昨年以降、特徴の異なる多くのスマートフォンをリリースし、日本のSIMフリースマホ市場で存在感を見せているASUSTek Computer(以下、ASUS)。その中で特に人気の高かったモデル「ZenFone 2 Laser」の後継モデルがついに登場しました。それが今回紹介する「 ZenFone 3 Laser 」です。これまで価格と性能・機能のバランスを意識した点が幅広くウケていたZenFone Laserシリーズ。今回レビューするにあたり実際に使ってみてもこの点は変わっておらず。そこに加えて、 よりかゆい...

価格の手頃さとそれなりの仕様。ここに扱いやすさを感じる設計・機能を上手に盛り込み、またカメラの性能はなかなかのもの。スマホの主な用途は電話、メールやメッセージ、インターネット、SNS、そしてカメラといったライトなユーザーにとっては、正直フラグシップモデルのZenFone 3よりも満足できる可能性が高い仕上がりを感じました。はじめのSIMフリースマホ選びで失敗したくないという場合などにも、筆者個人としては強くおすすめできる1台です。●ZenFone 3 Laserの商品ページはこちら・ASUS ZenFon...
|
|
gadget-drawer.net Updated: 2017-04-23 01:14:34
|
この度、多数のWeb媒体でライターとして活動されている黒ぽんさん( @kuropon )よりASUSのZenFone 3 Laserをお借りしました。1週間ほどガッツリと使い込んでみましたので、ZenFone 3 Laserの評価、使用感を中心にレビューしたいと思います。ZenFone 3 Laserは2016年11月26日に発売されたASUSのSIMフリースマートフォン。ZenFoneシリーズのラインナップになりますが、ZenFone 3の廉価版といった位置付けになります。とはいえ、カタログスペックを見...

通話の品質ですが、ドコモ網だとVoLTEにはなりませんので、従来の3Gとなります。そのため、VoLTEに慣れているとやや声がこもって聞こえたり、聞き取りづらいこともありましたが、受話スピーカーからの音自体はしっかり拾えました。マルチタスクでアプリを動かしていても動作には影響ありませんし、やはり4GBのRAMを搭載していると効果絶大ですね。そして、あまり使いたくない言葉ですが“コスパ”は最高です。SIMフリースマートフォンの購入を検討されている方は是非。ZenFone 3 Laser (ZC551KL) |...
|
|
|
ZenFone 3 Laser(ZC551KL)スペックまとめと実機写真付きレビュー。ZenFone 2 Laser(ZE500KL)、ZenFone 3(ZE520KL)とのスペック比較も目次ASUSは2016年11月22日、SIMフリースマートフォン「ZenFone 3 Laser(ZC551KL)を11月26日に発売することを発表しました。価格は税抜2万7800円。NifMoはZenFone 3 Laserを申し込むと最大2万100円キャッシュバックを実施中で、UQ mobileは12月2日より定価...
|
|
pcworld.com.vn Updated: 2016-12-11 01:11:00
|
Ở mức giá 5,99 triệu đồng, ZenFone 3 Laser là mẫu smartphone được Asus hướng tới phân khúc tầm trung với đối tượng khách hàng trẻ yêu thích chụp ảnh.So với các "người anh em" ZenFone 3 khác có mức giá từ 8 triệu đến 16 triệu thì ZenFone 3 Laser là lựa ch...
|
|
gsm.vn
Updated: 2016-12-26 01:14:26
|
Sau lễ hội mua sắm trong thời gian vừa qua, ZenFone 3 Laser cũng đã về đội của mình với tổng thiệt hại chi phí khoảng 3.8 triệu đồng. Ngay lúc này, nhiều cửa hàng bán lẻ điện thoại khác vẫn đang rao bán ZenFone 3 Laser ở mức giá từ 4.7 đến 5.2 triệu. Chín...
|
|
gsm.vn
Updated: 2017-01-04 01:10:22
|
Cách đây hơn 1 tuần, mình đã từng đăng lên diễn đàn bài viết “Đập hộp và trải nghiệm nhanh ZenFone 3 Laser giá gần 4 triệu đồng”. Đây chính là chiếc điện thoại do ông anh bạn thân gần nhà đã mua ở trang TMĐT ABC/XYZ giữa tháng 12 vừa qua với mức giá khoản...
|
|
|
1. Sony Xperia XA giá 5.490.000 VNĐXperia XA khá thon, 2 phần viền trên dưới được thiết kế theo kiểu cách tân của Sony, phần dư ra để bạn có thế cầm tốt hơn, thoải mái hơn. Mặt kính cong 2.5D của máy ôm trọn phần mặt trước của máy. Phần viền màn hình tràn...
|
|
|
Bên cạnh những thiết bị đang gây sốt trên thị trường tầm trung hiện nay như Samsung Galaxy J7 Prime hay OPPO F1s, người dùng Việt còn tỏ ra rất hài lòng với chiếc điện thoại Asus mang tên Zenfone 3 Laser. Vậy sản phẩm này có ưu nhược điểm nổi bật? Hãy đi...

Được đánh giá là bản nâng cấp toàn diện so với thế hệ trước đó nhưng nhìn chung thì Asus Zenfone 3 Laser còn ẩn chứa nhiều ưu nhược điểm khác nhau mà người dùng cần cân nhắc cẩn thận khi chọn mua sản phẩm.Ho HuynNguồn: NghenhinvietnamNguồn: fptshop.com.vn...
|
|
|
Dù được trang bị viên pin có phần yếu thế hơn so với người anh em Zenfone 3 Max (3000mAh so với 4130mAh) nhưng thử nghiệm thực thế cho thấy Asus Zenfone 3 Laser cho thời lượng sử dụng pin không kém phần ấn tượng.Thử nghiệm thực tế cho thấy dù sở hữu viên...
|
|
|
Thiết kế:Màn hình:Hiệu năng: Đạt điểm Geekbench đơn nhân 634 và đa nhân 2006, điểm Antutu 43985 thì các bạn có thể thấy hiệu năng của Zenfone 3 Laser tương đương với những máy Android dùng SnapDragon 615. Có lẽ lợi thế 4GB RAM của máy chỉ giúp Zenfone 3 L...

Thiết kế:Màn hình:Hiệu năng:Đạt điểm Geekbench đơn nhân 634 và đa nhân 2006, điểm Antutu 43985 thì các bạn có thể thấy hiệu năng của Zenfone 3 Laser tương đương với những máy Android dùng SnapDragon 615. Có lẽ lợi thế 4GB RAM của máy chỉ giúp Zenfone 3 La...
|
|
|
Chúng ta có camera sau 13mp khẩu độ lớn F2 cùng hệ thống lấy nét laser cùng đèn flash 2 tông màu. Camera trước 8mp cũng khẩu lớn F2 hỗ trợ chụp đêm tốt hơn.Vẫn như các đàn anh Zenfone khác – camera của Zenfone 3 Laser vẫn có đầy đủ tính năng để hỗ trợ n...
|
|
|
T he Taiwanese smartphone manufacturer, Asus, introduced the Zenfone 3 series in India back in August in order to ‘Z3nvolutionalise' the country. The Zenfone 3 series include six different devices that offer different specs at different price points. Amon...

The Laser series by the Taiwanese company has over the time spoilt us by offering good quality cameras at a comparatively lower price. The price is higher this time around, but while the device has scored well on the camera and the battery front, we feel...
|
|
|
Since ASUS entered the premium segment, the Zenfone 3 series is all about design and camera. Several smartphones come with a top hardware but lack a good camera and design. Finally, ASUS has launched ZenFone 3 series smartphones in India with a great desi...

Sleek Metallic Build, Very Light in Weight, Promising Camera, Long Lasting Battery Life, Fast Fingerprint Scanner, Decent Loudspeakers...

Weak Battery Charger Provided...

A premium looking phone from such a recognized brand can be better off competing for the spec-oriented devices. Not saying that the ZenFone 3 Laser is underpowered by its specs, people do expect other things rather than just specs. A good camera, a great...
|
|
|
ASUS ZenFone 3 Laser is the larger variant in ZenFone 3 series sized at 5.5-inch featuring laser autofocus and a metallic design along with 2.5D curved glass. ZenFone 3 series is now focusing on the premium segment rather picking up the highly competitive...
|
|
gogi.in
Updated: 2016-12-11 01:11:00
|
This is the 2 nd part of Asus Zenfone 3 Laser. The Zenfone 3 Laser comes with optional 2GB/4GB RAM and 16GB/32GB internal storage. The handset I used for the review was packed with 4GB RAM and 32GB storage.As mentioned this unit I used was packed with 4GB...
|
|
gogi.in
Updated: 2016-12-11 01:11:00
|
After the success of Asus Zenfone 2 Laser the company had launched the Asus Zenfone 3 Laser . The new Laser handset also comes with the Laser AF technology, loaded with better hardware, better features but with a higher price tag. Is it better than the Ze...
|
|
gogi.in
Updated: 2016-12-11 01:11:00
|
This is 3 rd part of Asus Zenfone 3 Laser review. Coming to the camera the Zenfone 3 Laser comes with 13MP pixel master 3.0 camera packed on the back and 8MP camera on the front. Front camera as well as rear camera is with a f/2.0 aperture.There is real t...

The Asus Zenfone 3 Laser is powerful and premium looking handset, I expected the camera to be as good as the Zenfone 2 Laser, unfortunately it was not, though videos are much better (with video stabilization). This handset cannot play 4K videos. Zenfone 3...
|
|
|
Remember the teacher's pet back in school? The kid who would ruin things for all others? That's pretty much how the sub-20k market works today. Phones like the Xiaomi Redmi Note 3 and LeEco Le 2 ruin things for most other companies. But, does that mean ev...

Good camera, Long battery life...

Poor performance, Display doesn't feel very premium, Reflective and glossy display...

The Asus Zenfone 3 Laser indeed has a camera that's ahead of its peers, but that's not enough to justify the 19k price tag. Snapdraon 430 is just not suited to this price range and the phone feels really slow and stuttery. It's not a good overall smartpho...
|
|
|
Asus was the first brand to bring laser auto-focus to budget mobiles with its Zenfone 2 laser. After a year of its launch, they are back with Asus Zenfone 3 laser. This time they are not competing in budget segment but rather directly challenging smartpho...

The handset can easily last one full day of use with light to medium use which I feel is decent enough for a 3,000mAh battery. If you are looking to buy a phone with great camera and a decent battery life then look no more, It has everything one looks for...
|
|
|
Where the Zenfone 3 is the flagship device for Asus, the company has a history of introducing accompanying devices that bring most of the design language and popular features to lower price points. We saw this with the Zenfone 2 Laser and it sure seems li...

Priced at close to Rs. 19,999, it is really hard to make a case for the Zenfone 3 Laser. Sure, the phone isn't all too bad but similar phones can be had for well less than half the price that Asus is commanding.We liked the understated design, ergonomics...
|
|
|
Asus has focused on the premium segment with its third-generation ZenFone smartphone range. The company has made it clear that it no longer wants to fight it out in the budget smartphone market where competition has been fierce lately. Asus is now looking...

Good, Good camera, Decent display...

Relatively weak battery life, Overpriced, Too much bloatware...

Asus has gambled a little by pricing the ZenFone 3 Laser at around Rs. 20,000. Xiaomi's Redmi 3S and Redmi 3S Prime (Review) are powered by the same octa-core Qualcomm Snapdragon 430 SoC, and are priced below Rs. 10,000. Performance in benchmarks is below...
|
|
|
Asus announced the ZenFone 3 series during Computex 2016. The company launched three devices, and the Zenfone 3 Laser was announced after Computex. We have already reviewed Asus ZenFone 3 Max and Asus ZenFone 3 Ultra, and in this review, I will be talking...

Asus ZenFone 3 Laser is a decent smartphone in the whole ZenFone 3 series. But despite the decent attempt at going with tried and tested way, there is no way that I would suggest this smartphone to anyone for the Rs 18,999. I would never pay this much mon...
|
|
mymobileindia.com Updated: 2016-12-26 01:14:26
|
When Asus, in August, introduced the Zenfone 3 series in India, the brand attempted to ‘z3nvolutionalise' (to use its own term) the country by launching not just one or two devices at the launch event but six. And while the flagship device the Zenfone 3 g...

Battery, Display, Camera...

Processor, Gaming lags, Price...

The Asus Zenfone 3 Laser delivers on the camera front and is also a compact device that generally performs well. However, we do see it facing a lot of competition on the specs front especially from the likes of the Lenovo Z2 Plus and the Le Eco Le Max 2...
|
|
techmagnifier.com Updated: 2016-12-26 01:14:26
|
When Asus unveiled its latest Smartphone in India, Zenfone 3 Laser the focus was clear that Asus has just shifted its command to the mid-range smartphones segment. While the Budget smartphones category is working well for Asus but after the launch of Zenf...

Sleek and stylish design, Lots of camera features, Easy to use with one hand...

Average battery life, Cluster of bloatware, Overpriced...

Zenfone series from Asus is one of the very popular series of smartphones in budget smartphones category, however, not very popular in the mid-range segment. The latest in the Zenfone family, Asus Zenfone 3 laser offers a sleek unibody metal design. The s...
|
|
|
Asus took a bold step this year with their third generation Zenfone series by going premium and deciding not to succumb to the pressure of aggressive pricing war some of the companies are into. Instead, it opts to fight it out with the likes of Samsung, L...

Its a big leap of faith Asus has taken this year with the pricing of their devices. With a Snapdragon 430 SoC, it has priced the ZF3 Laser at Rs 17,000 while similar devices like Redmi 3S Prime are below Rs 10,000 level. What might work for Asus though i...
|
|
|
The smartphone companies have spolied the consumers with multiple options, specially when it comes to the budget segment. Asus has launched many smartphones catering to various segments and now it has added another smartphone to its lineup with Zenfone 3...

Build quality, camera, screen...

Average performance...

For a camera enthusiast, Zenfone 3 Laser could be a choice, but having average performance, you can consider buying Zenfone 3 Max with the large battery or Lenovo Zuk with overall good performance.The smartphone companies have spolied the consumers with...
|
|
|
Opinion to all GadgetsI remember The LG G3 was amongst the first flagship Android smartphone to have a laser autofocus system inside it. We even reviewed the phone itself check it out here. That was amongst the best benchmark in 2014. Later Asus came out...

It disperses out to me with a mixed feeling. A much off camera-centric and not for recommended for the gamer. If you have regular social media and email usage then no issues will be faced by you...
|
|
|
DesignFeaturesCameraValue for MoneyThe all new Zenfone 3 smartphone series has created a buzz in the market with superior design and cutting-edge hardware specifications. With this new lineup, Asus has gone all premium by leaving the competition of budget...

Asus Zenfone 3 Laser is a significant improvement over the Zenfone 2 Laser. It performs well and has an excellent camera. The metal body design does give it a premium feel, but all of this just doesn't justify the hefty price tag Asus has put on it. With...
|
|
|
A good camera on top of a five-magnet speaker covered with a decent design; add to that a 4GB RAM, and an under Rs 20,000 price tag - that's good enough for a budget smartphone. This is exactly what the Asus Zenfone 3 Laser offers. Launched last month alo...

Attractive design, Lightweight, Decent display...

The Asus Zenfone 3 Laser failed to excite us. Apart from its design and camera (to some extent) we found nothing worth getting excited for. We were expecting something new in the camera department by Asus. But apart from the 0.003 ultra-fast object focuss...
|
|
|
If you are looking for great photos through your smartphone but do not want to spend beyond a point as well, then these five smartphones are meant for you.Gionee S6sPrice: ₹ 17,999The Gionee has been promoting this phone with a tag line “Selfie flash” han...
|
|
|
When you think about mid-range budget smartphones, the competition is stiff one, with every smartphone maker trying to get you the best of everything for the least amount possible. And surprisingly, this is the category most smartphone buyers in India are...

Good built quality, Snappy UI, Lightweight construction...

Low-end hardware for the price, Poor speaker output...

Asus ZenFone 3 Laser is an average smartphone, and with the specifications it's offering for the price, it certainly feels really overpriced...
|
|
|
Saatnya kami melakukan review ASUS ZenFone 3 Laser. Salah satu dari beberapa smartphone ASUS yang diluncurkan di Indonesia pada tahun 2016. Smartphone ini merupakan penerus dari seri ZenFone Laser sebelumnya. Sebelum kalian menyimak review ASUS ZenFone 3...

Dengan harga kurang dari 3.5 juta rupiah, saya pikir ZenFone 3 Laser memiliki kualitas yang baik. Mulai dari desain, hands on, kualitas kamera dan spesifikasi hardware yang baik. Meskipun ada beberapa kekurangan seperti tidak adanya fitur quick charging d...
|
|
|
Saatnya kami melakukan review ASUS ZenFone 3 Laser. Salah satu dari beberapa smartphone ASUS yang diluncurkan di Indonesia pada tahun 2016. Smartphone ini merupakan penerus dari seri ZenFone Laser sebelumnya. Sebelum kalian menyimak review ASUS ZenFone 3...

Dengan harga kurang dari 3.5 juta rupiah, saya pikir ZenFone 3 Laser memiliki kualitas yang baik. Mulai dari desain, hands on, kualitas kamera dan spesifikasi hardware yang baik. Meskipun ada beberapa kekurangan seperti tidak adanya fitur quick charging d...
|
|
|
Meski tak semenggembirakan beberapa tahun lalu, penetrasi pasar yang dilakukan Asus di Indonesia terbilang cukup aktif. Tercatat Asus cukup rajin memasarkan seri smartphone terbarunya yang hadir dengan fitur dan spesifikasi yang cukup menarik. Edisi kali...

Laser Autofokus, Android Marshmallow 6.0 with Zen UI 3.0, Layar 2.5D Plus Gorilla Glass 3, Sensor Sidik Jari, RAM 4GB, Support VoLTE...

Tidak Bisa Merekam Video 4K, Tidak ada NFC, InfraRed, Terlalu banyak aplikasi tambahan preinstall, Paket penjualan minim...
|
|
|
Perkembangan smartphone memang selalu menarik untuk diikuti. Khususnya smartphone flagship atau high-end, mulai dari rumor, bocoran, hingga peluncurannya selalu menjadi berita utama.Desain yang memukau, chipset super kuat, kamera super canggih, dan sejum...

Itulah 10+ smartphone kelas menengah terbaik saat ini di Indonesia versi JalanTikus, berdasarkan pertimbangan harga, spesifikasi, dan fitur unggulannya. Tentu, yang terbaik buat kamu adalah sesuai dengan kebutuhan kamu dan kebutuhan setiap orang berbeda-b...
|
|
|
Smartphone yang kita gunakan, tentunya menyimpan data pribadi atau file penting. Nah agar semua data kita aman, kita butuh pengaman tambahan yang tak gampang dibobol yakni fingerprint sebagai kunci smartphone kita. Maka dari itu, berikut Jaka rekomendasik...

Itulah smartphone fingerprint murah terbaik 2017. Saat ini smartphone dengan sensor sidik jari bukan lagi milik smartphone high-end berbanderol mahal. Penggunaan fingerprint sendiri sangat mudah, tinggal tempel jari kamu dan smartphone langsung terbuka. J...
|
|
|
หลังจากที่ได้จับ ASUS ZenFone 3 Max มารีวิวได้ไม่นาน ก็ได้รับเจ้า ASUS ZenFone 3 Laser มาจัดรีวิวต่อทันที ซึ่งเป็นสมาร์ทโฟนอีกหนึ่งรุ่นของ ASUS ZenFone 3 ที่หลายคนให้ความสนใจกัน เนื่องจากมากับการออกแบบที่สวยงามมากขึ้นกว่ารุ่นเดิม และให้สเปคในระดับกลาง ๆ ส...

โฟกัสภาพด้วยเลเซอร์โฟกัสอย่างรวดเร็ว ซอฟต์แวร์ Pixel Master ที่ช่วยให้การถ่ายภาพมีประสิทธิภาพมากขึ้น การออกแบบ วัสดุตัวเครื่องดีขึ้นจากรุ่นเดิมอย่างเห็นได้ชัด เซ็นเซอร์สแกนลายนิ้วมือที่ทำงานไว และปรับแต่งได้หลากหลาย ZenUI ที่มีฟีเจอร์ช่วยให้การใช้...

ชิปประมวลผล Snapdragon 430 ที่เล่นเกมหนัก ๆ อาจจะไม่ไหว แรมยังเก็บข้อมูลได้ไม่เหมาะกับขนาด 4 GB...

ASUS ZenFone Laser 3 ถือเป็นสมาร์ทโฟนอีกหนึ่งรุ่นที่น่าสนใจสำหรับคนที่จะซื้อสมาร์ทโฟนรุ่นใหม่ในราคาไม่เกินหนึ่งหมื่นบาท อยากให้เก็บตัวนี้ไปเปรียบเทียบกับตัวอื่นด้วยจากการออกแบบตัวเครื่องในรุ่นที่สามที่มีความสวยงามมากกว่ารุ่นเดิมเป็นอย่างมาก และมีความแตกต่...
|
|
|
ASUS ZenFone 3 Laser ZC551KL แอนดรอยด์ โฟนรุ่นราคาต่ำหมื่นตัวใหม่ล่าสุดของค่าย ASUS ที่ได้รับการออกแบบโดยใช้วัสดุโลหะแบบ Unibody แต่ตัวเครื่องมีน้ำหนักเบา ด้านหลังดีไซน์โค้งรับกับฝ่ามือ มาพร้อมหน้าจอแสดงผลขนาด 5.5 นิ้ว ความละเอียด 1080 x 1920 พิกเซล รองร...
|
|
papayatop.com Updated: 2016-12-11 01:11:00
|
Asus Zenfone 3 Laser (ZC551KL)กระแสของ #Zenfone3 ปีนี้ไม่เปรี้ยงปร้างมาก เพราะโมเดลหลักเปิดตัวแพงขึ้นอีก ยกเว้น Zenfone 3 Max ที่ขายดีจนของขาดตลาด (ใน #mobileexpo) ก็มันถูกอะนะ นอกนั้นเกิน 10,000 บาทหมด ๕๕ คงต้องใช้เวลาปลุกปั้นกันต่ออีกสักระยะ วันนี้มีอีก...
|
|
|
ในปีที่แล้วการมาของ ASUS ZenFone 2 Laser ที่มีความโดดเด่นในเรื่องของการการถ่ายภาพและมีระบบโฟกัสที่แม่นยำ แต่บอดี้ยังคงเป็นพลาสติก แต่สำหรับครั้งนี้การเปลี่ยนแปลงของ ASUS ZenFone 3 Laser จะมีการเปลี่ยนแปลงมากมายพอสมควรรายละเอียดของ ASUS Zenfone 3 Laser- ขน...

บอดี้โลหะสวยงาม, สเปคดีขึ้นกว่ารุ่นเดิม, กล้องดีเกินความคาดหมาย, ลูกเล่นครบ, ราคาไม่แพงมาก...

กล้องหลังนูนไปหน่อย, บอดี้ลื่นกว่าที่คิด...

ถึงแม้ว่า ASUS Zenfone 3 Laser จะเป็นมือถือที่มีราคาไม่ได้สูงอะไรนัก แต่สิ่งที่ให้มาทั้งรูปร่างที่สวยงามเกินราคา สเปคที่จัดว่าแรงและยอดเยี่ยม กับกล้องที่ทำผลงานได้ดี อาจจะไม่ได้เต็มสูบเหมือนกับ ASUS Zenfone 3 แต่ถ้าคิดว่าในมือถือระดับกลางแล้วตัวนี้ก็มองว่...
|
|
itcoolgang.com Updated: 2017-11-19 05:19:39
|
สำหรับมือถือราคาไม่เกินหมื่นทุกวันนี้ตัวเลือกมีให้เลือกมากมายและต่างก็เก่งมาก และแน่นอนว่างานประกอบดีก็มีเยอะ แต่สำหรับรีวิวนี้ของมาพับ ASUS Zenfone 3 Laser มือถือที่อยู่ในกลุ่มที่ว่าและมีความดีหลายเรื่องที่น่าสนใจรูปร่างด้านหน้าค่อนข้างเรียบ มาพร้อมกับหน...

ASUS Zenfone 3 Laser ถือว่าเป็นมือถือที่มีราคาเกือบหมื่นที่มีความสามารถทั้งการถ่ายภาพ รองรับการแสดงผลหน้าจอที่คมชัด และประสิทธิภาพที่แรงใช้ได้กับบอดี้ที่สวยงามเพราะทำด้วยโลหะเกรดดีขึ้นและแข็งแรง กับราคาเครื่องอยู่ที่ 8,990 บาท ไม่ได้แพงจากรุ่นที่และยังได...
|
|