location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3 Max
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZC520TL-4J078WW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZC520TL-4J078WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900556247
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:00:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.2 cm (5.2") 1280 x 720 pixels
  • - MediaTek
  • - 2 GB 32 GB MicroSD (TransFlash) 32 GB
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium 4130 mAh
  • - Android 6.0
Long product name ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver :
The long product name of ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek, 2GB RAM, 32GB Flash, WLAN 802.11, BT, Dual SIM, 2G/3G, 5/13MP, Android 6.0
More>>>
ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver:
The official description of ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximized battery. Metallic beauty.
You work all day, and play all night. Does your smartphone keep up? ZenFone 3 Max’s magnificent 4100mAh battery lasts through the whole work day and long into your playtime. Work hard and play harder — with ZenFone 3 Max always at your side.

Battery
Power through the day without recharge

ZenFone 3 Max is the 5.2-inch smartphone eliminates battery life worries, with enough power to get you through a full work day, and even beyond! With its high-capacity 4100mAh cell ZenFone 3 Max just keeps on going, with standby that lasts up to 30 days both. We all need more time to talk, connect, play and watch without running out of power. We all need ZenFone 3 Max.

Reverse Charging
Your go-everywhere power bank

ZenFone 3 Max’s 4100mAh battery capacity is so substantial that it’s able to double up as a power bank to charge your digital devices. So, no need to worry when your other gadgets run out of juice: just hook them up to ZenFone 3 Max and top up on the go!

Super Saving Mode
Make enormous energy go even further

You can never have enough battery life — and that’s why ZenFone 3 Max includes two brilliant battery-extending technologies to squeeze even more power out of its 4100mAh cell. Super Saving modes are preconfigured to maximize every last milliamp and, when enabled, Super Saving mode can extend another 36 hours to ZenFone 3 Max’s standby time — even when it’s as low as 10%.

Design
Premium design that’s as natural as your grip

ZenFone 3 Max embodies the core values of industrial design, paring beautiful aesthetics with uncompromising build quality to create an exceptional user experience. ZenFone 3 Max’s contoured (2.5D) glass touch screen is matched around the back by a gently curving rear cover that feels as natural to hold as your grip. That’s because we have considered every aspect of ZenFone 3 Max’s design, from the balanced positioning of the display to the precise alignment of the retaining screws at the bottom.

Colors
Match your unique style

ZenFone 3 Max is premium design in every detail, and it’s yours to desire in three gorgeous colors: Sand Gold, Titanium Gray and Glacier Silver.

Display
Stunning display

ZenFone 3 Max has a fabulous 5.2-inch high-definition IPS display for great detail, and intense 400nits brightness for easy viewing even under the brightest light conditions. Indoors or out, everything you view is clear on ZenFone 3 Max. And with a thin 2.25mm bezel and remarkable 75% screen-to-body ratio, it’s more display and less bulk!

Touch Security
Fingerprint sensor with so much more

ZenFone 3 Max’s rear fingerprint sensor is perfectly positioned for the way you hold your phone. It unlocks ZenFone 3 Max in a fraction of a second, and does so much more besides. Swipe your fingertip down across the sensor to summon the selfie camera, and then tap with your tip to take a picture: it’s like a second shutter button, right where you need it.

PixelMaster Camera
Picture perfect

ZenFone 3 Max’s 13MP PixelMaster camera that captures beautiful, high-resolution photos with zero shutter lag. The rear-facing 13MP camera takes astounding images, and the 5MP front camera shoots sharp selfies and clear video chats.

PixelMaster Modes
Never miss another moment

PixelMaster is loaded with powerful camera modes to capture every precious moment. The industry-leading HDR mode lets you see clearly through daytime shadow. This expands the dynamic range by four times (4x), and enhances brightness by up to 400%. Super Resolution captures multiple shots simultaneously for a single photograph with stunning 52MP detail. And ZenFone 3 Max’s Low Light mode takes clear and bright photos, even in poor lighting conditions.

ZenUI 3.0
Brand new interface with added intelligence

Incredible hardware demands spectacular software — and that’s ZenUI 3.0. ZenFone’s sublime front end improves the standard interface in over 1,000 unique ways, and our latest edition includes brand new ideas to brighten your mobile experience, improve productivity and make everyday life just that little bit more fun. See weather updates with real-time animations, or check the time with a stylish clock widget. Feel the depth on your screen as you swipe through your apps, and appreciate how the subtle blurring effect keeps your focus on the foreground. ZenUI 3.0 isn’t just an interface — it’s the best friend who accompanies you everywhere.

Game Genie
Game smart, win fast, stream smooth

Game Genie is a brand-new feature of ZenUI 3.0, and one that’s packed with brilliant features to enhance your playtime! Summon the pop-up search window to hunt for tips as you play, use the booster feature to speed up the action, or broadcast your gameplay live via YouTube or Twitch — if you think you’re good enough!

Short summary description ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver:
This short summary of the ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 3 Max ZC520TL-4J078WW, 13.2 cm (5.2"), 2 GB, 32 GB, 13 MP, Android 6.0, Silver

Long summary description ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver:
This is an auto-generated long summary of ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver based on the first three specs of the first five spec groups.

ASUS ZenFone 3 Max ZC520TL-4J078WW. Display diagonal: 13.2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor family: MediaTek. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4130 mAh. Product colour: Silver. Weight: 148 g

Display
Display diagonal *
13.2 cm (5.2")
Screen shape
Flat
Panel type
IPS
Display resolution *
1280 x 720 pixels
Second display
No
Processor
Processor family *
MediaTek
Processor cores
4
Storage
RAM capacity *
2 GB
RAM type
LPDDR3
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM + NanoSIM
3G standards *
DC-HSPA+, TD-SCDMA, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product colour *
Silver
Navigation
Assisted GPS (A-GPS)
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
Speakers
Mono
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery technology
Lithium
Battery capacity *
4130 mAh
Talk time (3G) *
20 h
Standby time (3G) *
720 h
Browsing time (Wi-Fi)
18 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
149.5 mm
Depth
73.7 mm
Height
8.55 mm
Weight *
148 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-08 01:32:42
Uk has collected 232 expert reviews for ASUS ZenFone 3 Max ZC520TL-4J078WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
unbox.ph
Updated:
2016-12-08 01:32:41
When we reviewed ASUS' Zenfone 3 Laser a few weeks ago, we found that it was the perfect compromise between the bigger, glass-encased ZF3 and the budget, mostly all-metal 5.2-inch ZF3 Max. But just as people were gearing up to drop the cash on the ZF3 Las...
Bottom line If you're looking to grab a member of the ASUS ZF3 family and have limited funds, then you can't do any better than the 5.5-inch version of the ZF3 Max. It has many of the same features that both the ZF3 Laser and the smaller ZF3 Max have – big battery, f...
0%
nasilemaktech.com
Updated:
2016-12-08 01:32:41
This is the ASUS ZenFone 3 Max. Earlier this year, we reviewed the original ASUS ZenFone Max that we've reviewed here. While that's a great smartphone, that was released just a few months ago, there's a big change this time around. The ZenFone 3 Max broug...
Bottom line The ASUS ZenFone 3 Max improved some of the aspects from its predecessor, such as its chipset and software. ASUS even updated its aesthetics to match ASUSs current lineup of ZenFone 3 family. Other than that, ASUS has maintained pretty much the same as before. Its nice to hold, even nicer to touch, and it felt absolutely premium to the touch...
81%
jamonline.ph
Updated:
2016-12-08 01:32:41
Before we talked about the ASUS Zenfone 3 Max, let's talk about the ASUS Zenfone Max, its predecessor. The ASUS Zenfone Max was one of our favorite smartphones last year as it can last up to more than 2 days of use because of the 5000mAh battery. In where...
Bottom line Despite the trade-offs on the ASUS Zenfone 3 Max, I still think that the smartphone is still good. Why? Yes, it has a smaller battery life but it can still last more than a day without the need of a power bank. Yes, it lacks the laser autofocus on this on...
0%
hardwarezone.com.ph
Updated:
2016-12-08 01:32:41
Now that we had some fun with the ASUS ZenFone 3 5.5-inch , it's time to take a look at the other phones in the ZenFone 3 range . Today, we'll be having a quick unboxing of the ZenFone 3 Max 5.5-inch version (ZC553KL).Before we take a look at the ZenFone...
0%
unbox.ph
Updated:
2016-12-08 01:32:41
After reviewing the 5.2-inch Zenfone 3 Max , we were given a heads up by readers that a 5.5-inch version of the phone was coming with far superior specs and a bigger 5.5-inch display. The 5.5-inch ZF3 Max is a little curious though, because it basically h...
0%
ocaholic.ch.english
Updated:
2016-12-08 01:32:42
With the Zenfone 3 Max, ASUS has a new smartphone in its portfolio, which is available at a very competitive price and features a huge battery. Overall we're curious to find out whether the Zenfone 3 Max is capable of convincing in our review. Despite the...
Bottom line With the Zenfone 3 Max, ASUS created a lower midrange device that is quick and it can be found with at the low price of less than 200 Euros on Geizhalseu Apart from that there are a few minor flaws which are mainly linked to the slow SoC We liked for ins...
0%
yugatech.com
Updated:
2016-12-08 01:32:42
It may be the cheapest out of this year's Zenfone 3 family, but it's packed with an upgraded look and a 4100mAh battery. Can it stand out among the crowd? Here's our video review of the ASUS Zenfone 3 Max.ASUS Zenfone 3 Max specs: 5.2-inch IPS LCD @ 1280...
0%
unbox.ph
Updated:
2016-12-08 01:32:42
After our full review of the Zenfone 3 Max, many of you were curious about the performance of the new phone, specifically since the chipset of the phone is quite new. The MediaTek MT6737T processor isn't a very common SoC, but it performed better than the...
0%
unbox.ph
Updated:
2016-12-08 01:32:42
For most people, the biggest consideration when buying a phone isn't how fast it is or how pretty it looks – the biggest concern of a growing number of gadget lovers is battery life. It makes sense – your fast, pretty phone means diddly squat when it does...
Bottom line While the original Zenfone Max delivered insane battery endurance, it sacrificed everything else to get that legendary battery performance. That's not the case with the Zenfone 3 Max – while it performs a little worse in the battery department because of...
0%
yugatech.com
Updated:
2016-12-08 01:32:42
Here it is! The cheapest variant of the new Zenfone 3 family. It's the one that's slated to give users long-lasting battery in the lower-midrange department. Is the Zenfone 3 Max the phone you'd want to take on long road trips or anywhere far from a power...
Good Longer than average battery life, Upgraded build quality from predecessor, Swift fingerprint scanner, Impressive benchmark scores for its range...
Bad Quick Charge 2.0/3.0 could have made charging faster, Smaller battery compared to its predecessor...
Bottom line The Zenfone 3 Max is more of an update rather than an upgrade for the Max series of the Zenfone. The smaller screen size is the culprit behind the shrunken battery capacity. While it's still above the standard Android phone battery life, it's not as impre...
0%
techpinas.com
Updated:
2016-12-08 01:32:42
Asus ZenFone 3 Max ZC520TL is now available at all concept stores of the Taiwanese company here in the Philippines as well as its official retailers across the country. Popular among students and yuppies particularly for its affordable price tag, large...
0%
unbox.ph
Updated:
2016-12-08 01:32:42
A few days ago we unboxed ASUS' most affordable Zenfone 3 – the ZF3 Max . Now the whole point of the Max family of phones is the battery – the original Max managed to post crazy PCMark battery benchmark numbers back when we reviewed it a few months ago. W...
0%
unbox.ph
Updated:
2016-12-08 01:32:42
We've been getting multiple requests to unbox and review the most affordable smartphone in the Zenfone 3 family of ASUS, and finally we can give you what you've been asking for. A review unit for the Zenfone 3 Max just landed in Unbox HQ, and that means o...
Bottom line This isn't the first time we've seen the Zenfone 3 Max – we managed to take a peek at it a few days after it was announced in Vietnam, and we were impressed by what we saw. That initial impression still holds true today now that we have our own review uni...
0%
technave.com
Updated:
2016-12-08 01:32:42
Finally, the most entry-level ASUS ZenFone 3 range, the ASUS ZenFone 3 Max ZC551KL is the only ZenFone 3 to use a quad-core MediaTek processor and a 5.2-inch 720p display. It still offers updated features like a fingerprint sensor with an aluminum unibody...
0%
unbox.ph
Updated:
2016-12-08 01:32:42
Along with the Zenfone 3 Laser, we managed to score hands-on time with ASUS' Zenfone 3 Max. Just like its recently announced brother, the Zenfone 3 Max has gotten a major overhaul in terms of design and the internals that power it. The big-batteried phone...
Bottom line If there's one constant with phones that have big batteries, is that they tend to be a little chunky compared to normal phones. That's not the case with the Zenfone 3 Max, and while we don't have its exact physical dimensions, it's only a hair thicker tha...
0%
gadgetpilipinas.net
Updated:
2016-12-16 01:08:07
Good performance, stellar battery life, budget-friendly price. Those are the three main characteristics that would come into mind when talking about the old Zenfone Max. And it's no wonder it became so popular. With the announcement of the Zenfone 3 line...
Good Overall Design, Fingerprint Recognition is quite fast, Big room for customization, Battery life, Display, Sound Quality on Headphones, Phone can be used as a powerbank, Decent Camera Performance...
Bad Gaming Performance, Amount of Bloatware, ResourceHeavy Skin, Speaker Placement, No Manual Mode in Camera Interface, No Stabilization, Hit and Miss Focus, Screen Responsiveness...
Bottom line There are quite a few things I like about the ASUS Zenfone 3 Max: It sports a premium look, feels like a well-made phone, the software offers a lot of room for customization, and has good battery life. On the downside though, the choice of the processing...
78%
wovow.org
Updated:
2016-12-22 03:20:57
Asus Zenfone 3 Max is a smartphone midrange that keeps every promise, thanks to a quad-core processor, 2GB of RAM and battery 4130 mAh.Unfortunately, the design of products smartphone from Asus is not always the best. Among ups and downs, with the Zenfone...
Bottom line Basically, with the Zenfone 3 Max, Asus has managed to create an economic model but really functional, a product with few flaws, nonetheless justified by the price. Moreover, under certain points of view, it approaches phones clearly superior to its end.B...
0%
teknogadyet.com
Updated:
2016-12-30 15:23:31
The ASUS ZenFone 3 line was introduced to the local consumers a few months ago, including the battery life oriented variant. However, the one initially showcased to the public has a quad core chip that is inclined more towards the entry level segment. Th...
Bottom line The ASUS ZenFone Max ZC553KL is one of the most versatile handset you can buy, not only from the Taiwanese electronics firm, but also among all the players in the field today. It has a nice aesthetics, great build quality, an impressive battery life that...
0%
chip.com.my
Updated:
2017-01-13 01:21:14
As the months go by, it's becoming clear that the market has reached saturation point. In ASUS' case, one of it is its ZenFone Max upgrade, the ZenFone 3 Max, a midrange device that's meant to deliver the ultimate in battery capacity.In the box, we found...
Good Strong battery life, Affordable...
Bad Average visual sharpness...
Bottom line Although nothing spectacular, but it presents a choice that's got capable performance and a large battery. Since the price of premium smartphones is on the rise, this is an option worth considering for those with leaner pockets.(previously published in i...
0%
yugatech.com
Updated:
2017-01-13 01:21:14
Asus is at it again — releasing multiple versions of similar looking phones. When we thought the confusion brought by Zenfone 2 was over, we're wrong. This time around, they have a bigger version of the Zenfone 3 Max or maybe a cheaper version of the Zenf...
Good Premium design and build, Better graphics performance, Long battery life...
Bad Same battery capacity as smaller variant, Signal reception issues...
Bottom line The Asus Zenfone 3 Max 5.5 (ZC553KL) is yet another quality smartphone from Asus. Although, it's already above the Php10k mark making it a bit difficult to suggest among budget consumers who prefers long battery life. At Php10,995, it's a good balance for...
0%
nasilemaktech.com
Updated:
2017-02-15 01:18:27
Not too long ago, we've reviewed the ZenFone 3 Max 5.2-inch version – a.k.a. the ZC520TL, and I find it quite a lackluster upgrade from the first ever ZenFone Max. So how does the brand new ZenFone 3 Max 5.5-inch version – a.k.a. the ZC553KL – fares in o...
Bottom line It's not easy to summarize the ZenFone 3 Max ZC553KL. It's a big upgrade from its 5.2-inch sibling, and the large battery with reverse charging capability is a blessing. Best yet - it is priced at RM 999 only.8.1/10Back to: IntroRelatedCommentscomments...
81%
ferdzdecena.com
Updated:
2017-02-25 01:20:10
As a travel photographer, I'm more inclined to smartphones with exceptional camera and lasting battery life. The new iteration of Asus max series of phones, the Zenfone 3 Max 5.5 (ZC553KL) seems to be going to that direction. I had the first generation Ze...
Bottom line Shooting with the ZenFone 3 Max 5.5 felt very responsive. PixelMaster Camera app starts up fast and the autofocus is snappy with a few issues on focusing. Image quality is a little above average with good color rendition and excellent detail but suffers f...
0%
goldfries.com
Updated:
2017-05-06 01:22:40
Flagship smartphones might be the center of attention but we often forget models that are great value for money, such as the ASUS Zenfone 3 Max here that retails for just RM 899.Unlike the Zenfone 2 where all models feels a little cheap due to the plastic...
Bottom line It's a rock solid product, half the price of the flagship Zenfone 3 Zoom model but looking just as good and while not having the specs of the Zoom model, it is certainly a great performer at this price point. goldfries rated this product...
100%
filipinotechaddict.net
Updated:
2017-05-16 01:44:48
When ASUS introduced the first Zenfone Max last year, everybody drooled because of its 5,000 mAh battery plus a very reliable Qualcomm Snapdragon processor. Then ASUS released a 5.2-inch Zenfone 3 Max powered by a Mediatek processor. Many felt the Mediate...
Bottom line HARDWARE AND DESIGNThe hardware is very much similar of the smaller 5.2-inch Zenfone 3 Max. It is encased in a smooth sheet of metal which is slippery to hold, Better buy a case for this. We've seen the gunmetal gray version with black face and to our sup...
0%
liveatpc.com
Updated:
2017-06-25 01:07:56
Boasting a 4100mh battery, it definitely lives up to the Max in its name. For general usage it can comfortably last for a day or more. The phone comes with a cable for reverse charging so you could charge other devices with the Zenfone 3 Max acting as a p...
Bottom line At this price point, it holds up well for daily usage. Great for worry free travels for the casual traveller...
76%
hungrygeeks.ph
Updated:
2018-03-05 01:55:51
ASUS just keeps on giving this coming Holidays. They've already given the chance for buyers to win a trip for 2 to El Nido, but they're not stopping there. The Taiwanese brand has slashed the prices of three of their phones; the ZenFone 3 Max, ZenFone 4 S...
0%
91mobiles.com
Updated:
2016-12-08 01:32:42
Did you know that there is a syndrome called 'low battery anxiety'? It surprisingly affects as many as 90 percent of smartphone users. Even if you aren't aware of the term, we are quite sure that you'd have faced this for yourself. With mobile devices bec...
Good Robust metal body, Decent performance, Impressive battery backup...
Bad Bloatwareladen Zen UI, Average camera quality...
Bottom line The ASUS ZenFone 3 Max is the most affordable smartphone in the family, and yet manages to stand out. It has an impressive build quality, decent performance, and a stellar battery life. While cameras could've been better, and software better optimised, th...
70%
musicphotolife.com
Updated:
2016-12-08 01:32:42
I have been testing the Zenfone 3 Max (ZC520TL) over the past weeks. It is a mixed bag of experience. I love the overall design: it has the premium aluminium unibody feel and in a size so compact you would never have imagined it having a 4100 mAh battery...
Bottom line In the first Zenfone Max, ASUS fitted the Qualcomm Snapdragon 401 chipset which proves to be pretty smooth. The new-generation Zenfone 3 Max uses MediaTek chip, and it appears ASUS has not optimized the ZenUI to work as smoothly as Qualcomm chip. In addit...
60%
notebookcheck.net
Updated:
2017-01-17 01:15:26
Long battery life, limited performance. Asus' ZenFone 3 Max aims to impress with its high-capacity battery and satisfy all runtime-junkies. However, they will have to make compromises in other aspects as our test shows...
Good solid, slim metal casing, good memory configuration, USB OTG, dual-SIM, relatively fast GPS, low temperatures, very good battery life, low power consumption, relatively bright screen without bluish tint...
Bad 12-month warranty only, outdated security patches, some awkward software, clashing speaker, tinny microphone sound, occasional low performance...
Bottom line We did not like the performance as much. The device is rather slower than its competitors in all aspects. Perhaps this is due to Asus' ZenUI interface? The device is only conditionally suitable for 3D games, but more sophisticated websites could also be a...
81%
laptopmedia.com
Updated:
2017-01-27 01:05:15
It seems that the mid-range smartphone market has become so overcrowded and in order for a new model to be successful, it needs to have some feature that clearly separates it from the rest. This is namely the case of ASUS Zenfone 3 Max and its 4130mAh bat...
Good Stylish metal construction, Durable 4130mAh battery and Power saver modes, Android 6.0 Marshmallow and feature-rich UI, Fingerprint scanner with additional capabilities, Low exterior temperatures after workload, 13MP camera with many modes and settings...
Bad Relatively low CPU and GPU performance for this range...
Bottom line As we expected, the available 4130mAh battery is Zenfone 3 Max's key advantage in its battle with the competitive models in this price range. Apart from ensuring high durability, it is also complemented by several battery saving modes which can significan...
0%
installornot.com
Updated:
2018-01-13 01:50:32
Asus launched another iteration to its Zenfone Max smartphone series in India called the Asus Zenfone 3 Max after the launch of the Zenfone 3. This is the second iteration that has been brought to Zenfone Max this year with the same name. To be honest, it...
0%
hitechcentury.com
Updated:
2018-04-01 02:06:31
Out of the box, the Zenfone 3 Max comes with the phone itself, a USB 5V/2A charger and the associated charging cable as well as a rather novel piece of kit: a micro USB to USB adaptor. This allows you to take advantage of the Zenfone 3 Max's large battery...
Good Excellent battery life, can reverse charge other kit, decent looks...
Bad No fast charger provided, still has a lot of bloatware...
Bottom line If you need a budget phablet that prioritises battery life, you'll find the Zenfone 3 Max an appealing option...
72%
topnewreview.com
Updated:
2018-04-05 02:17:44
It's a big phone, so I use my left thumb to secure the phone on the edge. (Except I keep accidentally touching the back button. Grrrr.)The fingerprint sensor doubles up as a snap button so if you were doing selfies. it's conveniently located where y...
Good Asus Zenfone 3 Max (ZC520TL) full review with camera samples, performance check. The Zenfone 3 Max with 5.2-inch display runs on quad-core MediaTek...
Bottom line At this price point, it holds up well for daily usage. Great for worry free travels for the casual traveller...
80%
Brand Image Product code Product Stock Price from
ASUS ZenFone 3 Max ZC520TL-4H077WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Titanium ASUS ZenFone 3 Max ZC520TL-4H077WW smartphone 13.2 cm (5.2") Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Titanium
(show image)
ZC520TL-4H077WW ZC520TL-4H077WW 0.00
(excl. VAT)
0 (incl. VAT)